thunderbaylive.com Updated: 2017-01-14 01:38:11
|
The Dell XPS 15 is one of the best laptops you can buy for the money. Find out why in our review.Read more about the Dell XPS 15 9550 Signature Edition: Pricing: Slickwraps: More tech goodness: Our video gear: Deals: Follow us! Twitter: Facebook: Ins...
|
|
ozlaptopreviews.com Updated: 2017-01-14 01:38:11
|
Dell XPS 15 Review (2016 Version – i7, 8Gb, 256Gb SSD): Performance with Aesthetic PleasureThe Dell XPS 15, 2016 edition is nothing short of a masterpiece, and despite some software issues in the beginning, Dell's flagship notebook has emerged as the curr...

Anodized aluminium and carbon-fiber offer elegant and robust construction, Latest CPU and high-end GPU for strong computing and gaming performance, Crisp and clear InfinityEdge display with high level contrast, Lightweight chassis and smaller footprint c...

Battery is non removable even with the enclosed motherboard, Screen flickering at low brightness, 1 Year warranty is disappointing considering the price tag, The laptop can only be bought from Dell directly...

The launch of Dell XPS 15 2016 was highly anticipated, but disappointingly the notebook came plagued with software and system BIOS issues. Fortunately, Dell has fixed all of these minor issues right in time to make sure that it does not affect the integri...
|
|
|
Dell's new XPS 15 is a formidable machine, and it's looking to take the fight to Apple's MacBook Pro for a larger slice of the lucrative high-end laptop market.However, Apple has a reputation for leaving a long time between new versions of its flagship...
|
|
|
The fans have spoken. It wasn't enough last year for me to compare Microsoft's Surface Book to Apple's MacBook Pro 13. Silly me, I figured a dual-core 13-inch laptop should go up against a dual-core 13-inch laptop. But nooooo, fans cried: For this to be a...
|
|
|
Laptop design has evolved beautifully over the course of the past decade. Compare a 2016 machine with one from 2006 and you'll typically find it to be thinner, lighter, faster and far more attractive to look at. But the push for a sexier profile isn't alw...

Premium look and feel, Stellar 4K InfinityEdge display, Core i7, SSD, DDR4 is a potent mix, GTX 960M has some gaming potential, Comfortable keyboard and trackpad, Keeps quiet during everyday use...

Disappointing battery life, 4K upgrade is pricey, Webcam position not ideal...

How do you go about making the ultimate 15in Windows laptop? For Dell, the formula turned out to be disarmingly simple: take the smaller XPS 13, make it bigger, add a discrete GPU and a gorgeous 4K display, and Bob's your uncle.The resulting XPS 15 is...
|
|
|
The Dell XPS 13 was – and still is – one of the best consumer-level Windows laptops in the market. With the XPS 15, Dell seems to be attempting to recreate the winning formula that made the 13-inch laptop so compelling. So how did it fare?Honestly, not to...

The Dell XPS 15 is a great 15-inch laptop. It's by far the most compact 15-inch notebook I've used, thanks to the InfinityEdge display. To top it of, the XPS 15 is also a capable gaming machine. However, the high price tag and lack of configuration – agai...
|
|
|
The most noticeable characteristic of the XPS 15 is its extraordinary display. With almost no bezel around the screen, 4K resolution, above average brightness, viewability from almost any angle, and superb colour, it feels markedly more immersive than Ret...
|
|
|
Update: As of March 23rd, 2016, Dell has released an update for the WiFi driver here . This update seems to fix many of the WiFi-related problems that plagued my experience with the laptop earlier. In its current state, I have few remaining issues with th...

The XPS has the best screen on the market, powerful hardware suitable for nearly any task, good thermals, is upgradeable, and futureproofed by the inclusion of a Thunderbolt 3 port.

The Broadcom WLAN card is currently a broken mess, there are occasional issues like BSODs or disappearing wireless cards that hurt reliability, the battery life only just reaches “acceptable” levels with a 6cell battery, and it's expensive...

The XPS 15 9550 has an unrivaled screen, fast hardware, and a killer design. But 5 months after its launch, it seems we're all still Dell's beta testers. This article reviews the XPS 15 9550 and tallies up the issues that haven't gone away...
|
|
|
Dell XPS 15 has a 15.6" screen, uses Windows 10, and features an Intel Core i7-6700HQ 2.6Ghz processor with a 512GB solid state disc...

Powerful, Superb 4K screen with hardly any frame, Backlit keyboard, Good touchscreen, Slim and stylish, simple brushed aluminium finish...

Camera at bottom of screen, making angle odd, Keyboard feels a little flimsy for such a high spec machine...

This top end laptop is one to buy if you want a great touchscreen and powerful performance. It's not the most affordable or lightweight, though, and some might miss having a CD/DVD drive...
|
|
|
The new XPS 15 is aimed at the 6th generation of Intel Core i7 processors, also known as Skylake. Up to 32GB of DDR4 memory can be specified, up to 1TB of PCI Express-based solid state storage, with some two-drive configurations also available.There's NVI...

Excellent battery life, Decent gaming performance for a 15in notebook, Futureproofed 16GB of memory, Great 4K touch screen, Fast, capacious NVMe SSD for primary storage, Light 2kg chassis, Thunderbolt 3 port...

Faster 15in gaming notebooks are available, Merely decent everyday performance, No builtin wired networking.

The Dell XPS 15 doesn't quite live up to the prestigious all-conquering history of some of the first, massive 17in XPS models. It won't provide you with a near-desktop level of gaming performance in a portable package.The lack of built-in wired networking...
|
|
|
I used the Dell XPS 15 for two weeks before writing this review. My overall opinion of the laptop is a positive one, in fact, it's been quite hard to find any fault with this particular model! My thoughts on the design, performance and pros & cons of owne...

The smallest 15″ laptop currently available. Ideal for the daily commute, Impressive high resolution 4K display surpasses the MacBook Pro Retina display, An attractive, yet sturdy laptop, Impressive technical performance, although this comes at a cost, Co...

Expensive price point, Could use a fingerprint scanner for added security, Heat distribution design could be better...
|
|
|
The recently introduced series of Dell XPS 15 9550 Touch and Non-Touch laptops has been getting a lot of attention. These devices are loaded with high-tech goodness - in fact, there's no doubt in my mind that Dell served them up targeting would-be MacBook...

I've found a lot of mostly minor things to pick on, but don't be misled by that. The Dell XPS 9550 is a well-designed, well-equipped laptop, and although Windows 10 isn't perfect, it's a whole lot better than Windows 8. Together they're a pleasure to use...
|
|
techradar.com Updated: 2017-01-14 01:38:11
|
The XPS 15 sees Dell bring its evolutionary InfinityEdge display to a 15-inch laptop for the first time. If you're a fan of the XPS 13's space-saving design, but enjoy the productivity gains of a 15-inch laptop, Dell's latest machine promises workstation-...

Display, Performance, Thunderbolt 3, Clickpad...

Battery life, Speakers, Keyboard, 960M not future, proof...

A powerful 15-inch laptop squeezed into a 14-inch sized chassis, the XPS 15 is a great fit for productivity work, gaming and entertainment thanks to its excellent 4K display. Just watch out for its lacklustre battery life, poor speakers and and shallow ke...
|
|
techradar.com/au/ Updated: 2017-01-14 01:38:11
|
The XPS 15 sees Dell bring its evolutionary InfinityEdge display to a 15-inch laptop for the first time. If you're a fan of the XPS 13's space-saving design, but enjoy the productivity gains of a 15-inch laptop, Dell's latest machine promises workstation-...

Display, Performance, Thunderbolt 3, Clickpad...

Battery life, Speakers, Keyboard, 960M not futureproof...

A powerful 15-inch laptop squeezed into a 14-inch sized chassis, the XPS 15 is a great fit for productivity work, gaming and entertainment thanks to its excellent 4K display. Just watch out for its lacklustre battery life, poor speakers and and shallow ke...
|
|
|
Dell's high-end XPS laptops, such as the XPS 15, have used a familiar aesthetic for several years now with a carbon fibre-style material on the wrist rest and a smooth metal covering the lid and base. Although this might appear staid to some, its timeless...

Stylish, Sturdy, Extremely bright, high quality screen, Fast, Comparatively light and compact...

Keyboard and battery life could be better...

Better suited for use on your desk rather than on the road, despite Dell's best intentions, but still a good laptop...
|
|
|
Laptops can usually be split into one of a few different camps. There are chunky gaming laptops that'll give you back-ache, but can handle running The Witcher 3 like no other. There are super-ultra slim laptops with amazing battery life. Or those fancy pa...

Very small footprint for a 15-inch laptop, a powerful and versatile machine, great keyboard and trackpad...

Not all-day battery life, some odd spec configs, no dedicated SSD in entry-level model...

The Dell XPS 15 is an unusual laptop. In the venn diagram of portability, power and generally looking and feeling great, it tries to cover everything. And unless you want something very light or are a turbo-nerd, it absolutely succeeds. Which is a r...
|
|
|
Dell has hit a rich seam of form in recent months. Now, it's taken the elegant carbon-fibre and metal design of the XPS 13 and scaled it up to create the company's most stylish 15in laptop yet, the Dell XPS 15. Throw in the latest quad-core Skylake proces...

Aside from a handful of niggles, and the somewhat disappointing battery life, though, Dell should be patting itself on the back for delivering yet another top-notch Windows 10 laptop. The XPS 15 is powerful, portable and equipped with all the features any...
|
|
|
Much like how the XPS 13 is afforded the chassis of a typical 11.1in laptop thanks to its almost bezel-less 13.3in screen, the XPS 15 packs a 15.6in display into a much smaller chassis than your typical 15in laptop. It’s not quite as svelte as the XPS 13...

The best Windows 10 laptop to date, Superior performance, Improved battery life...

Doesn't come cheap...

The Dell XPS 15 is a stunning laptop. It doesn't have the instant visual impact of the diminutive XPS 13, but there's no doubt it's packed plenty of power into a streamlined 15.6in laptop. It marries performance with stylish looks, and it more than meets...
|
|
|
It's no secret that we love Dell's XPS 13. The system won our Best Computing Product of 2015 award , and twice earned our Editor's Choice – once for the early 2015 model, and again for the updated Skylake-powered edition . The system's beautiful, thin Inf...

Solid build quality, Great keyboard and touchpad, Best notebook display we've tested, Clear, loud speakers, Extremely quick...

Modest connectivity, Battery falls short of expectations, Noisy and hot at load...

The Dell XPS 15 is a faithful, up-sized rendition of the innovative XPS 13. Like its predecessor, the 15-incher cuts back on size and weight without sacrificing performance. In fact, the XPS 15 is a major leap over the previous model, at least in its to...
|
|
|
The XPS range is where you'll find Dell's most desirable laptops . These aren't all-practical workstations, or budget models. XPS is where Dell's fanciest designs team-up with higher-end components. The idea is these are laptops you'll be proud to use. T...

The Dell XPS 15 is a great all-rounder laptop. Come to it expecting superlatives, especially the version tested, and you may come away disappointed. However, it is very versatile indeed. It offers a powerful CPU, a competent discrete graphics card, a scre...
|
|
Theinquirer.net Updated: 2017-01-14 01:38:11
|
But what's most interesting about the upgrades is that the firm added an edge-to-edge 'Infinity edge' display to the XPS 15, fitting a 15.6in screen into the size of a typical 13in notebook, making what Dell claims is "smallest 15in laptop on the planet"...
|
|
|
Dell has updated one of its most popular ultrabooks, the XPS 15, to include Windows 10 and Intel Skylake processors. A much-loved laptop among business users, the older XPS 15 has been praised for its excellent display and easily-upgradeable hardware. De...
|
|
|
•Intel Core i7-6300HQ quad-core processor •16 GB RAM •512 GB PCIe SSD •NVIDIA GeForce GTX 960M with 2GB GDDR5 •15.6-inch InfinityEdge 4K IPS touchscreen •WiFi 802.11ac/Bluetooth 4.1 •84 Whr batteryNow, at over two-thousand clams, this laptop isn't cheap...

We were expecting to be impressed by the big, beautiful Dell XPS 15 and it didn't let us down. Not only is it powerful, it's also made from high-grade materials that just feel great. This is the first high-powered laptop that we think provides a great W...
|
|
|
Mijn eerste XPS 15 9550 met 4k scherm en 512 GB SSD werd in oktober 2015 dood geleverd. Ik heb daarna tot januari 2016 (in totaal 3 maanden) moeten wachten op een werkend systeem. Uiteindelijk was het allemaal het wachten en het bureaucratische gesteggel...

Snelle machine - start in 10 seconden, Batterijduur 5 tot 6 uur (kantoorgebruik), Geweldig scherp 4k scherm, Mooi design, Nauwelijks bloatware, Thunderbolt poort (toekomstvast)...

Geen VGA- of Ethernetpoort -> DA200 adapter kopen, Stevig prijskaartje, Dell Update werkt niet, Slechte kwaliteitscontrole door Dell, Bedroevende support van Dell, Chin cam (plaatsing webcam), SD-kaartlezer werkt alleen na herstart...

Fijne, krachtige high-end laptop met geweldig scherp scherm. Zakelijke applicaties draaien flitsend en voor hedendaagse games draait deze laptop zijn handen niet om. Wees je wel bewust van kwalliteitsissues - deze heeft Dell (nog) niet op orde en hun supp...
|
|
|
Eindelijk geland. Na een hele serie softwareproblemen hebben we besloten om een andere versie van de XPS 15 onder de loep te nemen en zo te kijken of de probleemgebieden aangepakt zijn. De resultaten zijn voortreffelijk...

klein en licht, hoogwaardig FHD-paneel; 98 procent sRGB-dekking, indrukwekkende batterijduur, hoge CPU- en GPU-prestaties; geen grote problemen met throttling, geen ondersteuning voor NVMe M.2, USB Type-C 3.1 Gen. 2 met Thunderbolt 3...

slechts één opslagapparaat, geen NumPad, 'screen flickering' bij lage helderheid, niet-verwijderbare batterij, weinig poorten...
|
|
|
Besteld op 9-12-2015; nu binnen op 13-1-2016. De levertijden zoals we die van DELL gewend zijn. Meteen uitgepakt, Windows verder opgezet en dan spelen.VerpakkingVerpakking is gewoon keurig. Er is weinig plastic anders dan nodig is. Niets op aan te mer...

Extreem snel, Scherm is in alle opzichten fantastisch, Robuust gebouwd, Voelt goed aan bij de polsen, Spamware is er vrijwel niet...

Prijs, Touchpad (muis) had beter gekund, Subtiele scherm flicker bij 0% brightness, Accuduur is erg overrated...

Goede, snelle 15" laptop met een mooi scherm. De laptop is stevig gebouwd, voelt goed aan en is behoorlijk snel. Dit is de 1 TB SSD variant hier met het 4K touch-scherm...
|
|
|
High-end zonder high-end performance. We testen de nieuwe XPS 15 van Dell en nemen de prestaties van de 45-Watt Core i5 onder de loep. Kan de processor ten volle benut worden in de dunne behuizing? Throttling is helaas niet het antwoord - toch niet op net...

hoogwaardige, stevige behuizing, compacte afmetingen voor de schermgrootte, eenvoudig onderhoud via de achtercover, erg accurate kleurweergave na kalibratie, hoge aanhoudende helderheid zonder sensor, contrast en kijkhoeken, degelijke aansturing van venti...

zichtbare flickering van het scherm in het laagste helderheidsniveau, middelmatig accurate kleuren in geleverde staat, CPUprestaties kunnen niet ten volle benut worden, CPUthrottling in batterijmodus, extreme throttling als zowel CPU als GPU belast worden...
|
|
|
Prijs bij publicatie: € 2.300,-Verkrijgbaar vanaf: € 2.285,88Geteste uitvoering: Dell XPS 15 9550-3628'Infinity Edge' was de naam die Dell aan het opvallende nieuwe scherm van de XPS 13 hing toen die laptop begin 2015 werd voorgesteld. Dell ma...

Stevige behuizing, Hardware is upgradebaar, Scherm met grote kleurruimte...

Touchscreen met spiegelende afwerking, Kleurweergave uit de doos niet perfect...

Dells XPS 15 is, net als de XPS 13, een laptop waar we blij van kunnen worden. Dat komt bijvoorbeeld doordat de boel goed in elkaar zit. De behuizing is aan de onder- en bovenkant van stevig aluminium gemaakt, terwijl de binnenkant van koolstofvezel is...
|
|
|
Fort du succès de la famille XPS, Dell continue de mettre à jour sa gamme. Après l'ultraportable de choc qu'est le XPS 13, c'est son grand frère, le XPS 15 et son écran 4K qui viennent maintenant se confronter à notre batteries de tests. Annoncé a partir...

Les finitions XPS, toujours aussi réussies, Grosse puissance de feu...

mais un prix trop élevé, L'écran a du plomb dans l'aile...

Le Dell XPS 15 conserve-t-il sa très bonne note 4 étoiles ? Difficile de nous décider. D'une part, la connectique est remise au goût du jour et la puissance de la configuration est revue à la hausse surtout en termes graphiques. Le boîtier, lui, conserve...
|
|
|
Le Dell XPS 15 est un XPS 13 allongé : voilà qui décrirait le plus simplement possible ce portable. On pourrait parfaitement s'arrêter là tant les deux modèles sont similaires. Dell a en effet exporté le "nouveau" design des XPS 13 dans un format...

Écran splendide, Finition impeccable, Design premium, Configuration puissante et polyvalente...

Revêtement salissant autour du clavier, Manque de basses sur les haut-parleurs...

Cette nouvelle version du Dell XPS 15 est une vraie réussite, et c'est sans doute l'un des meilleurs PC portables au format 15 pouces que vous pourrez trouver sur le marché. Son design est très travaillé son écran (presque) sans bords est impressionnant...
|
|
|
Rustines, tours de passe-passe, et mises à jours du BIOS : le Delle XPS 15 n'a pas connu le meilleur des départs. La version i7/UHD fera-t-il oublier les défauts du modèle i5/FHD ? Un de nos lecteurs nous disait qu'il s'agissait “d'une machine totalement...

Châssis robuste et de haute qualité Compact pour un écran de 15,6 pouces, Maintenance très facile via la trappe arrière, Excellente fidélité dans le rendu des couleurs après étalonnage, Haute luminosité en toute situation, même sans sonde, Contrastes e...

De gros défauts de jeunesse au lancement, Un rendu colorimétrique médiocre en sortie d'usine, Une autonomie endeçà de nos attentes pour une batterie de 84 Wh, Qualité de la webcam, Se salit rapidement...
|
|
|
Knapp ein Jahr nach dem Start im XPS 13 setzt Dell auch in der Klasse darüber auf das Infinity Display. Dies nimmt man zum Anlass, um das XPS 15 einer gründlichen Überarbeitung zu unterziehen, am Konzept ändert man aber nichts. Auch das Modell 9550 wird a...

hohe Systemleistung, insgesamt gutes Display, aktuelle Schnittstellen, bei geringer Last unaufdringliche Kühlung, überzeugende Verarbeitung, Tastatur und Touchpad gefallen...

CPU und GPU (GTX 960M) werden gedrosselt, teilweise zu hohe Temperaturen, Dell XPS 15 (9550) mit Infinity Display im Test, Technische Daten...

Viel Leistung, aber nicht für alles Dell selbst spricht in Bezug auf das XPS 15 vom schnellsten Vertreter der XPS-Reihe und weckt damit gewisse Erwartungen. Auf dem Papier werden die durchaus auch erfüllt. Schon das Grundmodell wird mit einem Vierkerne...
|
|
|
Bugfixes, Workarounds und BIOS-Updates: Dells XPS 15 legt keinen glanzvollen Start hin. Wie packt die große i7/UHD-Version die beim i5/FHD-Modell erlebten Schwachpunkte an? Ein Leser spricht von einem „vollkommen anderen Notebook“. Wir auch? Sind wir am E...

Hochwertiges, festes Gehäuse, Kompakte Abmessungen in Relation zur Displaygröße, Einfache Wartung via Bodenplatte, Hervorragende Farbtreue nach Kalibrierung, Hohe, konstante Helligkeit ohne Sensor, Kontrast und Blickwinkel, Ruhige Lüfter-Steuerung, Guter...

Hektische Bugfixes nach Marktstart, Mäßige Farbgenauigkeit im Werkszustand, Akkulaufzeit 84Wh bleibt unter den Erwartungen, Hohe Energieaufnahme, Webcam Qualität, Schmutzempfindliche Oberflächen...

Kommende Updates: Kleine Updates, wie Bilder des Innenlebens und Infos zum Farbraumverhalten mit Dells PremierColor-Tool, werden wir in den kommenden Tagen nachreichen. Wichtige Leser-Fragen werden wir ebenfalls beantwortenDell XPS 15-9550 i7 Sebastia...
|
|
|
High-End ohne Höchstleistung. Wir starten den Test des XPS 15 und schauen gleich mal auf die Performance des 45-Watt-Core i5. Wie kann der Quadcore in diesem flachen Chassis mit seinen Kräften haushalten? Throttling ist zum Glück nicht die Antwort – zumin...

Hochwertiges, festes Gehäuse, Kompakte Abmessungen in Relation zur Displaygröße, Einfache Wartung via Bodenplatte, Hervorragende Farbtreue nach Kalibrierung, Hohe, konstante Helligkeit ohne Sensor, Kontrast und Blickwinkel, Ruhige Lüfter-Steuerung, Guter...

Displayflackern bei geringer Helligkeit sichtbar, Mäßige Farbgenauigkeit im Werkszustand, CPU kann nicht voll ausgenutzt werden, CPU Throttling im Akkubetrieb, Massives Throttling bei Parallel-Last CPU/GPU, Fehlerhafte CPU-Steuerung nach Akkubetrieb, Gel...

Dell XPS 15, zur Verfügung gestellt von:Wer vom XPS 15 Höchstleistung zu jeder Zeit und auf Knopfdruck erwartet, der könnte enttäuscht dreinblicken. Das XPS 15 nagelt nicht nur den Takt ohne Netzstrom auf 1,6 GHz fest, sondern es macht dies auch mit e...
|
|
|
Dells XPS 15 ist ein sehr gutes Notebook, der Akku hält aber kaum ein paar Stunden durch und ohne Netzteil drosselt das Gerät die Leistung. Das tolle Infinity-Display und der USB-C-Anschluss gefallen uns dafür, allerdings bietet Dell das XPS in unsinnigen...

Nach dem Test von Dells XPS 13 im März 2015 waren wir sehr auf das neue XPS 15 gespannt - und wurden enttäuscht. Während das kleinere Modell schlicht exzellent ist, weist zumindest unser Testmuster des XPS 15 zwei klare Schwachpunkte auf: die geringe Akku...
|
|
|
Was zeichnet für euch das perfekte Notebook aus? Dabei kann der Verwendungszweck von Home-Office über Multimediakonsum bis hin zu Gaming reichen. So können manche Features für den einen wichtiger sein, dem anderen aber völlig irrelevant erscheinen.Auch ic...

Alles in allem bietet das Dell XPS 15 9550 ein fast unschlagbares Gesamtpaket, dem es weder an Verarbeitung, Konnektivität oder Bedienungsqualität mangelt, während das „InfinityEdge“-Gimmick auf jeden Fall seine Daseinsberechtigung hat. Die Intel Core i7...
|
|
|
Mit der 2016 Edition der XPS Serie zeigt Dell, dass man auch sehr hochwertige Notebooks von diesem Hersteller erwarten kann. Ich kenne die Produkte von Dell schon lange und mit dem XPS 15 9550 hat sich der Hersteller selbst übertroffen. Schönes Aluminiumg...

Beim XPS 15 9550 von Dell gefällt mir alles, bis auf das Gewicht, aber dazu später. Das Display, auch in der Full-HD-Variante, wirkt durch den schmalen Rahmen größer als es eigentlich ist. Stellt man ein typisches 14-Zoll-Notebook daneben, wirken beide Ge...
|
|
|
Mit dem XPS 15 9550-3813 von Dell bekommt Ihr nicht nur ein schickes und schlankes Ultrabook, sondern auch ein kraftvolles Notebook. Das XPS 15 besitzt ein InfinityEdge-Display mit 15,6 Zoll, das Dell mit einem sehr dünnen Displayrahmen ausgestattet hat...

helles InfinityEdge-Display mit sehr dünnem Rahmen, QuadCore-CPU plus dedizierte Nvidia-Grafik, sehr schnelles M.2-SSD-Modul...

Aluminium-Gehäuse wird unter Last spürbar wärmer, nicht erweiterbar...

Mit dem XPS 15 9550-3813 hat Dell ein sehr leistungsstarkes Ultrabook geschaffen und es dennoch geschafft, das Ganze in einem sehr edlen Karbon-/ Aluminiumgehäuse unterzubringen. Bei diesem Ultrabook kommt ein InfinityEdge-Display mit sehr dünnem Displayr...
|
|
techzilla.it Updated: 2017-01-14 01:38:11
|
Abbiamo messo le mani sul nuovissimo Dell XPS 15 di ultima generazione con il famosissimo e osannato Infinity Display che caratterizza da un paio di generazioni tutta la gamma dei computer ultraportatili premium della serie XPS.Il notebook si presenta dop...

Come considerare quindi questo Dell XPS 15? A nostro avviso si tratta di u n ottimo laptop per tutti quelli che necessitano elevate prestazioni in mobilità estrema e che attualmente si trova praticamente senza concorrenza con l'unica minaccia posta davve...
|
|
|
Finalmente a posto. Dopo una serie di problematiche software, abbiamo deciso di dare un'occhiata a un'altra SKU dell'XPS 15 per vedere se questi problemi sono stati risolti. I risultati sono impressionanti...

piccolo e leggero, pannello FHD ad elevata qualità, 98% di copertura dello spazio colore sRGB, ottima autonomia della batteria, elevate prestazioni CPU e GPU; nessuna grande problematica di throttling, Supporto M.2 NVMe, USB Type-C 3.1 Gen. 2 con Thunder...

solo un vano per storage, manca il tastierino numerico, un certo sfarfallio dello schermo con luminosità bassa, batteria non removibile, poche porte...
|
|
|
Dell XPS 15 9550 rende appassionante la categoria dei 15 pollici, forse per la prima volta in assoluto. Un anno fa non li avrei proprio considerati: lontani da tutta quel che è l'informatica moderna, poco aggiornati e poco attraenti anche nelle sole speci...

Per tirare le somme devo tornare alle considerazioni iniziali. XPS 13 resta un consiglio più popolare, ma Dell XPS 15 9550 svecchia i 15 pollici e obbliga tutti gli altri ad aggiornarsi. È la prima macchina da lavoro intenso che si fa usare come un ul...
|
|
|
L'XPS 15 offre lo stesso design accattivante con un misto di alluminio e fibra di carbonio che ha debuttato con l'XPS 13, ma in più dispone di un grande schermo da 15,6 pollici e la grafica dedicata Nvidia GeForce GTX 960M opzionale.Per capire pro e contr...

Design elegante e sottile, base in alluminio e fibra di carbonio, touchpad ampio, con la versione a 1080p si hanno oltre 10 ore di autonomia, schermo touch UHD opzionale, GPU Nvidia opzionale...

La versione con schermo UHD ha un'autonomia significativamente più bassa, i colori dello schermo UHD sono un po' spenti, la posizione della webcam è discutibile...

Il nuovo XPS 15 di Dell combina stile e velocità di elaborazione in un design elegante e resistente che lo rende un prodotto da 15 pollici piacevole da usare...
|
|
|
Bug fixes, soluzioni nuove e updates BIOS: Il Dell XPS 15 non ha una buona partenza. Come si comporta la versione più grande i7/UHD nella risoluzione delle pecche rilevate sul modello i5/FHD? Un lettore parla di un "portatile completamente diverso". Condi...

chassis robusto e high-quality, dimensioni compatte considerando le dimensioni dello schermo, manutenzione semplice tramite la cover inferiore, eccellente precisione del colore dopo la calibrazione, luminosità elevata e costante senza sensore, contrasto...

assestamento dei bug fixes dopo l'avvio, mediocre precisione del colore ex-works, autonomia della batteria da 84-Wh sotto le attese, elevati consumi, qualità della webcam, superfici che attraggono lo sporco...
|
|
|
High-end senza prestazioni high-end. Abbiamo recensito il nuovo XPS 15 Dell e dato uno sguardo alla prestazioni del Core i5 da 45-Watt. Riuscirà quest'ultimo a sfruttare tutto il suo potenziale in uno chassis sottile? Il throttling, per fortuna non è la r...

high-quality, chassis robusto, dimensioni compatte considerate le dimensioni dello schermo, manutenzione semplice grazie alla cover inferiore, eccellente precisione del colore dopo la calibrazione, luminosità elevata e costante senza sensore, contrasto e...

flickering del display con luminosità minima, mediocre precisione del colore senza calibrazione, prestazioni CPU non utilizzate completamente, CPU throttling con la batteria, molto throttling con stress di CPU e GPU, con la batteria controllo ventola non...
|
|
|
Oltre allo schermo, uno degli aspetti più importanti del nuovo XPS 15 è che offre una configurazione con processore Core i7 e grafica Nvidia GeForce GT 750M, racchiusa in uno chassis bello da vedere costruito in lega di alluminio e fibra di carbonio, che...

Nitidissimo display 4K, design attraente, prestazioni elevate, audio di buona qualità...

Scalda durante l'uso...

Grazie al display 4k il Dell XPS 15 offre uno degli schermi più nitidi in circolazione abbinato alle alte prestazioni...
|
|
|
Il mio Toshiba ha ormai 6 anni e sta arrivando il momento di rimpiazzarlo con un notebook veloce, leggero e tecnologicamente all'avanguardia. Eccomi, dunque, a una prima fase di analisi con Dell, produttore statunitense tra i più quotati del settore, gra...

Display entusiasmante, Rapidissimo nel multitasking, Elegantissimo e raffinato...

Gestione dei colori da rivedere, Manca un vero top di gamma lato hardware...

Attraverso le 4 configurazioni disponibili presso lo shop Dell, XPS 15 offre un buon grado di scelta con soluzioni bilanciate in grado di soddisfare qualsiasi esigenza. Il top di gamma è l'unico a presentare uno schermo 4K e touchscreen, portando in mobil...
|
|
|
Se alza, al fin. Tras una serie de problemas de software, decidimos volver a comprobar un SKU diferente del XPS 15 para ver si esas áreas problemáticas habían sido parcheadas. Los resultados son sobresalientes...

pequeño y ligero, panel FHD de gran calidad; 98% cobertura sRGB, aguante impresionante, altos rendimientos CPU y GPU; sin problemas de ralentización importantes, NVMe M.2, USB Type-C 3.1 Gen. 2 con Thunderbolt 3...

sólo una bahía de almacenamiento, sin pad numérico, parpadeo de pantalla a bajo brillo, batería no extraíble, pocos puertos...
|
|
|
Corrección de errores, parches y actualizaciones de BIOS: El Dell XPS 15 no tiene un buen inicio. ¿Cómo maneja la versión i7/UHD los errores que experimentamos con el modelo i5/FHD? Un lector habla de un “portátil completamente diferente.” ¿Compartimos su...

chasis resistente de gran calidad, dimensiones compactas para el tamaño de pantalla, mantenimiento sencillo a través de la cubierta inferior, excelente precisión de color tras el calibrado, elevado brillo constante sin sensor, contraste y ángulos de visi...

frenéticas correcciones de errores tras el lanzamiento, precisión de color mediocre de fábrica, duración de batería 84-Wh inferior a la esperada, elevado consumo de energía, calidad de la webcam, superficies atraen suciedad...
|
|
|
Gama alta sin rendimiento de gama alta. Analizamos el nuevo XPS 15 de Dell y echamos un vistazo al rendimiento del Core i5 de 45W. ¿Puede este último usar todo su potencial en el chasis plano? La ralentización no es, por suerte, la respuesta – al menos no...

chasis resistente de gran calidad, dimensiones compactas para el tamaño de pantalla, mantenimiento sencillo a través de la cubierta inferior, precisión de color excelente tras calibrado, brillo elevado y constante sin sensor, contraste y ángulos de visió...

parpadeo visible del display al brillo mínimo, precisión de color mediocre de fábrica, rendimiento CPU no puede usarse al máximo, ralentización CPU en batería, ralentización masiva cuando estresas CPU y GPU, control defectuoso del ventilador tras funcion...

Dell XPS 15. Modelo de pruebas cortesía de edustore.Puede que quedes decepcionado si esperabas un rendimiento de primera del XPS 15 en todo momento y situación. El XPS 15 no sólo reduce la frecuencia CPU a 1.6 GHz en batería, sino que también resulta...
|
|
|
¡Hasta más pixels! Como sucesor del Dell XPS 15 (Finales del 2013) con su display QHD+, los americanos ahora presentan un XPS 15 renovado en una nueva configuración con display 4K UHD y un procesador más potente. La imagen casi perfecta del display y el r...

Brillo elevado, Buena representación del color de fábrica, El display se calibra bien, Alta resolución, Carcasa de gran calidad...

Posibles problemas de escalado, Se calienta bajo carga, Display reflectante, Mayor consumo de energía respecto al predecesor...
|
|
|
Dell XPS 15 er en bærbar, der udmærker sig ved at være godt bygget, have et lækkert design og ikke mindst en indmad, der betyder, at den kan bruges til mange opgaver. Uanset om det gælder kontorarbejde, internet eller endda spil, er den kraftig nok. Komb...

Et godt bud på en luksusbærbar, som klarer langt de fleste behov i hverdagen...
|
|
|
Design og materialer Dell XPS 15 er først og fremmest en bærbar computer. Her er der ikke noget med roterende hængsler eller skærme, som kan tages af og bruges som tablet, som du ser det på enten Yoga fra Lenovo eller Surface Pro 4 fra Mi...

Imponerende specifikationer og mulighed for at specificere dem efter behov og pengepung, Flot skærm (4K) og "Infinity Edge"teknologien er undervurderet, Føles som en computer der retfærdiggør den høje pris...

Tasterne er for små og afstanden imellem dem for stor. De føles malplaceret på så stor en computer at have så lille et tastatur, Det indbyggede webcam er af en ikke særlig imponerende kvalitet.

XPS 15 er en computer i topklasse som en Macbook Pro 15.Det er en stor computer, men på grund af skærmen, som går næsten ud til computerens kant, føles kabinettet markant mindre og mere håndterbar end andre computere med samme skærmstørrelse.Tastaturet er...
|
|
|
Более года назад мы рассматривали 15-дюймовый ноутбук Dell XPS 15 9530 на процессоре Haswell, который вполне можно было отнести к категории премиум-класса. С тех пор аппаратная конфигурация используемая в ноутбуках претерпела существенные изменения: сме...

Итак, ноутбук Dell XPS 15 9550-1370 можно отнести к категории универсальных высокопроизводительных решений. По уровню производительности этот ноутбук вполне может конкурировать с настольными системами на базе процессоров Intel Core i7, и его можно с успех...
|
|
|
Это может прозвучать странно когда речь идёт о ноутбуках но мобильные компьютеры тоже делятся на модные и не очень. Сегодня пик популярности переживают тощие модели с диагональю дисплея от 13 до 14 дюймов а более крупные мобильные компьютеры перешли в...

Было бы странно, если бы XPS 15 стал «отличником» во всех дисциплинах — даже в самом дорогостоящем классе ноутбуки не обходятся без недостатков. Зато его нельзя назвать и «провинциалом» даже в сравнении с пресловутым MacBook Pro.Главный «вау-фактор» нашег...
|
|
hitech.vesti.ru Updated: 2017-01-14 01:38:11
|
Все производители электроники стремятся к тому чтобы сделать свои устройства компактнее при этом не пожертвовав их возможностями и удобством. Стремятся–то все но не у всех получается. Американская Dell в минувшем году первой из производителей компьютер...

Скажем так: испытать от Dell XPS 15 такое же восхищение как от его 13-дюймового предшественника мне не удалось несмотря на все очевидные достоинства более крупной новинки. Но дело лишь в том что я уже много лет предпочитаю именно ноутбуки с 13-дюймов...
|
|
|
На тот момент новинка произвела фурор на рынке уместив экран с диагональю 13,3 дюйма в корпусе который больше соответствует габаритам 11,6-дюймового ноутбука. Теперь спустя год в ассортименте компании появился обновлённый 15,6-дюймовый XPS 15 — он име...

первый и единственный в своём роде, 15,6-дюймовый ноутбук в корпусе 14-дюймового лэптопа, привлекательный внешний вид, качественные материалы и сборка, «безрамочный» сенсорный IPS-IGZO-дисплей с разрешением стандарта 4К, расширенный цветовой охват дисплея...

высокая цена и крайне ограниченный выбор конфигураций на территории РФ, программные проблемы встроенного ПО и другие особенности, связанные с версиями BIOS, плохое качество и странное расположение встроенной веб-камеры, качество звуковой системы не соотве...

Расширение ассортимента ноутбуков с InfinityEdge-дисплеями помогает компании Dell привлечь на свою сторону всё большее количество покупателей ведь ничего подобного у других производителей попросту нет. Серия высокопроизводительных ноутбуков XPS постепенн...
|
|
|
Дисплей Infinity встречается нам не в первый раз. Dell больше года продает с ним ноутбуки поэтому здесь нельзя избежать сравнения с моделью XPS 13, протестированной ранее . На Computex американский производитель заявил о намерении представить первый XPS...

Высокая системная производительность, Хороший дисплей в целом, Современные интерфейсы, Система охлаждения не мешает под низкой нагрузкой, Убедительное качество изготовления, Хорошая клавиатура и тачпад...

CPU и GPU (GTX 960M) включают троттлинг под нагрузкой, Высокие температуры компонентов и поверхностей корпуса под нагрузкой...

Dell указывает что XPS 15 является самым быстрым представителем линейки XPS, поэтому наши ожидания были весьма высоки. Теоретически ноутбук действительно весьма производителен. Даже базовая модель оснащается 4-ядерным процессором (Core i5-6300HQ), видеок...
|
|
|
В последнем квартале 2015 года на российском рынке появилось несколько новинок от Dell, в том числе и в семействе XPS. Среди них – 13-ти и 15-дюймовые устройства с достаточно компактным корпусом и современной начинкой. В данном обзоре речь пойдет о старше...

Комплектация рассмотренная в обзоре стоит до полутора тысяч американских долларов. Что же прилагает производитель к такому далеко не бюджетному ценнику? Действительно уже одна начинка стоит того чтобы обратить внимание на Dell XPS 15 (9550). Совреме...
|
|
|
27 октября Apple представила три новых ноутбука: два 13-дюймовых MacBook Pro и одну с 15-дюймовую «Прошку». Все они непривычно тонкие для серии Pro, а 13-шки даже тоньше чем MacBook Air. Таким образом Apple показывает что даже мощное устройство для рабо...

Apple удалось удивить своих фанатов не только сенсорной панелькой и отсутствием кард-ридера, но и скрещениваем производительного «железа» и очень тонких корпусов. Будем надеяться, что со временем мы узнаем, насколько хорошо начинка «прошек» охлаждается и...
|
|
|
Если для вас работать 13-дюймовым ноутбуком равноценно подглядыванию через замочную скважину, то есть хорошие новости. Мы нашли пять тонких и лёгких ноутбуков с нормальным большим 15-дюймовым экраном. Самый лёгкий ноутбук с 15,6-дюймовым экраном предлага...
|
|
notebookblog.ru Updated: 2018-04-07 03:54:50
|
Dell XPS 15 9550 - производительные и стильные ультрабуки, ключевой особенностью которых является сенсорный безрамочный дисплей с диагональю 15,6 дюймов и разрешением Ultra HD 4K (3840 x 2160 пикселей, IPS, IGZO, глянцевый). Также в продаже имеются модели...
|
|
notik.ru Updated: 2018-04-21 11:21:23
|
Dell XPS 15 9550 - производительные и стильные ультрабуки, ключевой особенностью которых является сенсорный безрамочный дисплей с диагональю 15,6 дюймов и разрешением Ultra HD 4K (3840 x 2160 пикселей, IPS, IGZO, глянцевый). Также в продаже имеются модели...
|
|
|
Dell's XPS line is one of the most venerable in computing. It dates to 1993, and even now continues pushing high-end computing performance in a (reasonably) portable platform.While the XPS 15 Touch has the now-standard ten-point touchscreen, it's first an...

Fantastic performance. Best of breed touchscreen, with nexttono bezel. Great touchpad. Ready to take us into our USBC future...

Prone to crashes; At press time, the unit is frozen in the middle of restoring to factory settings and is unable to complete the operation. Fairly awful keyboard. Expensive...
|
|
|
Here is why the Dell XPS 15 (9550) is one of the most powerful — yet portable — 15-inch laptops you can find.Back in 2014, I reviewed the Dell XPS 15 9530. That laptop became my travel workhorse for the next year and a half. It was a powerhouse with a QHD...

Two years later I still think the Dell XPS 15 is the best 15.6-inch laptop you can buy – assuming you don't also want a tablet or pen. I mention that caveat because it is important. Many, including myself, think the Surface two-in-one design is fantastic...
|
|
|
Since Ryan's review of the XPS 13 , which is now his daily driver, Dell has added the XPS 15, which is the smallest 15-inch notebook design you will find anywhere. The XPS 13 is already...

I love the keyboards on ThinkPad notebooks, and the trackpads on MacBooks. But the XPS 15 is my new favorite laptop, hands down. This is not to downplay the XPS 13, itself a fine ultra-portable machine with tremendous upside. The price on the 13-inch mach...
|
|
|
The market for premium 15-inch laptops designed to be “desktop replacements must be alive and well because the Dell XPS 15 2016 model fills exactly that roll. Many of our readers fall into one of two categories. They either want thin-and-light laptops lik...

Solid performance, Excellent build quality, Beautiful display...

Average battery life, Expensive as configured...

After everything is said and done, the Dell XPS 15 2016 model is one of the best notebooks you'll find in the 15-inch premium laptop category. The XPS 15 easily rivals the 15-inch Apple MacBook Pro and delivers various cutting-edge features on par with th...
|
|
|
It doesn't take a genius to realize that when you hit pay dirt, you might do so again if you keep digging in the same area. That's the tack Dell takes with its redesigned XPS 15 laptop: It's easily summed up as a bigger, more powerful version of the super...

Reasonably compact and light, Class-leading CPU and graphics performance, Easy to open...

Backlight bleeding, Some models should have optional larger battery available, Keyboard should be a little larger...

The XPS 15's keyboard could be bigger. The backlight-bleeding issue could use some work. But the overwhelming amount of people interested in this size of laptop buy these machines for performance, and that's where the XPS 15 shines. Sure, it's not...
|
|
|
The latest Dell XPS 15 Touch ($2,129.99 as tested) answers one of the questions I get asked quite often: Which laptop is the best for visual arts like photography and video? With its brilliant 4K screen and the power to make quick work of multimedia-creat...

Premium construction, Stunning 4K Ultra High-Definition (UHD) screen, USB-C port with Thunderbolt 3, Large-capacity solid-state drive, Excellent performance, thanks to Intel Core i7-6700HQ processor and Nvidia GeForce GTX 960M graphics card...

Pricey, Sealed chassis, Less than 6 hours of battery life...

The Dell XPS 15 Touch (9550) might cost a pretty penny, but it's one of the best high-end desktop-replacement laptops for photo and video work, whether you're a hobbyist or a professional...
|
|
|
The Dell XPS 13 has turned out to be such a fantastic travel laptop that I'd find myself wishing for a larger version, and the Dell XPS 15 does not disappoint. With its machined aluminum body, carbon fiber composite interior, and Gorilla Glass Infinity Ed...

Thunderbolt Type-C port, Brilliant 4K screen, The thinnest and lightest 15″ laptop you can buy, Extremely speedy Intel i7 processor, Portable and a joy to use...

The carbon fiber composite keyboard area is a finger and hand grease magnet; the front-facing video camera doesn't provide the most flattering angles; Battery life is not spectacular...
|
|
|
Thin, premium and powerful. Creating a device – any device – that has those three attributes is tough. Most smartphone makers can't pull it off. The feat is even harder for PC makers. Windows notebooks require more ports and bigger screens. The best noteb...

I don't say this lightly, the Dell XPS 15 2015 is the best professional Windows notebook made yet. Its screen is gorgeous and its design is outstanding. The trackpad is incredibly accurate. The 4K Ultra HD Infinity Display is magnificent. That all of this...
|
|
maximumpc.com Updated: 2017-01-14 01:38:11
|
It might not look like a gaming notebook, but that's okay by us. Its aesthetics basically run along the lines of a slightly larger version of the XPS 13 Ultrabook we reviewed last year, meaning it's elegant and made of high-quality materials—specifically...

Hot () Beautiful screen, gamingcapable laptop, allaround good design.

Overheating () Bad trackpad, mushy keyboard, awkward camera placement, poor battery life...
|
|
|
It was roughly a year ago that we had a chance to review Dell's XPS 13 , which was the first laptop from Dell to feature the Infinity Edge display. In addition to making the laptop look as much like a bezel-less display as possible, it also let Dell squee...

After everything we've seen so far, what is there to say about the XPS 15? As a pure exercise in style, mimicking the look and feel of the XPS 13 was definitely the right way to go. The same Infinity Edge display allows Dell to squeeze a 15-inch notebook...
|
|
|
Finally on its feet. After a series of software issues, we decided to check up once again on a different SKU of the XPS 15 to see if those problematic areas have been patched up. The results are outstanding...

small and lightweight, high quality FHD panel; 98 percent sRGB coverage, impressive runtimes, high CPU and GPU performance; no major throttling issues, NVMe M.2 support, USB Type-C 3.1 Gen. 2 with Thunderbolt 3...

only a single storage bay, no NumPad, screen flickering at low brightness settings, non-removable battery, few ports...

Though it launched with some headache-inducing issues, the XPS 15 2016 refresh is an improvement over the outgoing design in almost every way, especially in terms of graphics, size, and weight. Battery life is incredible with our 84 Wh test unit and the s...
|
|
|
When I got my 2015 13″ MacBook Pro retina, Kev inherited my “old” 2012 15″ MacBook Pro retina. So when I read the Dell XPS 15's reviewer guide and saw that Dell was calling it the “smallest 15-inch laptop on the planet” heck yeah I was skeptical! But I h...
|
|
|
The recently introduced series of Dell XPS 15 9550 Touch and Non-Touch laptops has been getting a lot of attention. These devices are loaded with high-tech goodness -- in fact, there's no doubt in my mind that Dell served them up targeting would-be MacBoo...
|
|
|
What if you took the XPS 13 and made it bigger?Dell's XPS 13 is the most exciting laptop in a long time. It's the best 13-inch Windows laptop out there, but a lot of people want a bigger screen. While 15-inch laptops are some of the most popular on the ma...

Beautiful 4K display, Large trackpad, Fast performance...

Bluescreen software issues, Slow HDDs in base units, Awkward webcam...
|
|
|
But they're not. Depending on which part of the world you're in, the typical screen size is 14 or 15 inches. Increasing the size of the screen lifts a lot of the constraints found in smaller devices. The Ultrabook class systems all use processors with a 1...

looks and light weight we've come to expect, Ridiculously fast processor, Thunderbolt 3...

No SSD option in the cheapest configurations, No Windows Hello biometrics, Weirdly inconsistent performance from the Nvidia graphics, at least in our benchmarks...
|
|
|
After the success of its super-slim XPS 13, Dell decided to apply the same treatment to its line of premium 15-inch notebooks, and it's a formula that works marvelously. On the XPS 15 (starting at $999), Dell offers the brilliant aluminum and carbon fiber...

Beautiful display, Clear audio, Solid battery life, Strong performance...

Webcam looks up your nose...

Dell's XPS 15 combines style and speed using a slick design, resulting in a premium 15-inch system that's a joy to use...
|
|
|
Bug fixes, workarounds und BIOS updates: Dell's XPS 15 does not have a good start. How is the bigger i7/UHD version handling the drawbacks that we experienced with the i5/FHD model? One reader speaks about a “completely different notebook”. Do we share th...

high-quality, sturdy chassis, compact dimensions considering the screen size, simple maintenance via bottom cover, excellent color accuracy after calibration, high. constant brightness without sensor, contrast and viewing angles, steady fan control, good...

hectic bug fixes after the launch, mediocre color accuracy ex-works, battery runtime 84-Wh below expectations, high power consumption, quality of the webcam, surfaces attract dirt...

Dell XPS 15 9550 UHD/i7/512GB, courtesy of Dell GermanyOne bug after another? After the entry-level XPS 15 (FHD/i5/hybrid) could not meet the high expectations, we were careful with the more expensive and better-equipped XPS 15 with a UHD panel, NVMe-SSD...
|
|
glj.io
Updated: 2017-01-14 01:38:11
|
This version comes with an I5-6300HQ Skylake CPU (4C/4T), GTX 960M 2GB GDDR5, 1080p IPS display, 1TB 5400RPM HDD + 32GB mSSD cache M.2 drive (via Intel Raid). The M.2 connection in this version is connected via a SATA controller and not a PCIe/NVMe, but p...

No competition as a lightweight and thin gaming laptop with such quality for its price (around $1000$1100 new), Good gaming and 3D performance for the price with Skylake I56300HQ and GTX 960M 2GB, Very good build quality, very rigid body, very rigid outer...

Fans are noticeable audible on moderate load and even more on gaming load, GPU clocks won't get as high as in other laptops like the VN7592G (but not that crucial for gaming), Speakers are just a bit above the average, if at all (but not too bad), Keyboar...

I'll try to keep it short this time. The Dell XPS 15 9550 I5/960M version is a very good machine in my opinion, more than the usual $1000 gaming laptops – way more thin & lightweight, much better build quality, display has much higher contrast than the ot...
|
|
|
High-end without high-end performance. We review the new XPS 15 from Dell and have a look at the performance of the 45-Watt Core i5. Can the latter use its full potential in the flat chassis? Throttling is fortunately not the answer – at least not on main...

high-quality, sturdy chassis, compact dimensions considering the screen size, simple maintenance via bottom cover, excellent color accuracy after calibration, high, constant brightness without sensor, contrast and viewing angles, steady fan control, good...

visible display flickering at the lowest brightness level, mediocre color accuracy ex-works, CPU performance cannot be utilized completely, CPU throttling on battery power, massive throttling when you stress CPU and GPU, faulty fan control after battery...

You might be disappointed if you expected high-end performance from the XPS 15 at any time and in every situation. The XPS 15 not only reduces the CPU clock to 1.6 GHz on battery power, but it also acts sluggish, which will certainly not please power user...
|
|
|
When Dell launched its updated XPS 13 notebook with an Infinity Edge display that squeezes a 13 inch IPS panel into essentially a 12-inch frame, it was met with universal praise for its unique mechanical design advantages and premium build quality. In fac...

Gorgeous 15" 4K IPS Infinity Edge Display, Carbon Fiber And Machined Aluminum, Great Performance, Powerful, Light, Stylish...

Relatively Pricey...

The performance and capabilities of Dell's new XPS 15 can be summed up fairly easily with one word: "balanced." This is a notebook that has no real weakness and a lot of strengths. In standard compute tasks, the Intel quad-core Core i7-6700HQ processor in...
|
|
computershopper.com Updated: 2017-01-14 01:38:11
|
We certainly liked it, giving it our Editors' Choice nod for, among other things, long battery life, a sturdy and attractive silver metal shell, and its compact size. The latter was thanks, in large part, to a super-thin bezel around the screen, a feature...

Attractive, sturdy design, Gorgeous, bright 4K-resolution screen, Upgradable RAM and M.2 SSD...

4K screen hits battery life hard, Very expensive in review configuration, Ethernet and VGA connectivity require an extra dongle, Webcam placement isn't ideal for video chats...

Dell's redesigned XPS 15 delivers much of what we liked about its smaller 13-inch sibling, plus one of the nicest 4K screens we've seen. But all those bright pixels make it tough to achieve all-day battery life. And while it starts at $999, it's way pric...
|
|
|
The new XPS 15 differs from its little brother in so many ways, not only in size. The 13-inch version, which we reviewed a couple of months ago, is more of a business-oriented machine – it's ultra-portable, light, has great battery, at least, the FHD vers...

Exemplary build quality and design, Incredibly thin (11-17 mm), light (2.0 kg for the touch version) and mobile chassis, Great input devices (comfortable keyboard, accurate and responisve touchpad), Impeccable screen quality with 100% sRGB and Adobe RGB c...

Reduced performance and even throttling when running CPU and GPU-intensive tasks, The fan in the cooling system is louder than we would like, The soft-touch matte plastic used for the interior attracts fingerprints and smudges, A bit too pricey even if go...

Dell has yet again presented an impeccable build quality and design featuring anodized aluminum, rubberized finish and carbon fiber base under the hood resulting in sturdy construction, lightweight chassis (just 2 kg) and incredibly small physical dimensi...
|
|
|
If you've read our other Skylake laptop and convertible reviews, you know that Intel has driver bugs that cause display driver crash messages and some strange transient color shifts in programs like the Microsoft Edge web browser. There's nothing wrong wi...

Oh, that Infinity display! Small and slim for a 15" quad core laptop. Runs relatively cool and quiet. Decent battery life. Powerful with good NVIDIA GTX 960M dedicated graphics...

We'd have liked more ports, 4K display is a challenge to calibrate, desireable configs are expensive, bugs that took several months to squash...

As with the XPS 13 earlier this year, Dell has hit a home run. This extremely powerful portable is smaller and lighter than any other 15.6" laptop in its performance class. Build quality and materials are top notch and the carbon fiber keyboard deck is as...
|
|
|
Built-in stereo speakers, mic and 3.5mm standard stereo headphone jack.Networking: Integrated Dell 1560 (Broadcom) dual band WiF...

Slim, light and fast quad core laptop. Excellent UHD 4K Sharp IGZO display, very good keyboard, top materials...

Expensive, not all programs play nicely with 4K displays...

The Dell XPS 15 is definitely the closest thing you'll find to a Windows 15" Retina MacBook Pro. It goes beyond in terms of serviceability, display resolution and ports (one could argue about ports since the Mac has two Thunderbolt 2 ports, but Thunderbol...
|
|
|
4K displays are relatively rare for TVs, and even more so for notebooks -- which is one of the reasons Dell's refreshed XPS 15 is so interesting. Its crystal-sharp 15-inch touch screen is a delight for video and photo editors. But, more important, the XPS...

Very sharp 4K display, Attractive design, Strong performance, Great audio...

Runs hot...

With a 4K display, the Dell XPS 15 has one of the sharpest screens around--with performance and looks to match...
|
|
|
Money may not be able to buy happiness, but it can buy a great laptop. The Dell XPS 15 (2017) is an excellent laptop that delivers a premium experience in just about every area. With a solid well constructed portable design, eye-catching Infinity Edge 4K...

Gorgeous 4K display, Crisp, clear audio, Strong Performance...

Expensive, Shallow key depth...

The Dell XPS 15 is a fantastic laptop. Sure it has a premium price tag, but it also has premium features with a jaw-dropping 4K display, strong performance, and a well built portable design. One of the strongest selling points of this device is its versat...
|
|
|
Finalmente de pé. Depois de uma série de problemas de software, decidimos verificar mais uma em um SKU diferente do XPS 15 para ver se essas áreas problemáticas foram solucionadas. Os resultados são incríveis...

Pequeno e leve, Painel FHD de alta qualidade; 98 por cento de cobertura sRGB, Durações impressionantes, Alto desempenho da CPU e GPU; sem maiores problemas de afogamento, Suporte para NVMe M.2, USB Tipo-C 3.1 Gen. 2 com Thunderbolt 3...

Apenas uma baia de armazenamento, Sem teclado numérico, Flickering da tela com configurações de brilho baixo, Bateria não removível, Poucas portas...
|
|
|
Bugs solucionados, gambiarras e atualizações do BIOS: O Dell XPS 15 não inicia bem. Como é que a versão maior i7/UHD está lidando com as desvantagens que experimentamos com o modelo i5/FHD? Um leitor fala sobre um “portátil completamente diferente. ” Comp...

Chassi resistente e de alta qualidade, Dimensões compactas considerando o tamanho da tela, Manutenção simples via tampa inferior, Excelente precisão de cores após calibração, Alto contraste e brilho sem sensor, Contraste e ângulos de visão, Controle estáv...

Correções de bugs agitadas após o lançamento, Medíocre precisão de cores de fábrica, Duração da bateria de 84-Wh abaixo das expectativas, Alto consumo de energia, Qualidade da webcam, Superfícies atraem a poeira...
|
|
|
不同人群对于笔记本设备的性能要求不同,为了能够更好地满足人们在这部分的诉求,笔记本产品的分类也更加细化。就设计师们来讲,笔记本设备的高颜值无疑十分重要,很多时候它不单单作为生产力工具,更可以彰显出用户自身的身份与品位。而随着包括Adobe Photoshop在内的各种设计软件功能的不断完善,对于笔记本设备的硬件设备也提出了更高的要求,出色的性能表现无疑是设计师们选择一款笔记本产品的重要标准。英特尔作为站在行业顶端的领军者,显然深知设计师用户对于笔记本产品性能部分的严苛要求,也给出了自己的解决方案。第六代酷...
|
|
|
顶级产品是一家公司实力的代表,比如Alienware。当然在设计师领域Alienware这种粗犷的风格对大部分设计师没那么有吸引力,而戴尔旗下的另一个系列就对设计师充满了诱惑,那就是颜值颇高的XPS系列,其凭借顶级的做工、配置以及独有的窄边框设计在外观上基本上是设计师的首选,但究竟适不适合还是要看硬实力,设计师工作室可不会为一个花瓶买单。 戴尔XPS 15:外观设计精益求精XPS 15机身除了DELL的logo并没有其他装饰,机身外壳是通过精确切割整块阳极氧化铝铝材制作而成,磨砂质感的银灰色机身坚固且富有...

首先,采用微边框设计的XPS 15就已经先赢了一脸,有什么比一个设计师每天在一台看着就喜欢的电脑上工作更舒心的事呢?更何况XPS 15的配置也异常给力,六代酷睿i7 6700HQ、GTX 960m、16GB内存、512GB固态硬盘,样样点中设计师G点。其中最为给力的就是六代酷睿i7 6700HQ,第六代酷睿在不损失性能的情况下减小了功耗和发热,也是XPS 15可以在高温下保持正常运转的重要原因之一。够用早就过时了,工作室可不是指着够用来发展的,只有这些强力配置带来好用的体验,才能让设计师用更快的速度给出更...
|
|
|
如果让你列举你认为最出色的3款15英寸笔记本,你会列举哪些呢?我想对于大多数接触过戴尔XPS 15的用户来说,他们都会在第一时间就想起XPS 15,的确如此,每一个见过这款产品的人都会在被它所深深吸引。超薄的机身尺寸、极窄的边框、出色的外观设计,这些元素的排列组合,令XPS 15看起来格外与众不同。今天,小编就将向大家带来这款大名鼎鼎的XPS 15的体验报告,来看看这款被大家所赞扬的XPS 15到底有没有传闻中那么出色,首先,小编并不认为XPS 15仅仅是XPS 13的放大版,在我来看这两款产品的定位不太...

通过几天时间的体验,我对手边上的这款XPS 15已经产生了特殊的感情,可以说这是一款没有明显短板的产品。实际上,XPS 15也不仅仅是一款可以办公的产品,它出色的硬件配置,甚至可以和中高端的游戏本掰掰手腕儿,同时,他还有着普通游戏本不具备的高分辨率屏幕,而且超窄边框不仅令它看起来更加的美观,并且进一步缩减了整机尺寸,使得它具有同尺寸屏幕产品不具备的便携性。扎实的做工,出色的外观,流畅的使用体验是XPS 15的优点,只不过其顶配版高昂的售价另广大消费者望而却步。总体来说,这是一款当今笔记本中精品中的精品。...
|
|
|
随着时间的推移以及行业的发展,笔记本产品不再仅仅承担生产力工具的角色,很多时候也能充分展现出用户的身份与品位,对于设计师群体而言更是如此。相比普通用户,工作属性决定了设计师们对于笔记本设备的性能要求显然要更高,性能表现更加优异的笔记本不仅能够大大提高其工作效率,更可以带来令人满意的使用体验。得益于英特尔第六代Skylake架构处理器的到来,各家PC厂商也纷纷推出了搭载全新SKylake架构处理器的笔记本产品。相比已经服役了3、4年的老机器,这些全新的笔记本产品在拥有出色外观设计的同时,性能方面同样要更胜一...

对于富有创造力的设计师用户而言,其对于笔记本设备的外观部分往往有着更高的要求。XPS 15作为戴尔XPS系列中的佼佼者,大气稳重的设计风格搭配全金属机身无疑颇具吸引力。而家族式的极窄边框设计使得它显得更加高端上档次,这也是它为广大消费者所称道的一大亮点所在 。当然,作为评价一款笔记本设备是否足够出色最为重要的标准,性能表现往往是大家关注的焦点。Intel Core i7-6700HQ处理器、16GB内存、512GB SSD以及NVIDA GTX 960M独立显卡加身,也意味着XPS 15在性能表现方面相比...
|
|
|
【IT168 评测】戴尔自从创造出XPS这个代表着高性能的系列之后,这个系列便开始了承担着这家公司对于PC概念的扩张与突破这个概念的任务——永远搭载着当时业界最尖端硬件配置与软件技术的XPS系列一直都是笔记本电脑的潮流风向标,迄今为止已经数次引领笔记本设计走向更强大、更轻薄与更美观。而2015年年底的全新XPS 15系列,同样搭载了当今笔记本业界最先进的Skylake架构的移动端系列旗舰CPU I7-6700HQ、Nvidia的性能级显卡GTX960M与微边框设计的4K显示分辨率广色域IPS屏幕,并且用令...

戴尔最新2015款的XPS 15在普通14英寸准超极本的机身之中以非常漂亮的方式塞入了4K广色域IPS触摸屏、标压旗舰级的最新CPU与高性能显卡、超大容量的电池甚至是完备的接口,内外兼修、才貌双全可能是对于这台令人惊叹的优秀高性能15英寸笔记本最合适的形容。它的做工细节也令人着迷而它的强大不仅仅在于用料与配置上,超长的续航、合理舒适的C面布局与全面的接口和精致的做工也是XPS 15作为戴尔各种意义上门面产品的尊严所在。再结合戴尔独有的各项管理软件,XPS 15从办公、影音、游戏、设计甚至是专业的图片、视频...
|
|
|
戴尔作为一线PC大厂,旗下拥有众多系列产品,就拿Alienware系列来说,在游戏本中有着相当重要的产品地位,众多游戏发烧友都会以拥有一台Alienware而自豪,当然,抛开Alienware这样的顶级游戏本不说,XPS系列同样有着非常重要的地位。XPS 13自在 CES 2015亮相至今,凭借自身顶级的做工、配置以及独有的窄边框设计,在2015整年中获誉无数,无论是用户还是业内都对其有很高的评价。XPS 13大获全胜的2015已经过去,在2016到来之际,戴尔又推出了全新的XPS 15,同样的顶级做工,...

本次来到评测室的戴尔XPS 15不愧为旗舰级产品,单说其性能就给了笔者以不小的惊喜,作为一款主打商业高端市场的产品,XPS 15采用全新第六代智能英特尔®酷睿™i7处理器,强劲的性能带给你流畅的处理速度;在显卡上,戴尔给XPS 15配备了NVIDIA GeForce GTX 960M GDDR5显卡,同样强劲的图形处理能力,游戏娱乐不在话下。配置是可及的,而XPS 15独一无二的窄边框设计,在笔记本市场上则是独领风骚,哪怕各大厂商旗舰频出,XPS系列依旧能够屹立不倒,这与其顶级的工艺设计不无关系,相信大尺...
|
|
chiphell.com Updated: 2017-01-14 01:38:11
|
序言 去年年底的超窄边框XPS 13在获得了一致好评之后时隔一年Dell再接再厉发布了基于Skylake的15"版本XPS 15,不要以为这只是一大一小的区别而已拥有独立GPU后的XPS 15在性能表现上甚至直接和不少入门级的游戏笔记本齐名而自身又依然保持了XPS系列一贯的轻薄时尚外形所以今天要为大家带来的评测本质上是一台崭新的产品...

15"的XPS一改原有XPS 13只能拿来商务办公的局限性在拥有了NVIDIA GTX 960M这样的独立GPU之后简单的游戏影音等娱乐项目也不在话下对于整个XPS系列来说用户多了一个选择而且还是一个非常不错的选择.Dell XPS 15 2015 官网链接:...
|
|
|
姗姗来迟。 在一系列的软件问题之后,我们决定重新测试另外一个型号的XPS 15,看看这些问题是否得到了解决。测试的结果出乎我们的预料。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » Notebookcheck亚笔记本电脑...

轻盈小巧, 高品质全高清屏幕;98% sRGB色域覆盖, 惊人的续航时间, 处理器显卡性能高;无严重降频问题, NVMe M.2支持, USB 3.1第2代C型接口,支持Thunderbolt 3...

仅一个硬盘槽, 无数字键盘, 低亮度下屏幕闪烁, 不可更换电池, 接口较少...
|
|
|
高端低质? 我们测试了全新的戴尔XPS 15,侧重于测试它的45瓦酷睿i5处理器性能。它的纤薄机身可以充分发挥这块芯片的潜能吗?遗憾的是,过热造成的降频并不是个好情况。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » No...

高品质,坚固的机身, 考虑到屏幕的大小整机尺寸相对紧凑, 底盖便于维护升级, 在校对后色彩准确, 稳定的高亮度,无传感器, 对比度和可视角度范围, 稳定的风扇控制, 扬声器音效优秀, 应用程序性能高, 混合式硬盘传输速度快, 高游戏性能, 存储空间大, 支持Thunderbolt 3接口...

在低亮度下可以看到屏幕闪烁, 一般的出场色彩准确度, 处理器性能无法得到完全发挥, 处理器在使用电池时有降频问题, 在处理器和显卡同时负载下严重降频, 在电池使用后散热风扇表现失常, 从侧面看屏幕时颜色发黄, 电池续航时间不足预期, 麦克风有背景噪音, 摄像头画质...
|
|
newhua.com Updated: 2018-01-14 01:35:08
|
小编写过不少评测文章,去年有一篇微软Surface Book与苹果MacBook Pro 13的对比评测遭到不少网友吐槽。大家认为将两者放在一起并不“公平”,Surface Book更适合与MacBook Pro 15比拼。尽管在小编看来, Surface Book与MacBook Pro 15,一个重3.3磅、配13英寸屏幕、双核处理器,一个重4.5磅、配15英寸屏幕、四核处理器,并没有可比性。但又觉得网友的话也不无道理,它们价位相同,消费者更想知道的是同价位产品间有什么差别。受网友启发,小编意识到Ma...

。当然,与此同时MacBook Pro 13的续航要优于XPS 15。事实上,对此结果小编并没有太意外。毕竟XPS 15配备的是基于最新Skylake架构的四核酷睿i7处理器,而MacBook Pro 13搭载的确实基于第五代Broadwell架构打造的酷睿i5双核处理器。XPS 15配备的是独立显卡,而MacBook Pro 13配备的是集成显卡。更何况,很多消费者选购MacBook都是冲着其漂亮外观去的。所以究竟如何选择,还得看消费者自己的判断。分享到相关报道Galaxy Tab S3评测外形精美、机...
|
|
|
戴尔XPS 15 9550笔记本值得买吗? 戴尔旗下的另一个系列就对设计师充满了诱惑,那就是颜值颇高的XPS系列,其凭借顶级的做工、配置以及独有的窄边框设计在外观上基本上是设计师的首选,但究竟适不适合还是要看硬实力,设计师工作室可不会为一个花瓶买单。下面脚本之家的小编就为大家带来的是:戴尔XPS 15 9550笔记本评测,喜欢的朋友快来了解下吧!外观设计评测:戴尔XPS 15 9550好看吗?XPS 15机身除了DELL的logo并没有其他装饰,机身外壳是通过精确切割整块阳极氧化铝铝材制作而成...

首先,采用微边框设计的XPS 15就已经先赢了一脸,有什么比一个设计师每天在一台看着就喜欢的电脑上工作更舒心的事呢?更何况XPS 15的配置也异常给力,六代酷睿i7 6700HQ、GTX 960m、16GB内存、512GB固态硬盘,样样点中设计师G点。其中最为给力的就是六代酷睿i7 6700HQ,第六代酷睿在不损失性能的情况下减小了功耗和发热,也是XPS 15可以在高温下保持正常运转的重要原因之一。够用早就过时了,工作室可不是指着够用来发展的,只有这些强力配置带来好用的体验,才能让设计师用更快的速度给出更...
|
|
|
Äntligen på fötter. Efter en serie mjukvaruproblem bestämde vi oss för att ta en titt på en annan konfiguration av XPS 15, som visade sig fungera strålande...

Liten och lätt, Bra FHD-panel med 98% av sRGB, Imponerande batteritid, Hög GPU- och CPU-prestanda; inga strypningsproblem, NVMe M.2-stöd, USB Type-C 3.1 med Thunderbolt 3...

Bara en lagringsplats, Ingen numpad, Skärmen flimrar vid låg ljusstyrka, Fast batteri, Få portar...
|
|
|
When unpacked, I'm struck by the notebooks stylish design that's clearly inspired by Apple's MacBook Air. With a sleek aluminium chassis and a total weight of just under two kilograms, this 15.6-incher definitely is easy to carry. The connectors on the XP...
|
|
|
När datorn packas upp ur sin kartong slås jag av dess stilrena design, som flirtar mot Apples populära MacBook Air. Med ett tunt aluminiumchassi och en totalvikt på knappt två kilo är denna 15,6-tummare definitivt lätt att ta med sig. De kontakter som fin...

Underbar för filmtittande, Liten och nätt, Hög byggkvalitet, Batteritiden, men när batteriet är slött kan du inte byta det själv...

Inget för den mer entusiastiska gamern, Lite portar, speciellt USB och saknar RJ45kontakt, Priset, det finns likvärdiga datorer till bättre pris helt enkelt...
|
|
|
Högklassigt utan högklassig prestanda. Vi testar nya XPS 15 från Dell med en 45-watts Core i5-processor. Kan den nå sin fulla potential i det platta chassit? Strypning är lyckligtvis inte svaret - i alla fall inte på nätdrift...

Högkvalitativt, stabilt chassi, Kompakta dimensioner i relation till skärmen, Enkelt underhåll via bottenplattan, Utmärkt färgreproduktion efter kalibrering, Hög, konstant ljusstyrka utan sensor, Bra kontrast och betraktningsvinklar, Hög prestanda tack v...

Skärmen flimrar vid låg ljusstyrka, Medioker färgreproduktion från fabrik, CPU-prestandan används inte fullt ut, CPU-strypning under batteridrift, Massiv strypning när du stressar CPU/GPU, Gulaktig ton från sidan, Batteritid under förväntan, Mikrofon med...
|
|
|
Ännu fler pixlar! Efterföljaren till Dells föregående XPS 15 med QHD+-skärm har fått en ännu mer högupplöst 4K-skärm och en mer kraftfull processor. Den nästan perfekta skärmbilden och bra prestandan är lockande. Tyvärr kvarstår några av föregångarens pro...

Hög ljusstyrka, Bra färgreproduktion från fabrik, Hög upplösning, Högkvalitativt chassi...

Potentiella skalningsproblem, Blir varm under belastning, Reflektiv skärm, Högre strömförbrukning än föregångaren...
|
|
|
Dell XPS 15 to 15-calowy laptop z najdroższej serii komputerów przenośnych tej marki. Ceny XPS-ów z ekranami o przekątnej 15 cali (dostępne są również 13-calowe) zaczynają się od około 6500 zł. Taka kwota pozwala stać się właścicielem XPS-a 15 z procesore...

perfekcyjna jakość wykonania, bardzo wysoka jakość wykorzystanych materiałów, fantastyczny wyświetlacz, długi czas działania (biorąc pod uwagę konfigurację), wysoka wydajność, skuteczny układ chłodzenia (biorąc pod uwagę zwartość konstrukcji), niewielkie...

zbyt twarda klawiatura, nieco zbyt mocno nagrzewająca się obudowa (w niektórych miejscach), tylko dwa złącza USB 3.0, cena...

Dell XPS 15 to jeden z najlepiej wykonanych laptopów spośród tych, które dotąd trafiły do naszego laboratorium. Perfekcyjna jakość wykonania oraz solidność idą w parze z eleganckim wyglądem i świetnie dobranymi materiałami. Wyświetlacz InfinityEdge sprawi...
|
|
|
Sprzęt o multimedialnym potencjale cechuje nieco inna funkcjonalność niż maszyny przeznaczone do biznesu. Częściej spotkamy tu pełnonapięciowe procesory, gamingowe układy graficzne i markowe głośniki niż możliwość dokowania, modem czy funkcje bezpieczeńst...

stylowa i solidna obudowa, znakomita klawiatura, wysoka kultura pracy nawet pod obciążeniem, dobra jakość obrazu, głośniki Bang&Olufsen z subwooferem, wciąż imponująca wydajność, miejsce na dwa dyski 2,5calowe...

rozmieszczenie portów audio...
|
|
|
18/12/2015XPS 15 9550 to jedna z najciekawszych nowości Della. Laptop ten posiada 15-calowy, "bezramkowy" ekran (w testowanym egzemplarzu była to matowa matryca Full HD). Waży niespełna 2 kg a mimo to otrzymał czterordzeniowy procesor Core i5 (Skylake-H)...

Jeżeli ktoś oczekuje od modelu XPS 15 9550 wysokiej wydajności na każde zawołanie, za jednym naciśnięciem guzika, może być zawiedziony. To m.in. z powodu utrzymującego się zaniżonego maksymalnego taktowania CPU po przejściu z zasłania akumulatorowego na z...
|
|
|
Tavaly ősszel teszteltük a Dell 13,3 hüvelykes XPS 13 prémium notebookját, aminek fő különlegessége a mindössze néhány milliméteres kijelzőkeret volt. Most pedig a nagyobb, 15,6 hüvelykes változat jutott el hozzánk, az XPS 15, ami a kistestvérrel megegyez...

Anno, amikor tavaly ősszel kiderült, hogy az új XPS 15 megkapja a kisebb XPS 13 – szinte – keret nélküli kijelzős dizájnját és erős hardvert tesznek bele, nagyon kíváncsiak lettünk a gépre, hiszen elég komolyat vállaltak a Dellnél. Aztán jöttek az első le...
|
|
tek.no
Updated: 2017-01-14 01:38:11
|
Når vi tester bærbare her på Tek.no er det som oftest de flotteste 13-tommers ultrabærbare, de råeste spillbærbare, eller fra tid til annen noen snasene hybrid-maskiner vi fokuserer på. I dag slår vi likevel til med en duell som nok vil engasjere mange i...

God grafikk- og prosessorytelse, Lyssterk og berøringsvennlig skjerm med levende farger, Pent design og god byggkvalitet, Presis pekeplate, Godt tastatur, Kraftig lyd, Rask lagringsløsning, God batteridriftstid, Smal skjermramme...

Skjermen er ikke riktig kalibrert...
|
|
cw.no
Updated: 2017-01-14 01:38:11
|
For ikke lenge siden testet vi Dells nye fristelse for de som er på jakt etter en liten og kapabel bærbar. Dell XPS 13 var lett, slank og ganske lekker. Vel så viktig var det at den var utstyrt med en herlig skjerm og leverte god ytelse. Ikke var prisen s...

Fin design. God byggekvalitet. God skjerm. Ytelsen. Dedikert grafikkprosessor. Stor SSD. Slank og lett...

Batteritiden kunne vært bedre...

Vi likte godt Dell XPS 13 da vi testet den for kort tid siden. Ikke overraskende er XPS 15 på mange måter en større versjon. Selv om den ser ganske lik ut og er laget mye av de samme materialene, er det likevel ikke tvil om at XPS 15 er en litt annen type...
|
|
|
Dell, XPS 15 ile ilk bakışta dikkatimizi çekmeyi rahatlıkla başarıyor. Bazı dizüstü bilgisayarlarda üst seviye teknik özelliklere yer verilirken tasarım malzemesi ve kullanılabilirliğe direkt etki eden tasarım detayları konuları üzerine pek dikkat edilmiy...

Şık, dayanıklı ve kullanışlı tasarım, Performanslı çalışıyor, Başarılı 4K ekran...

Ethernet ve DisplayPort gibi bağlantılara da yer verilebilirdi...

Dell XPS 15, gerek tasarımı, gerek kullanılabilirliği, gerekse de teknik özellikleriyle fazlasıyla dikkat çekici bir dizüstü bilgisayar. Yaptığımız denemelerde, ürünün tek şarj ile normal ofis işlemleri ve internet kullanımında bir günü rahatlıkla çıkarab...
|
|
|
Nihayet ayakları üstünde. Birçok yazılım sorunundan sonra farklı bir XPS 15 modelini incelemeye aldık. Sorunlar çözüldükten sonra, sonuçlar harika...

Küçük ve hafif, Yüksek kalite FHD panel, sRGB için %98 kapsama, Etkileyici çalışma süreleri, Yüksek işlemci ve grafik kartı performansı, NVMe M.2 desteği, Thunderbolt 3 ile USB Type-C 3.1 Gen.2...

Sadece tek disk girişi, NumPad yok, Düşük parlaklıklarda ekran titriyor, Batarya çıkarılamıyor, Portların sayısı az...
|
|
|
Yüksek performans olmadan yüksek kalite. Yeni XPS 15 modeline bakıyor ve 45 Wattlık Core i5 modelinin performansını inceliyoruz...

Yüksek kalite, sağlam kasa, Ekran boyutu düşünülünce kompakt boyutlar, Kolay bakım için alt kapak, Kalibrasyon sonrası mükemmel renk tutarlılığı, Kontrast ve bakış açıları, Düzenli fan kontrolü, Hoparlörlerin iyi ses çıkışı, Hibrit HDD ile yüksek uygulama...

En düşük parlaklık seviyesinde belirgin ekran geçişleri, İşlemci performansı tam olarak kullanılamıyor, Bataryadayken işlemcide takılmalar, İşlemci ve grafik kartı stress testinde çok büyük takılmalar yaşıyor, Batarya kullanımında fan kontrolü sorunlu, Ke...
|
|
|
Цей ноутбук не б'є рекордів у продуктивності не показує чудес мініатюризації та не здатен на одному заряді батареї пережити зиму. Проте він покаже нам яким має бути робочий діловий комп'ютер що дозволяє вирішувати всі поставлені задачі і його не соромн...

Dell XPS 15 9550 дивиться на ваші пластикові ноутбуки як на дешевий ширпотреб. Це річ яку не соромно поставити на стіл перед поважними людьми. Разом із цим він має досить продуктивні складові й актуальну швидкодію. Іще він має хороший яскравий екран. Чер...
|
|
|
デルの「XPS 15」は、コンパクトかつデザイン性の優れたボディに高性能パーツを詰め込んだハイエンドなノートパソコンです。CPUはクアッドコアのCore i7-6700HQで、ストレージにはPCIe接続のSSDを採用。さらに3840×2160ドットの4Kディスプレイを選択することもできます。XPS 15今回はメーカーからお借りした実機を使って、実際のパフォーマンスをレビューします。リンクまずは基本性能を計測するベンチマークの結果を紹介します。今回お借りしたのは「XPS 15 プラチナ・4Kディスプレイ・タ...
|
|
|
2015年10月に発売した、Skylake設計の15.6インチノート、XPS 15(9550)をレビューする。XPS 13(9350)と同じく、DELLの大人気モデルである。ディスプレイベゼルがたった5.7mmというフレームレス・デザインで、14インチノート並のコンパクトさである。アルミ削り出しとカーボンファイバー素材の高級ボディ。一見、デザイン性重視だけのモデルと思いきや、レビュー時点ではGeForce GTX 960M を搭載するハイスペックなノートである。XPS 13(9350)では性能上無理がある...
|
|
|
デルで販売中の高性能ノートパソコン「New XPS 15」の実機をお借りできる機会に恵まれましたので、早速、お試しで実機を使いつつ、レビューをさせてもらいました!「New XPS 15」は ディスプレイのベゼル(枠、縁、額縁)と本体の厚みを極限まで抑えることで、15.6インチノートパソコンを14インチノートパソコンのサイズにまで強引に抑え込んだ、職人芸仕込みのノートパソコン になります。↓今回、ご紹介するレビュー機の公式ページ New XPS 15上の写真に写っているのが「New XPS 15」さん。液...
|
|
|
デルが販売するノートPC、 XPS 15(9550)のレビューです。XPS 15(9550)は、高級機に位置づけられるXPSシリーズの上位モデル。15.6型の液晶を搭載し、CPUには第6世代のCoreプロセッサを、またDDR4規格のメモリや、グラフィックスには GeForce GTX 960Mを標準搭載するなど、ゲーム用途にも向く高い性能を持ちあわせたマシンです。液晶の解像度はフルHDに加え、Adobe RGBのカバー率100%という美しい4Kタッチパネルも選択可能となるなど、単純に XPS13などの大画...

・15.6型フルHD非光沢、もしくは4Kのタッチパネル(Adobe RGBカバー率 100%)を選択できる・15.6型ながらコンパクト、かつ液晶がフレームレスの洗練されたデザイン・GTX960M(2GB)を標準搭載しており、ゲームプレイも可能な性能をもちあわせている・第6世代のCore i5やi7、DDR4規格のメモリを採用・上位モデルは PCIe接続の超高速なSSDを搭載フレームレスの15.6型液晶を搭載するコンパクト、かつデザイン性に優れたノートPCです。液晶パネルはフルHDの他、Adobe RGBカ...
|
|
|
「13インチ液晶以下のモバイルノートは、画面やキーボードが小さくて使いづらい。」「一般的な15インチ液晶のオールインワンノートは持ち運びが面倒・・・。」という方におすすめな世界最小15インチノート「DELL XPS 15」のレビューをご紹介します。今回ご紹介するのは、 最先端の技術が集結した世界最小15インチノート New XPS 15 です。最新の第6世代Core iプロセッサを搭載した最新機種(正式名称はXPS 15 9500)のレビューです。a DELL XPS 15の外観。 フレームレスモニタによ...
|
|
|
デルの「New XPS 15」は、15.6型ワイド液晶ディスプレイを搭載するプレミアムクラスの高性能ノートPCだ。2015年10月に、13.3型の「New XPS 13」と 同時に発表 された。XPSシリーズは世代が変わっても同じブランド名を使用し続けているが、15型クラスのXPS 15は日本でしばらく販売がなかったため、久々に復活したことになる。このNew XPS 15は、既にPC USERでレビューしている New XPS 13 と同様、同社が「Infinity Edgeディスプレイ」と呼ぶ狭額縁デザ...

狭額縁で15.6型ノート最小を実現 Adobe RGB色域の4K狭額縁液晶 SkylakeH、GTX 960Mの高性能 Thunderbolt 3など最新の端子搭載...

キーボードにもう少し余裕がほしい Webカメラの位置が変則的...
|
|
|
デル New XPS 15は、アルミ&カーボンの高級素材をもちいた15.6型ノートパソコンです。液晶ディスプレイの枠(ベゼル)も非常に狭く、ボディサイズも通常の15インチクラスのノートPCよりコンパクトです。CPUは高性能なHQシリーズのCore i7、グラフィックスは専用のGeForce GTX 960M、メモリはDDR4を搭載しています。さらに、ストレージはPCIe接続のSSD、液晶は高色域な4Kパネルを選択することが可能です。普通のノートパソコンとは違う、ワンランク上の質感・性能を持った製品をお探し...

以上が、New XPS 15のレビューです。アルミ&カーボンの高価な素材を用い、液晶ベゼルは細く、高級感あふれるワンランク上のノートパソコンです。他とは違う上質な外観のノートパソコンが欲しい方に適しているでしょう。CPUはHQシリーズのCore i プロセッサーを、グラフィックスにGeForce GTX 960Mを、メモリにはDDR4のパーツを搭載。さらにPCIe接続のSSDも選択可能で、処理性能も高い製品です。どちら向きでも挿せる次世代規格のUSB 3.1 Type-C/Thunderbolt 3 のポ...
|
|
thehikaku.net Updated: 2017-01-14 01:38:11
|
2015年10月20日、デルより、狭額縁ディスプレイのNew XPS 15 が発売されました。XPS 13 のデザインをそのままに、液晶サイズを15.6インチへと大きくしたパソコンです。CPUには通常よりも高性能なHQシリーズを採用し、専用グラフィックスも搭載しています。メモリはDDR4、ストレージはPCIe接続のSSDを搭載し、全体的に高い性能の製品となっています。液晶は、非光沢フルHD液晶と、タッチ対応4K液晶が用意され、どちらもみやすい液晶です。本製品の特徴は次の通りです。(1)高性能なHQシリーズ...
|
|
|
極限に薄いベゼル「Infinity Display」の13.3インチモバイルノートXPS 13(9343)が、2015年1月に発売し、当サイトでもレビュー紹介したが、この度、2015年10/20に後続機のXPS 13(9350)が発売された。基本デザインは踏襲されているが、新たに「Thunderbolt 3 / with USB 3.1 Type-C端子」が追加されるなどインターフェースに変化がある。また、前モデル(9343)では第5世代CoreのBroadwell設計だったが、第6世代Core i5 /...
|
|
pcworld.com.vn Updated: 2017-01-14 01:38:11
|
Asus K501UX hấp dẫn bởi màn hình 4K, mạnh và giá mềm. Lenovo YOGA 900 mỏng đẹp, nhiều chế độ sử dụng, Dell XPS 15 2016 hiệu năng khủng trong thiết kế kết hợp nhôm carbon...
|
|
|
Thiết kế: Vỏ laptop là sự kết hợp từ cacbon và hợp kim nhôm nên trọng lượng máy khá nhẹ, chắc chắn và chịu được va chạm rất tốt. Mặt dưới được phủ lớp cao su có khả năng chống trượt và rung lắc tốt cho phép bạn sử dụng Dell XPS 15 9550 trên tàu hỏa, ô t...
|
|
|
안녕하세요 엔돌슨입니다. 최신형 노트북이 날이 갈수록 진화하고 있습니다. DELL XPS 15 델노트북의 경우 4K 모니터 화질에 태블릿PC처럼 터치도 됩니다. 더구나 게이밍 노트북이기 때문에 스펙이 장난이 아니죠. 직접 사용해보면서 DELL XPS 15의 성능을 경험해 보았습니다.게임을 하고자 한다면 최신형 노트북이 필수이지만 어떤 노트북을 사용해야 할지 고민스럽기도 합니다. 더구나 요즘은 어떤 게이밍 노트북이 출시되었는 지도 정보를 알아 두면 도움...
|
|
|
얼핏 생각하면 휴대성을 위해 좀 더 작고 가벼운 노트북을 선택하는 이들이 많을 것 같지만 실제 판매되는 통계를 보면 약간의 무게감이 더해지더라도 15인치급 큰 화면을 담은 제품이 선호되고 있음을 알 수 있습니다. 실제로 저 같은 경우만 해도 관련 제품군을 고를 때면 항상 15인치 녀석을 1순위에 두고 살펴보고 있는데요.맥(Mac) 기반의 것이라면 단연 맥북 프로 레니타를 꼽을 수 있을테고 윈도우(Windows) 기반이라면...?? 바로 이 대목에서...
|
|
notegear.com Updated: 2017-01-14 01:38:11
|
이번 시간에는 델 XPS15의 성능 부분을 점검해 드리도록 하겠습니다. 델 XPS 15는 LG 그램 15와 삼성 노트북 9과 함께 15인대 노트북에서 큰 주목을 받고 있는 제품입니다. 15.6인치 사이즈를 14인치 폼펙터에 넣었으면서 표준 노트북이 갖추어야할 성능 부분에서도 충실한 제품이라는 점에서 국내 소비자들로부터 높은 관심을 받고 있습니다. 리뷰 모델에는 인텔 6세대 스카이레이크 모바일 코어 i 프로세서가 탑재됩니다. 인텔 스카이레이크는 데스크톱용...

델 XPS 15 시리즈는 기존 15.6인치 노트북의 가치를 좌우하는 '사용 편의성' '데스크톱 대체 용도가 가능한 스펙 구성'을 그대로 유지하면서 모바일 PC의 장점인 휴대성을 높이기 위해 '사이즈 대비 최소 면적 설계'가 적용된 제품입니다. 최소 면적의 비결은 극소 사이즈 베젤 설계에 기인합니다. 델 XPS 15은 외측 베젤과 디스플레이 안쪽의 블랙 매트리스를 모두 포함해도 5.7mm에 불과할 정도로 극소 사이즈 베젤 설계가 적용돼 있습니다.XPS1...
|
|
|
최근 CircuitBoard는 굉장히 곤란한 일을 겪었습니다. 바로 1년여 정도 잘 사용하던 Razer Blade Stealth가 갑자기 충전이 안되는 문제가 발생했는데요. 그러잖아도 늘어만 가는 사진의 양과 최근 시도중인 영상편집 때문에 쿼드코어 CPU가 굉장히 필요한 상황이어서, 이 참에 Blade Stealth 노트북은 수리를 보내 버리고, 새 노트북을 영입하게 되었습니다.CircuitBoard의 요구사항은 ‘더럽게 많았습니다'. 쿼드코어 i7 C...
|
|
|
The Dell XPS 15 presents a compelling case over the Apple MacBook Pro as a premium consumer laptop for creative and professional users who require a capable computer for photo and video editing.Both are sleek 15-inch notebooks that weigh around 2kg, with...
|
|
|
Dell's XPS 15 is something that will delight users who've been waiting for a large laptop with the works – as well as the looks.The bigger brother of the excellent XPS 13 ultrabook, the XPS 15 sports the same design elements that make the thin and light v...
|
|
gizmodo.in Updated: 2017-01-14 01:38:11
|
All Images: Bryan Menegus/GizmodoThe last time I owned a Dell computer was back in high school. It was an XPS M1330, which was-for the time-a powerful computer, and not cheap either. But after some wear and tear, the case started to break in interesting (...
|
|
|
The latest Dell XPS 15 Touch ($2,129.99 as tested) answers one of the questions I get asked quite often: Which laptop is the best for visual arts like photography and video? With its brilliant 4K screen and the power to make quick work of multimedia-creat...

Premium construction, Stunning 4K Ultra High-Definition (UHD) screen, USB-C port with Thunderbolt 3, Large-capacity solid-state drive, Excellent performance, thanks to Intel Core i7-6700HQ processor and Nvidia GeForce GTX 960M graphics card...

Pricey, Sealed chassis, Less than 6 hours of battery life...

The Dell XPS 15 Touch (9550) might cost a pretty penny, but it's one of the best high-end desktop-replacement laptops for photo and video work, whether you're a hobbyist or a professional...
|
|
|
Test výkonných notebookov otvárame hneď tromi unikátmi. Dva z nich sú ako bratia, jeden menší, druhý väčší a tretí je zaujímavý svojím spracovaním. V štýle temnej sily vesmíru prichádza špeciálna Star Wars edícia multimediálneho notebooku.Super ultrabook...
|
|
|
ตั้งแต่ในรุ่น XPS 13 ที่มาพร้อม “Infinity Edge” ที่ให้จอแสดงผลที่บางจนเกือบไร้ขอบเข้ามาสู่ตลาด ก็ทำให้โน๊ตบุ๊กรุ่นนี้ ขึ้นแท่นโน๊ตบุ๊กยอดเยี่ยมจากในหลายๆ ค่ายทดสอบ ซึ่งน่าจะเป็นที่ถูกใจสำหรับคนที่ชอบอัลตร้าบุ๊ก นอกจากนี้ยังมีไดรเวอร์และการออกแบบ BIOS สำหร...
|
|
|
ถ้าพูดถึงโน้ตบุ๊กระดับโปร ที่เหล่านักออกแบบหลายท่าน หรือคนที่ทำงานหนักๆ เลือกใช้กัน เรามักจะคิดถึง MacBook Pro กันเป็นตัวเลือกอันดับต้น ๆ เลยใช่ไหมครับ แต่ในฝั่งของ PC เราก็มีโน้ตบุ๊กประสิทธิภาพสูงที่ออกแบบมาสำหรับงานมืออาชีพอยู่ไม่น้อย อย่าง Dell ในตระกู...

สีสัน ความสดใส ความละเอียดของจอคือดีงาม เป็นจอโน้ตบุ๊กที่สวยที่สุดรุ่นหนึ่งตั้งแต่ใช้มา, ประสิทธิภาพเครื่องดี ทำงานโปรดักชั่นได้สบายๆ, เป็นเครื่องขนาดจอ 15 นิ้วที่เบาพอตัว พกพาสะดวก, คีย์บอร์ดออกแบบมาดี คนทั่วไปก็สามารถใช้งานได้เลยโดยไม่ต้องทำความคุ้นเคย...

Trackpad ติด Doubletap ง่ายเกินไป ทำให้กลายเป็นการลากอยู่เรื่อย สุดท้ายจึงต้องปิดฟังก์ชั่น Doubletap ไป, ขอบจอบางจนต้องระวังเวลาปรับจอ อาจจะไปโดนอะไรในหน้าจอสัมผัส, จอละเอียดมาก จนมีปัญหากับเกมบางตัว หรือโปรแกรมเก่าๆ ที่ไม่รองรับจอความละเอียดสูง เมนูจะเล็...

Dell XPS 15 ถือว่าให้มาครบเครื่องสำหรับงานโปรดักชั่นนะครับ ทั้งจอสัมผัสที่สีสันดีเยี่ยมและให้ความละเอียดมาก รวมถึงเรื่องประสิทธิภาพของเครื่อง และการออกแบบที่ใส่ใจสำหรับคนทำงานด้านนี้ อีกเรื่องที่ไม่ได้พูดถึงไปคือเสียงที่ออกจากตัวเครื่อง ก็ถือว่าใช้ได้ในระ...
|
|