location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AB120716
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB120716 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184456699 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2024 17:59:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Limited Warranty
Long product name DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz :
The long product name of DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB 2RX8 DDR4 SODIMM 3200MHz
More>>>
Short summary description DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz:
This short summary of the DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AB120716, 32 GB, 1 x 32 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz:
This is an auto-generated long summary of DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz based on the first three specs of the first five spec groups.

DELL AB120716. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
32 GB
Memory layout (modules x size) *
1 x 32 GB
Internal memory type *
DDR4
Memory clock speed *
3200 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
Features
Compatible products
- OptiPlex 7480 AIO - OptiPlex 5080 MFF - OptiPlex 7780 AIO - OptiPlex 5480 AIO - XPS 15 (9500) - Precision 7550 - Precision 5550 - Precision 3551 - Latitude 5411 - Optiplex 3280 AIO - OptiPlex 7080 XE MFF - Latitude 5511 - Precision 7750 - OptiPlex 7080 MFF
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
2Rx8
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL AB120716 memory module 32 GB 1 x 32 GB DDR4 3200 MHz:
Disclaimer

Actual configuration might differ from illustration