Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A7485908 18.5" Black 1U rack console

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7485908
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7485908
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0636430073347
Category
Frame or cabinet into which hardware components are mounted.
rack consoles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27314
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 26 Jan 2018 13:21:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL A7485908 18.5" Black 1U rack console :
The short editorial description of DELL A7485908 18.5" Black 1U rack console

46.99 cm (18.5 ") LED, VGA, USB 3.0, black
More>>>
DELL A7485908 18.5" Black 1U rack console:
The official marketing text of DELL A7485908 18.5" Black 1U rack console as supplied by the manufacturer

- Easily Deployed: tool-less installation with ReadyRails II interface;
- Saves Valuable Rack Space: can share its 1U space with any Dell KVM;
- Eco-Friendly: LED-backlit console, free of mercury vapor found in typical LCD consoles;
- Multiple video modes: 18.5 Inch widescreen display supports both legacy server video modes and widescreen video modes;
- SuperSpeed USB: dual USB 3.0 pass-thru ports for faster media access to servers.

The Dell FPM185 1U Rackmount LED Console offers IT managers the ability to install a single, integrated user KMM console (keyboard, monitor, and mouse) in a 1U (1.75″) form factor. Combining a thin 18.5-inch LED-backlit widescreen with an integrated touchpad mouse & keyboard, the 1U Rackmount LED console can be attached to any Dell KVM console switch to manage the setup, administration, and maintenance of multiple rack-mount servers. The 1U Rackmount LED console provides a system administrator’s control station mounted directly into a rack without sacrificing the rack space needed for servers and other peripherals. The KMM’s space-saving design enables the KMM to be mounted in the same rack U-space with any currently shipping Dell KVM console switch, making the 1U Rackmount LED Console ideal for deployment in high density racks.

The KMM console’s compatibility with the ReadyRails II interface enables tool-less installation in most (square-holed and unthreaded round-hole) racks and tooled installation in threaded round-hole racks.The ultra-slim KMM LED console is designed with the latest flat-panel display technology. Its eco-friendly display utilized LED backlighting and has none of the mercury vapor found in traditional LCD consoles that use CCFL (Common Cathode Florescent Lamps) backlighting. The 18.5 inch widescreen display supports both legacy server video modes and widescreen video modes, making it easier to work with multiple windows open at one time. This product uses a D-Sub 15-pin VGA connector and can support 28 VESA modes, VESA DPMS power management and plug-and-play function. Furthermore, the LED-backlit flat-panel display consumes less power than the traditional LCD display.

Short summary description DELL A7485908 18.5" Black 1U rack console:
This short summary of the DELL A7485908 18.5" Black 1U rack console data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A7485908, 47 cm (18.5"), LED, VGA, French, AZERTY

Long summary description DELL A7485908 18.5" Black 1U rack console:
This is an auto-generated long summary of DELL A7485908 18.5" Black 1U rack console based on the first three specs of the first five spec groups.

DELL A7485908. Display diagonal: 47 cm (18.5"), Display type: LED. Video port type: VGA. Keyboard language: French, Keyboard layout: AZERTY

Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
47 cm (18.5")
Display type
Type of display (screen) e.g. LCD.
LED
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
Yes
Rack capacity
The spase that device fill in rack.
1U
Ports & interfaces
Video port type
The type of socket in the device for connecting a video e.g. SCART.
VGA
USB 3.0 (3.1 Gen 1) Type-A ports quantity
2
Keyboard
Built-in touchpad
Yes
Keyboard language
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
French
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
Italia 1 distributor(s)
X