location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
948w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
948W
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:01:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - 8 kg
Warranty: 1 year Basic Warranty
Long product name DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm :
The long product name of DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-In-One Inkjet Wireless Printer 948W - Print Resolution Up to 4800 x 1200 dpi, Max Scan Resolution Up to 1200 x 1200 dpi 48-bit, Fax, Copy, USB, PictBridge, Telephone input/output, Wi-Fi
More>>>
DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm:
The official description of DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- Wireless Card – Complete with internal WiFi card for sharing printer with others at home or in your small office.
- 2-sided Printing Capability – Print both sides of a page to conserve paper.
- All-In-One Convenience – Print, scan, copy and fax with quality, professional-looking results.
- Print Photos Directly – From your camera or from built-in media card slots. No need to start your PC to print your photos.

One-Stop Quality Print Shop
With the Dell 948 All-In-One Printer, you have one stop for all your professional-looking imaging needs.
- Prints up to 4800 x 1200 dpi
- Scans documents and photos up to 1200 x 1200 dpi 48-bit resolution
- Built-in OCR software that captures and reproduces scanned text into an editable document
- Borderless print capability up to A4
- Optional photo cartridge for greater colour range

When You Mean Business
The Dell 948 All-In-One Printer is right at home in the office with fast and efficient operation.
- Faster print speeds (up to 28 ppm in black, up to 25 ppm in colour)
- Stand-alone fax and copy functions
- 25-sheet Automatic Document Feeder
- Integrated 2-sided printing

Too Simple for Words
So we gave it an intuitive interface and easy-to-navigate menu screens. Also comes as a pre-installed driver on all new Dell PC’s and Notebooks—simply plug in the printer and go!

Dell Makes It Easy
What else would you expect from Dell? Here’s what:
- Dell Ink Management System that makes it easy to use, manage, and purchase supplies—delivered right to your doorstep
- Unparalleled Dell service—from delivery, installation and setup; to advanced exchange, same day service or overnight service.

Short summary description DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm:
This short summary of the DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 948w, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm:
This is an auto-generated long summary of DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

DELL 948w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
9, 10, B5, C5, DL
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, SD, XD
Design
Market positioning *
Home & office
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
458 x 410 x 288 mm
Standard media sizes
10 x 15 cm, 13 x 18 cm
Wireless technology
Wi-Fi
Compatible operating systems
Microsoft Windows 2000, Windows XP (32/64 Bit), Windows Vista (32/64 bit)
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print
Brand Image Product code Product Stock Price from
DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968 968
DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm
(show image)
948 948
DELL 928 multifunction printer Inkjet A4 24 ppm DELL 928 multifunction printer Inkjet A4 24 ppm
(show image)
928 928
DELL 968w Inkjet 4800 x 1200 DPI 31 ppm DELL 968w Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968W 968w