location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
12
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9250-R1508T show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
DELL 9250-R1508T user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel® Core™ m5 m5-6Y57 1.1 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels IGZO LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.1
  • - 30 Wh 45 W
  • - Windows 10 64-bit
Long product name DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black :
The long product name of DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core m5-6Y57 (4M Cache, 1.1 GHz), 8GB LPDDR3 1600MHz, 128GB SSD, 12.5" FHD Touch 1920 x 1080, WLAN, Bluetooth, WebCam, Windows 10 64-bit
More>>>
DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black:
The official description of DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for brilliance.
With its first in class 4K Ultra HD display and innovative magnetic connection, the XPS 12 seamlessly moves from laptop to tablet, perfecting the 2-in-1 experience.

Innovation that inspires.
When you’re at the forefront of ingenuity, you get noticed. That’s why i t’s no surprise the XPS 12 2-in-1 was honored at the CES 2016 Innovation Awards. The winning streak continues.

Optimize your machine.
Pair your XPS 12 with one of two available bases. With all the functionality of a standard desktop and keyboard combination, the Mobility Keyboard and Folio is the perfect fit for at home viewing. If you prefer a more on-the-go option, the super thin and lightweight Slim Keyboard is great for wherever life takes you.

Stunning, state-of-the-art display
Dazzling UltraSharp™ 4K Ultra HD detail: Marvel at the phenomenal display technology with the optional UltraSharp™ 4K Ultra HD (3840x2160) touch display. The first 4K Ultra HD display in a 2-in-1 boasts over 8 million pixels – four times Full HD resolution- allowing you to see everything you do in incredibly fine detail. The 400-nit display is brighter than a typical laptop, so you get a great view, even in bright light.

Easy to share: See content clearly from almost any angle with an IGZO IPS panel, providing a wide viewing angle of up to 170°.

Gorgeous colors: Enjoy rich and saturated color with a 100% color gamut. A high 1500:1 contrast ratio allows you to see the darkest darks and whitest whites.

Maximum durability: The Corning® Gorilla® Glass NBT™ display is up to 10 times more scratch resistant than soda lime glass, preventing scuffs caused by handling, cleaning or wiping.

Microsoft and Dell have just raised the bar. Again
The best windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 give you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with the new Windows 10 features:

Seamless switching: Your Dell 2-in-1 flips seamlessly from tablet to laptop by automatically detecting whether a keyboard is attached, which makes transitioning between meetings easy. With Continuum, your menus and taskbars automatically adjust to your device for a smooth experience.

Here to help: Easily interact with your own personal digital assistant: Cortana. Using Cortana with a Dell PC equipped with Waves MaxxAudio® Pro gives you a natural voice interaction experience.

Start it up: You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

Easy to read and write: Only the Microsoft Edge browser has built-in technology so you can write or type directly on webpages. Add a compatible Dell Active Pen (sold separately) to your touch-enabled PC and take advantage of the Microsoft Edge browser’s technology that lets you write or type directly on web pages and share it.

Stay unplugged: Stay untethered for even longer: All Windows 10 devices now have Battery Saver to automatically conserve power so you can get more done for longer.

Improved usability
Pinch, zoom and click with precision
The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

See what you’ve been missing
A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms.

Essential connectivity at your fingertips
Leading connectivity: The Thunderbolt™ 3 is a multi-use port that allows you to charge your laptop, connect to any device (including support for up to two 4K displays) and enjoy data transfers up to 40GBps, 8 times that of USB 3.0.

Advanced docking: The newest Dell docking solutions feature a single-cable connection for power, Ethernet, audio and video. Add the optional Dell Dock – WD15 to support up to two Full HD displays and five other peripheral devices.

Capture and visualize: Enjoy the clarity of an 8MP world-facing camera for taking high res photos, and a 5MP user-facing camera for a crystal clear web-chatting experience.

Built for business
Best-in-class Security with industry-leading endpoint solutions that include leading-edge encryption, authentication and threat protection.

Protect data across multiple end-points with Dell Data Protection | Encryption. Factory installed, IT admins can remotely manage encryption policies to easily meet compliance regulations right out of the box.
Dell Data Protection | Protected Workspace keeps your information safe. If an attack occurs, the malware is sealed off and a safe environment is restored in only 20 seconds.

The world’s most manageable XPS allows IT to change BIOS settings and configure systems with ample flexibility that your business requires.

Dell Client Command Suite compatibility - free tools that help automate and streamline system deployment, monitoring and updating in complex IT environments
Factory installed, Dell Command | Update eliminates time-consuming hunting and pecking while minimizing system disruption.
Factory installed with Dell Command | Power Manager and Battery Extender Mode.
Simplify deployments with long lifecycles using Dell Configuration and Deployment Services with Dell Imaging Services.
Dell KACE System

Management solutions meet the most demanding IT management needs.

The greenest XPS laptops ever
Power-efficient: XPS 12 is ENERGY STAR® certified.

Smarter materials: Built with the environment in mind, XPS 12 is free of materials like cadmium, lead, mercury and some phthalates, it’s also EPEAT® Gold registered and BFR/PVC-free.

Recycle-friendly: An impressive 90% of the laptop’s parts can be easily recycled or reused, and the bamboo packaging trays are 100% recyclable.

Short summary description DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black:
This short summary of the DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 12 9250, Intel® Core™ m5, 1.1 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black:
This is an auto-generated long summary of DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black based on the first three specs of the first five spec groups.

DELL XPS 12 9250. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1.1 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Housing material
Magnesium
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IGZO
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
400 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y57
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m5-6Y Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Audio
Number of built-in speakers
1
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera resolution
2592 x 1944 pixels
Video capturing speed
30 fps
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
DVI port
No
Thunderbolt 3 ports quantity
2
S/PDIF out port
No
Microphone in
No
Line-in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EG
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88197
Conflict-Free processor
Yes
Battery
Battery capacity *
30 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
120 - 240 V
AC adapter output current
1.5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width
291 mm
Depth
198 mm
Height (front)
1.6 cm
Height (rear)
2.5 cm
Weight (tablet mode)
790 g
Width (tablet mode)
29.1 cm
Depth (tablet mode)
19.3 cm
Height (tablet mode)
8 mm
Weight *
1.27 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-06 03:14:15
Uk has collected 84 expert reviews for DELL XPS 12 9250 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD Intel® Core™ m5 m5-6Y57 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcauthority.com.au
Updated:
2018-04-06 03:14:15
W ith its flipping screen the original XPS 12 stood apart in a crowd of identical Ultrabooks. Fast-forward four years and Dell is once again breaking new design ground, with the XPS 12 reincarnated as a dinky tablet paired with a keyboard dock, both cover...
Bottom line "If you have anywhere between $1,300 and $2,000 to spend then there are many other devices more worthy of your cash."...
40%
alphr.com
Updated:
2018-04-06 03:14:15
The original XPS 12 stood apart in a crowd of carbon-copy Ultrabooks. Back in 2012, it fused cutting-edge hardware with a novel design: the screen "flipped" 180 degrees within the frame of the lid. Fast-forward to 2016, and Dell has given the XPS 12 a rad...
Bottom line As it happens, I still use the original XPS 12 on a daily basis as my go-to home laptop. It's bigger than the new model, and naturally nowhere near as good a tablet, but the combination of full-fat Core i7 performance, all-day battery life, and a great di...
60%
expertreviews.co.uk
Updated:
2018-04-06 03:14:15
Now, with the new XPS 12, Dell has the rare opportunity to score a hat-trick - the third trophy in a treble-winning season, so to speak. With that acclaimed prize within spitting distance, I approached the XPS 12 with a great degree of excitement, anxious...
Bottom line After the sheer delight of the XPS 13 and the XPS 15, the XPS 12 is a real misstep from Dell. There's no doubting the quality of its gorgeous screen, but its shortcomings and design nuances are major detractions that are hard to ignore. The non-adjustable...
40%
canadianreviewer.com
Updated:
2018-04-06 03:14:15
The new Dell XPS 12 is the company's take on the 2-in-1 PC market and competes directly with Microsoft's flagship Surface Book. Bringing the functionality of a powerful tablet that can easily be converted into an ultraportable notebooks designed for produ...
Bottom line Starting at $1,499.991, Dell's XPS 12 can be considered a premium and enterprise-facing device. The rubber and magnesium alloy construction is top-notch even if the styling is a bit austere and the fact that Dell includes the keyboard in the package shows...
70%
crn.com.au
Updated:
2018-04-06 03:14:15
That starts with the appearance: for an XPS device, it's surprisingly ugly. It's mostly clad in matte-black plastic, squared-off unstylised edges, and only the kicked-up hinge at the back of the device serves to deliver any kind of visual interest.This is...
0%
T3.com
Updated:
2018-04-06 03:14:15
The world is waking up to the potential of hybrid Windows tablets thanks to Microsoft's Surface Pro 4 and Surface Book , and Dell is one of several companies looking to ride the wave.The PC maker has freely admitted that the XPS 12 was inspired by Microso...
Good Great keyboard, Impressive screen, Very powerful...
Bad Pure weight, Chunky power supply...
0%
techradar.com
Updated:
2018-04-06 03:14:15
Dell unabashedly admits its inspiration for the 2015, hinge-free Dell XPS 12: Microsoft's Surface tablets. The Austin, Texas-based firm's goal was to make the transition between laptop and tablet as fluid as possible for this device, perhaps even more so...
Good Inventive hinge, less keyboard base, Sharp, rich and accurate 4K display, Excellent typing experience...
Bad Soft touch plastic coating all over, 4K isn't all that necessary here...
Bottom line Dell looks to have nailed it again. This time in building a 2-in-1 laptop that, if not one to beat, is certainly one of the few to look out for this year...
70%
techradar.com/au/
Updated:
2018-04-06 03:14:15
Dell unabashedly admits its inspiration for the 2015, hinge-free Dell XPS 12: Microsoft's Surface tablets. The Austin, Texas-based firm's goal was to make the transition between laptop and tablet as fluid as possible for this device, perhaps even more so...
Good Inventive hingeless keyboard base, Sharp, rich and accurate 4K display, Excellent typing experience...
Bad Soft touch plastic coating all over, 4K isn't all that necessary here...
Bottom line Dell looks to have nailed it again. This time in building a 2-in-1 laptop that, if not one to beat, is certainly one of the few to look out for this year...
0%
pocket-lint.com
Updated:
2018-04-06 03:14:15
When we think of Dell's XPS line we think laptops. But that's all about to change with the introduction of the 2016 Dell XPS 12 - a 2-in-1 tablet with keyboard dock that's feature-packed and looks set to take on the Microsoft Surface Pro 4. We got to see...
Good 4K screen,12.5-inch screen in 11-inch form factor,Slim and portable design,Backlit keyboard dock,Ample Intel Core M power...
Bad Keyboard dock offers single stand position only,Keyboard has no battery/ports,Exposed connector...
0%
trustedreviews.com
Updated:
2018-04-06 03:14:15
Pretty much every tech company under the sun is targeting the all-in-one market at the moment. Apple kicked things off in September, when it unveiled the iPad Pro. Then Google joined the race, showing off its Pixel C hybrid at the start of October, only t...
Good Excellent backlit keyboard and touchpad, Clever tablet dock system, Superb screen, Keyboard dock is great on a desk...
Bad Still not compelling as a tablet, Keyboard dock not reliable on the move, Modest performance, Atrocious battery life...
Bottom line Dell XPS 12 (2015) – Performance One of the biggest potential compromises of this machine over a conventional slim and light laptop, or indeed a device such as the Microsoft Surface Book, is that it uses only an Intel Core M processor. Whether you're talk...
50%
alphr.com
Updated:
2018-04-06 03:14:15
Leaked pictures of Dell's Surface Pro rival, the XPS 12, have been around for some time now, but Dell has only just officially confirmed the existence of the new device. In an announcement that also encompassed the unveiling of two new XPS laptops, we had...
Bottom line These are both laptops aimed at the mobile power user, so prices aren't going to be cheap. The 13in XPS starts at £849 inc VAT for the most basic specification, while the XPS 15 starts at £1,099. However, be aware that these prices are for the laptop with...
100%
futurefive.co.nz
Updated:
2018-04-06 03:14:15
The release of Windows 8 has not only added a brand new operating system to the table but also has resulted in the increased availability in touch-capable devices (tablets, laptops and desktops) in order to be able to fully utilise all the features of the...
Good Intel i7 processor with preinstalled Windows 8 (Pro version also available), 12.5” LED Backlit Touch Display with True Life and Full HD resolution (1920 x 1080) and 400 nit, clarity and viewable on multiple angles...
Bad Front facing camera is only 1.3MP means use with Skype is a bit blurry, If you're a bit forceful, flipping the screen unintentionally may occur when opening, Would be awesome if it could flip 360 degrees horizontally instead of just 180, Computer battery...
80%
topnewreview.com
Updated:
2018-04-06 03:14:15
We've been commenting for a year or two on the trend for laptops to become hybrids, with a touchscreen display that you can use as a tablet when you detach the keyboard. Now it's starting to look less like a trend and more like the norm.This year, D...
0%
slashgear.com
Updated:
2018-04-06 03:14:15
Consumers are increasingly gravitating toward so-called "convertible" laptops -- that is, tablets that attach to a keyboard, giving users the best of both worlds. Dell 's new XPS 12 is no exception, at least not in terms of its foundational design: it has...
Bottom line Truth be told, I'm not usually a fan of 2-in-1 systems, and that's because more often than not I find them clunky. They're often inferior when used as a laptop (in comparison to actual laptops), and more expensive than a regular tablet. The Dell XPS 12 is...
0%
neowin.net
Updated:
2018-04-06 03:14:15
Late last year, Dell announced the updated XPS 12 2-in-1 , a direct competitor to Microsoft's Surface Pro and Surface Book lines. Unlike the previous XPS 12 that had a weird swivel display, this time around Dell took a more traditional approach to the des...
Good 2-in-1-functionality, Thunderbolt connections, Screen quality, Dedicated page up/down keys, Closes like a laptop...
Bad No native USB Type-A, KEyboard connectivity, Poor battery life...
Bottom line There's a lot to like with the Dell XPS 12. The Thunderbolt 3 connector combined with a docking station lets you use the device like a full fledged desktop that works great. Having a large, fairly light tablet running Windows is also a really nice feature...
70%
notebookcheck.net
Updated:
2018-04-06 03:14:15
4K for on the go. Dell wants to advance the convertible sector by setting new standards with the new 2-in-1 XPS 12 9259. A 4K panel, 512 GB SSD and Core m7 are some technical highlights that Dell offers. The XPS proves to be a real jack-of-all-trades in r...
Good very good and viewing angle stable screen, very high screen resolution (4K), premium and solid build, high-capacity 512 GB SSD, decent input devices, passive cooling, stylish and elegant design...
Bad processor cannot develop its full potential, screen's tilt angle not adjustable, unsatisfactory battery performance, 12-month standard warranty only...
Bottom line Dell's XPS 12 9250 is a slim, 12.5-inch convertible. The installed Intel Core m7 6Y75 processor has enough power for routine tasks, and its TDP allows passive cooling. The SSD impresses with high read rates and ensures a fast-running system. The high-reso...
85%
technabob.com
Updated:
2018-04-06 03:14:15
I've been a regular user of the 2015 and 2016 model Dell XPS laptops – the XPS 13 and XPS 15, and have been very impressed with the overall performance, usability and build quality of these portable workhorses. So when I was given the opportunity to test...
Bottom line the Dell XPS 12 is a very capable system for anyone who wants the flexibility of both a tablet and a laptop PC, without sacrificing speed. It performs well, and is lightweight, while still feeling substantial in construction. That said, I highly recomme...
0%
hothardware.com
Updated:
2018-04-06 03:14:15
The 2-in-1 and convertible PC space has changed significantly over the past couple of years. What was once a cluttered mess of kludges is now a well-defined market segment packed with refinement, power, and plenty of options. You could partially credit Mi...
Good Gorgeous display, Potent and thin, Bundled keyboard folio, 8GB RAM...
Bad Modest battery life, $49 Active Pen not included, Standard keyboard folio has one position...
Bottom line Dell's XPS 12 is a strong performer given its sleek form factor. Intel's Skylake platform deserves much of the credit here, and when paired with 8GB of RAM and a speedy SSD, you've got a machine that's equally potent as an entertainment device or a mobile...
0%
Laptopmag.com
Updated:
2018-04-06 03:14:15
Dell's XPS 12 is a 2-in-1 that looks to lower the barrier to entry for premium detachables with a price that starts at $1,000 with an included keyboard. It features a brilliant full-HD 12.5-inch screen and a thin, but strong, tablet body. It offers you a...
Good Sparkling 12.5-inch touch screen, Thin, sturdy design, Detachable keyboard comes included, 2 USB C ports with Thunderbolt 3...
Bad Weak battery life, Slow SSD, Only one choice for CPU, Travel keyboard isn't very comfortable...
Bottom line Dell's XPS 12 offers multiple keyboard options and a great display, but this 2-in-1 lacks the battery life to compete...
60%