Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1913
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
905-OYPKD-UK show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5343
This statistic is based on the 93500 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91397 free Open Icecat users.
Info modified on: 19 Sep 2019 14:01:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Advanced Exchange Service
Long product name DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black :
The short editorial description of DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black

19" LED, 1440x900, 16:10, CR 1000: 1, 250 cd/m2, 5ms, 1 x DVI-D, 1 x VGA
More>>>
DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black:
The official marketing text of DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black as supplied by the manufacturer

Brighten your view of day-to-day business

Meet your everyday business needs with the reliable and efficient DellTM E1913 monitor, offering the essential features you need to get the job done.
- Outstanding features: Enjoy crystal-clear 1440 x 900 resolution and a vivid color palate combined with hassle-free connectivity options.
- Reliable performance: Ensure reliable performance, thanks to a reliable construction, stable product lifecycle and extensive product testing.
- Smart design: Meet the latest environmental standards while the PowerNap software found in Dell Display Manager helps lower power consumption and energy costs.

Short summary description DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black:
This short summary of the DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E1913, 48.3 cm (19"), 1440 x 900 pixels, HD, LED, 5 ms, Black

Long summary description DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black:
This is an auto-generated long summary of DELL E Series E1913 48.3 cm (19") 1440 x 900 pixels HD LED Black based on the first three specs of the first five spec groups.

DELL E Series E1913. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:10
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display technology *
The technology used in the display e.g. plasma, LED.
LED
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1440 x 900
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
3D
The device can be used with 3D technology.
No
Panel type *
TN
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.284 x 0.284 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.8 cm
Viewable size, vertical
25.5 cm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Built-in microphone
Microphone that is found inside the product.
No
Design
Market positioning *
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Feet colour
The colour of the feet, which are the projecting part on which a device/piece of furniture, or each of its legs, stands.
Black
Certification
TCO
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Mobile High-Definition Link (MHL)
No
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
No
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
LED indicators
Yes
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
18 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Power consumption (off)
0.5 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width *
The measurement or extent of something from side to side.
443.8 mm
Depth *
The distance from the front to the back of something.
52 mm
Height *
The measurement of the product from head to foot or from base to top.
372.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.54 kg
Width (with stand)
443.8 mm
Depth (with stand)
163.5 mm
Height (with stand)
290.8 mm
Weight (with stand)
3.9 kg
Packaging data
Cables included
DVI,VGA
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PowerNap
Other features
Display
The description of display that can includes display type, resolution, size etc.
LED
Power consumption (max)
The maximum amount of power used by the device.
23 W
TV tuner integrated
Device has an in-built TV tuner.
No
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No