location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9010-7681
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:18:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver 200 W
  • - Intel® Core™ i3 i3-3225 3.3 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4000
  • - 1.3 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 Pro 64-bit
Warranty: 3 Years
Long product name DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver :
The long product name of DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3225 (3.3 GHz), 4GB 1600MHz DDR3 RAM, 500GB HDD, 23" WLED FHD (1920x1080), Intel HD Graphics 4000, Gigabit Ethernet, DVD±RW, 1.3MP Webcam, Windows 8 Pro 64-bit
More>>>
DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:
The official description of DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work comfortably and flexibly
Push the limits of processing power with Intel® Core™ i5 or Intel® Core™ i7 processor options, offering an automatic burst of speed when needed thanks to Intel® Turbo Boost Technology 2.0.

Easy collaboration promotes success
Collaborate and share data through VoIP and Microsoft® Lync. The all-in-one options include wireless LAN, Bluetooth® and gigabit Ethernet for effective communications. Add more flexibility with the multi-touch all-in-one option, offering an optional rotating camera and Windows® 8 Pro interface support.

Efficiently manage your desktop fleet
Help improve IT efficiency with Intel® vPro™ remote out-of-band management, image sharing between desktops and Dell’s remote BIOS management functionality.

Enable data security across your organization
Help protect your critical data and meet compliance standards with Dell™ Data Protection, Trusted Platform Module (TPM), self-encrypted hard drives and other security features.

Enjoy the peace of mind provided by business-class stability and support
As your business grows, hardware stability and support are key to managing your budget and forecasting long-term needs. Help IT focus on the most important projects with Dell ProSupport™ and Dell Deployment Services.

Short summary description DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:
This short summary of the DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 9010, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8 Pro

Long summary description DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver:
This is an auto-generated long summary of DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 9010. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3225
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1.3 MP
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black, Silver
Cable lock slot
Yes
Performance
Motherboard chipset
Intel® Q77 Express
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65692
Power
AC adapter power
200 W
Weight & dimensions
Width (with stand)
574 mm
Depth (with stand)
68 mm
Height (with stand)
386 mm
Weight (with stand)
7.6 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA III
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:34:51
Uk has collected 17 expert reviews for DELL OptiPlex 9010 Intel® Core™ i3 i3-3225 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2013-08-30 01:34:51
Not many companies have attempted to crack the all-in-one business market, but we can see why these machines could prove attractive: enough power, good screens, a smaller desktop footprint and improved efficiency thanks to a reliance on mobile components...
Bottom line There's plenty to like about Dell's office-bound all-in-one, from its good screen and solid build quality to its powerful performance, at least when it comes to applications. It's not cheap but, if you're after a business all-in-one, the performance an...
80%
techadvisor.co.uk
Updated:
2014-06-29 01:22:50
The launch of the touch-centric Windows 8 spawned a host of new all-in-one (AiO) designs, most of which leave something to be desired. But with a little patience and forethought, Dell has delivered a considerably more usable touchscreen AiO: the OptiPlex...
Bottom line The articulated stand and VESA mount point render Dell's Optiplex 9010 AiO one of the versatile all-in-ones we've tested.Tags:Desktop PCs,Business,WindowsBest prices todayRetailer Price Delivery  Price comparision from, and manufacturersShare this articl...
80%
itproportal.com
Updated:
2014-06-29 01:22:50
One can argue that Apple inspired the all-in-one PC with its now iconic late 1980s Macs. Since then, we've all become familiar with its iMac range and no other company has really nailed the all-in-one format quite so well. However, if the price and operat...
Good Touchscreen, Fast quadcore processor, Many ports, Reasonably priced...
Bad Integrated graphics only, Wireless is an optional extra...
Bottom line The Dell Optiplex 9010 All-in-One Touch makes a commendable stab at a more corporate, PC version of the iMac. It's still quite stylish, and the touchscreen will be attractive for certain applications – perhaps demonstrating graphics or a touchscreen opt...
80%
tbreak.ae
Updated:
2016-12-27 20:49:14
When you think of business PCs, you generally think of the boring beige tower PCs that get hidden under desks or behind desktop monitors. But it seems that some PC manufacturers are daring to do away with boring designs and come up with business PCs that...
Bottom line So who exactly would benefit from adopting the Optiplex 9010? Well given that it reduces the amount of clutter and cables associated with a typical office PC setup, any organization that's looking to make an upgrade to their infrastructure can customize...
81%
techworld.com
Updated:
2013-08-30 01:34:44
The launch of the touch-centric Windows 8 spawned a host of new all-in-one (AiO) designs, most of which leave something to be desired. But with a little patience and forethought, Dell has delivered a considerably more usable touchscreen AiO: the OptiP...
Bottom line The articulated stand and VESA mount point render Dell's Optiplex 9010 AiO one of the versatile all-in-ones we've tested...
0%
pcworld.com_techhive.com
Updated:
2013-08-30 01:34:45
The launch of the touch-centric Windows 8 spawned a host of new all-in-one (AiO) designs, most of which leave something to be desired. But with a little patience and forethought, Dell has delivered a considerably more usable touchscreen AiO: the OptiPlex...
Good Two-way articulated stand, Good performance, TPM and remote management...
Bad Integrated GPU delivers weak performance with games, Wireless network adapter is an extra-cost option, No HDMI input...
Bottom line The articulated stand and VESA mount point render Dell's Optiplex 9010 AiO one of the versatile all-in-ones we've tested...
80%
techworld.com
Updated:
2013-08-30 01:34:48
The small form factor Dell Optiplex 9010 Desktop takes up little space, packs a nice performance punch, and is very easy to repair or upgrade. If also has all the service and warranty options and legacy connectivity businesses need. Couple that with D...
Bottom line Dell's been playing the corporate game for a long time and that experience shows in the Optiplex 9010 Desktop. It's powerful, has all the features businesses ask for and just enough expansion to add a random capability you might need. The 9010 Desktop...
0%
anandtech.com
Updated:
2013-08-30 01:34:50
The all-in-one market is a tough nut to crack, both for the vendors and in many ways for the press as well. Apple sidestepped the landmine entirely by simply making the iMac the only desktop they offer in those price brackets; if you want a comparat...
Bottom line Having put the screws to the Dell OptiPlex 9010 All-in-One, I come away pleasantly surprised in many ways. This is one of the few all-in-ones I've seen where the overall design feels appropriate to the hardware. All-in-ones have a nasty, reoccurring probl...
0%
tbreak.ae
Updated:
2014-01-24 01:14:09
When you think of business PCs, you generally think of the boring beige tower PCs that get hidden under desks or behind desktop monitors. But it seems that some PC manufacturers are daring to do away with boring designs and come up with business PCs that...
Bottom line So who exactly would benefit from adopting the Optiplex 9010? Well given that it reduces the amount of clutter and cables associated with a typical office PC setup, any organization that's looking to make an upgrade to their infrastructure can customize...
81%
pcmag.com
Updated:
2014-06-29 01:22:50
Though Windows 8 and new touch-enabled PCs have largely been seen in the consumer space, fewer equivalent business PCs have come out. Well, Dell is here to help fix the problem with the new Optiplex 9010 AIO, an all-in-one touch-screen desktop made for of...
Good Solid processing performance with Intel Core i7 CPU. The 23-inch touch screen has 1,920-by-1,080 resolution.
Bad Limited graphics capabilities. Small 128GB solid-state drive...
Bottom line The Dell Optiplex 9010 All-in-One desktop brings Windows 8 and touch capability to offices large and small...
80%
zdnet.com
Updated:
2015-04-29 04:41:37
All-in-One (AIO) computers make a lot of sense for businesses, offering a space-saving, power-frugal design and minimal unsightly cabling (especially if you use a wireless keyboard and mouse). Some designs are more accessible and upgradable than others, h...
Bad Partly as a result of its powerfrugality, the OptiPlex 9010 is admirably quiet in general use...
Bottom line Overall, we're impressed with the OptiPlex 9010 All-In-One Desktop: it offers unfussy design, solid construction, low power consumption and quiet operation. However, its graphics performance is moderate, the screen's viewing angles could be better and it'...
81%