Intel Core i7-1185G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, Intel Iris Xe Graphics, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
Beauty like you’ve never seen
The world’s most flexible modular all-in-one experience for a streamlined workspace and productivity with built-in AI from Dell Optimizer.* With the 7090 Ultra get more of everything, even desk space.
DELL OptiPlex 7090, Intel® Core™ i7, i7-1185G7, 16 GB, 512 GB, Windows 10 Pro, 64-bit
DELL OptiPlex 7090. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: UFF. Product type: Mini PC. Weight: 650 g. Product colour: Black