location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 899WG toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
899WG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
899WG
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2021 15:22:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 899WG toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name DELL 899WG toner cartridge 2 pc(s) Original Black :
The long product name of DELL 899WG toner cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6000-Page Dual Black Toner Cartridge for Dell 2150cn, 2150cdn, 2155cn, and 2155cdn Color Laser Printers
More>>>
DELL 899WG toner cartridge 2 pc(s) Original Black:
The official description of DELL 899WG toner cartridge 2 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights

- Part number on carton and label is 899WG
- Compatible with Dell 2150cn, 2150cdn, 2155cn and 2155cdn Color Laser Printers
- Offers up to 6,000 page yield based on 5% page coverage

Overview
Cartridge delivers excellent print quality, sharp images and text – up to a 6,000 page yield.

Short summary description DELL 899WG toner cartridge 2 pc(s) Original Black:
This short summary of the DELL 899WG toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 899WG, 6000 pages, Black, 2 pc(s)

Long summary description DELL 899WG toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of DELL 899WG toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

DELL 899WG. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
Dell 2150cn, 2150cdn, 2155cn, 2155cdn
Quantity per pack *
2 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Features
Product colour
Black
Other features
Colour
No
Print technology
Laser printing
Page yield footnote
based on 5% page coverage