location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5Y PS 4H MC, Ext, PowerConnect 3xxx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-10571
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s) :
The long product name of DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Warranty extension for DELL PowerConnect 3xxx, 5 years ProSupport 4-hour Mission Critical
More>>>
DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s):
The official description of DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mission Critical — To avoid unplanned downtime and reduce recovery time, you can select our most rapid resolution option, Mission Critical. This option can help you get your business up-and-running in minutes, not hours or days, by allowing you to specify high severity levels and request accelerated response times for priority service. With this option, you receive:
- Two-hour, four-hour or eight-hour on-site parts and labor support, and the ability to self-identify severity levels 1, 2 and 3
- Emergency dispatch, in parallel with troubleshooting, for issues identified as severity level 1
- Regular status updates from an assigned escalation manager, who keeps you informed every step of the way
- Escalation management that provides a single point of contact for incident management, escalation and monitoring
- Priority parts dispatch, enabling expedited resolution of critical issues

Short summary description DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s):
This short summary of the DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx, 1 license(s), 5 year(s), 24x7

Long summary description DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s):
This is an auto-generated long summary of DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

DELL 5Y PS 4H MC, Ext, PowerConnect 3xxx. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7, Response time: 4 h, Repair time: 4 h

Features
License quantity
1 license(s)
Service time (hours x days)
24x7
Response time
4 h
Features
Repair time
4 h
Number of years
5 year(s)
On-site support
Yes
Compatibility
DELL PowerConnect 3xxx