location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Y POW - 5Y PS 4H MC, PowerVault MD3220i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-10367
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ProSupport Mission Critical
  • - 1 license(s)
  • - 5 year(s)
  • - Service time (hours x days): 24x7x365
  • - Response time: 4 h Repair time: 4 h
  • - Phone support On-site support Web support
Long product name DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s) :
The long product name of DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Y Parts Only Warranty - 5Y Prosupport 4hour Mission Critical, PowerVault MD3220i
More>>>
DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s):
The official description of DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unplanned downtime is lost productivity; and quite often, lost revenue.

To reduce recovery time from days to hours, Dell offers an enhanced Mission Critical option with Dell ProSupport.

Mission Critical is Dell’s most rapid resolution option, allowing customers to choose from 2, 4, or 8-hour onsite parts and/or labour. Dell’s proven and reliable Critical Situation process will get customers back up and running fast.

- 24x7x365 2, 4, or 8-hour onsite parts and/or labour.
- Maintenance
- Physical
- Parts & labour
- Mission Critical Service is Dell's most rapid resolution option. In addition to all of the benefits of ProSupport such as a single point of contact and accountability with access to highly trained experts - 24x7 365 days a year, Mission Critical service provides accelerated onsite parts and labour support by self identifying the incident as a severity issue 1, 2 or 3, receipt of regular status updates to keep you informed every step of the way, and initiated emergency dispatches in parallel with troubleshooting for issues you self identify as severity level 1.
- Troubleshooting, Repair, Parts Replacement, Phone Support, Web Support.

Short summary description DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s):
This short summary of the DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i, 1 license(s), 5 year(s), 24x7x365

Long summary description DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s):
This is an auto-generated long summary of DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

DELL 3Y POW - 5Y PS 4H MC, PowerVault MD3220i. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7x365, Response time: 4 h, Repair time: 4 h

Features
License quantity
1 license(s)
Service type
ProSupport Mission Critical
Service included
Parts and Labour
Service time (hours x days)
24x7x365
Response time
4 h
Repair time
4 h
Features
Number of years
5 year(s)
Phone support
Yes
On-site support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
PowerVault MD3220i
Country Distributor
United Kingdom 1 distributor(s)