- - PC Black, Grey, Red 200 W
- - Intel® Core™ i3 i3-9100 3.6 GHz
- - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
- - 256 GB SSD DVD-RW Card reader integrated
- - Intel® UHD Graphics 630
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
- - Windows 10 Pro 64-bit
DELL Vostro 3471, 3.6 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD-RW, Windows 10 Pro
DELL Vostro 3471. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC