location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 83W5R mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83W5R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83W5R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116269366 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 18:29:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 83W5R mounting kit Black :
The long product name of DELL 83W5R mounting kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Behind the Monitor Mount for P-Series 2017 Monitors for Wyse 3040 Only, Customer Kit
More>>>
Short summary description DELL 83W5R mounting kit Black:
This short summary of the DELL 83W5R mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 83W5R, Black

Long summary description DELL 83W5R mounting kit Black:
This is an auto-generated long summary of DELL 83W5R mounting kit Black based on the first three specs of the first five spec groups.

DELL 83W5R. Product colour: Black

Technical details
Product colour *
Black
Compatibility
- Dell P1917S, P2017H, P2217H, P2317H, P2417H, P2418HZ, P2717H - Dell Wyse 3010, 3020, 3030, 3030 LT, 3040, 5010, 5020, 5030, 5040, 5060, 7010, 7020, 7030
Packaging data
Package width
480 mm
Package depth
240 mm
Package height
70 mm
Package weight
1.16 kg
Country Distributor
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)