DELL logo

DELL Latitude 5285 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57968
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
3 Years Next Business Day
Long product name DELL Latitude 5285 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black:

12.3" FHD (1920 x 1280) Touch, Intel Core i7-7600U (4M Cache, up to 3.90 GHz), Intel HD Graphics 620, 16 GB LPDDR3 1866 MHz, 512 GB SSD, WLAN, Bluetooth, 5 Mp/8 MP, 1.19 kg, Windows 10 Pro (64 bit)

DELL Latitude 5285 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black:

Set up for success
The auto-deploy kickstand is an industry-first feature designed for a smooth work experience. Place your Latitude 5285 2-in-1 on a flat surface and watch the kickstand automatically extend. It can rotate up to 150 degrees for multiple viewing angles.

The ultimate defense system
Best-in-class hardware security: Protect your hardware when accessing your company’s network thanks to the FIPS 140-2, TCG certified TPM2.0, FIPS 201 certified smartcard reader, touch fingerprint reader, self-encryption drive and NFC.

Protect your identity: The Dell ControlVault™ provides the strongest authentication capabilities available. It stores and protects your passwords, biometric authentication, and security codes, so your credentials will be secured no matter where your work takes you.

Control your data: Work worry free with powerful security solutions built into your Latitude 5285 2-in-1. Dell Data Protection includes Endpoint Security Suite Enterprise, Secure Lifecycle and Encryption for outstanding security that’s easily managed from one console.

Innovative design
On-the-go flexibility: At less than 2lbs, the Latitude 5285 2-in-1 is built for mobility. From meetings around the office to traveling across the country, its thin and light frame can fit anywhere.

Enjoy the view, all day: Take in the 12.3" Full HD screen without sacrificing your battery life. Up to 12 hours 29 mins2 of battery keeps up with your screen’s performance , while Corning® Gorilla® Glass 4 guards against drops and rough surfaces.

Boost productivity: Streamline your workflow with an optional travel keyboard and active pen. The thin, lightweight keyboard attaches magnetically for easy transitions between laptop and tablet modes, while the active pen lets you take notes directly on the screen and magnetically attaches to your device when not in use.

Powerful and easy to manage
Reliable performance: Equipped with the latest generation of Intel® Core™ I processors, it’s powerful performance for your workday.

All-day battery life: Make the most of your workday with up to 12 hours 29 mins2 of battery life.

Automatic updates: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Diagnostics, anywhere: Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 5285 2-in-1 remotely, all while reducing power use.

Extensive connectivity: Conveniently connect with a single cable or wirelessly with the optional Dell Dock and Dell Wireless Dock. Upgrade to 4G/LTE and stay connected anywhere.

Featuring Windows 10
Store your ideas: Windows Ink allows you to incorporate your thoughts and ideas into the digital space. Use your optional active pen to take notes, draw and comment with this feature that’s directly integrated into your apps.

Seamlessly switch tasks: Continuum optimizes content for the screen you’re currently viewing. By smoothly transitioning from laptop to tablet mode, you can stay productive with or without your keyboard.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Short summary description DELL Latitude 5285 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black:

DELL Latitude 5285, Intel® Core™ i7, 2.8 GHz, 31.2 cm (12.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Latitude 5285 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black:

DELL Latitude 5285. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.2 cm (12.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Latitude 5285 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Black 7DPY7:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.