DELL logo

DELL Precision T7910 Intel Xeon E5 v3 E5-2630V3 32 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® M4000 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90136
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision T7910 Intel Xeon E5 v3 E5-2630V3 32 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® M4000 Windows 7 Professional Tower Workstation Black:

DELL Precision T7910, 2.4 GHz, Intel Xeon E5 v3, 32 GB, 756 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision T7910 Intel Xeon E5 v3 E5-2630V3 32 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® M4000 Windows 7 Professional Tower Workstation Black:

DELL Precision T7910. Processor frequency: 2.4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2630V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® M4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.