Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E7450
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7450-7420
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063737505
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5104
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years NBD
Long product name DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black :
The short editorial description of DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black

14" HD LED (1366 x 768),Intel Core i5-5300U(3M Cache, up to 2.90 GHz), 8 GB DDR3L, 500 GB SSHD, Intel HD Graphics 5500, Wi-Fi, Gigabit Ethernet, Bluetooth 4.0 LE, 4-cell, Windows 7 Professional 64-bit/Windows 8.1
More>>>
DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
The official marketing text of DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black as supplied by the manufacturer

Slim design, premium materials
Get down to business with the beautifully designed, thin and light Ultrabook that features an optional 14" touchscreen display.

Thinner than ever:
The Latitude 14 has a starting weight of just 3.4 lb (1.54kg) with a 3-cell battery.

Elite and durable design:
With soft- touch paint finish and woven carbon fiber (on touch models) on the exterior, and a Tri-metal chassis magnesium alloy underneath the surface, the Latitude 7000 series is designed to survive challenging physical environments and MIL-STD 810G testing.

Control at your fingertips:
Dell touch-enabled displays offer optimal viewing experience, touch sensitivity, brightness and durability with edge-to-edge Corning Gorilla Glass NBT.

Elite connectivity experience.
As with the previous generation, Dell Latitude 7000 Series is the only Ultrabook designed to be compatible with an existing laptop family docking station. The Latitude 12 7000 Series also features optional WiGig wireless docking technology (coming soon) and Intel wireless display (WiDi) technology, allowing everything on your laptop screen to be viewed simultaneously on a WiDi-enabled television or projector.

Packed with performance.
Featuring the latest 5th Gen Intel Core processors, up to i7 vPro, along with Windows 8.1 Pro allow you to work on big jobs with ease.

- Windows 7 Professional and Windows 8.1 with optional touchscreen capability allows you to multitask with a swipe, tap or drag of your fingers.
- Count on fast, reliable performance from your choice of SSD or Solid-State Hybrid Drives.
- Discrete graphics options for higher quality visual experience.
- Collaborate effectively with an integrated HD webcam and microphone array.
- A business-class ISO keyboard with a backlit option lets you work in low-light environments while a swappable battery keeps you powered up on the go.
- Stay connected with a full suite of options including BT 4.0 (BLE), Dual band Wi-Fi, Miracast, Intel WiDi, Tri-band, Near Field Communications, and LTE.

Secure. Manageable. Reliable. Latitude.
The world’s most secure business Ultrabook:
Dell Data Protection | Encryption protects your data across all endpoints, including external media and in public cloud storage. Stop advanced malware in its tracks with DDP | Protected Workspace and enable advanced authentication options with DDP | Security Tools.

The world’s most manageable business Ultrabook:
Update once and update everywhere with Dell-unique Intel vPro capabilities for remote BIOS management and hard drive wipe, even when your device is powered off. Reduce time spent on manual and error-prone tasks through the Dell Client Command Suite, our free automation tools that plug into existing management solutions.

Outstanding reliability you can trust:
Latitude 12 7000 Series Ultrabook has been subjected to MIL-STD 810G testing to ensure durability under extreme conditions. A spill-proof keyboard protects against liquid damage while the premium Corning Gorilla Glass touch display offers an optimal viewing experience with better touch sensitivity, brightness and durability. Your device is also backed by enterprise-level Dell ProSupport 24x7 to minimize downtime, all the time.

Short summary description DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
This short summary of the DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E7450, 5th gen Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude E7450. Product type: Notebook, Form factor: Clamshell. Processor family: 5th gen Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics adapter model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
270 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
i5-5300U
Processor frequency *
2.3 GHz
Processor boost frequency
2.9 GHz
Processor family *
5th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5300 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1,2x4
Memory
Internal memory *
8 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
HDD interface
SATA
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 5500
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
900 MHz
Maximum on-board graphics adapter memory
16 GB
On-board graphics adapter DirectX version
11.2
On-board graphics adapter ID
0x1616
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0
Processor code
SR23X
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85213
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity (Watt-hours) *
54 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Weight & dimensions
Width *
337 mm
Depth *
231.5 mm
Height
20.4 mm
Weight *
1.56 kg
Packaging content
Manual
Yes
Power cord included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:35
Uk has collected 26 expert reviews for DELL Latitude E7450 Notebook 35.6 cm (14") 1366 x 768 pixels 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:35
Nl heeft 26 proffesionele recensies verzameld voor DELL Latitude E7450 Notebook 35,6 cm (14") 1366 x 768 Pixels Vijfde generatie Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybride hdd Windows 7 Professional Zwart. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:35
Fr a recueilli 26 avis d’experts pour DELL Latitude E7450 Ordinateur portable 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i5 de 5e génération 8 Go DDR3L-SDRAM 500 Go HDD-Hybride Windows 7 Professional Noir et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:36
De hat 26 Expertenmeinungen über DELL Latitude E7450 Notebook 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der fünften Generation 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Schwarz eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:35
Testseek ha raccolto 26 recensioni da parte di esperti per DELL Latitude E7450 Computer portatile 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i5 di quinta generazione 8 GB DDR3L-SDRAM 500 GB Hard Disk Ibrido Windows 7 Professional Nero e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:35
Es ha coleccionado 26 opiniones de expertos para DELL Latitude E7450 Portátil 35,6 cm (14") 1366 x 768 Pixeles 5ª generación de procesadores Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Híbrido HDD Windows 7 Professional Negro y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:36
Dk har samlet 26 ekspertanmeldelser for DELL Latitude E7450 Notebook 35,6 cm (14") 1366 x 768 pixel 5th gen Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Sort og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:36
Testseek получил 26 экспертных оценок для DELL Latitude E7450 Ноутбук 35,6 cm (14") 1366 x 768 пикселей Процессор Intel® Core™ i5 5-го поколения 8 GB DDR3L-SDRAM 500 GB Гибридный HDD Windows 7 Professional Черный, средний экспертный рейтинг составляет 84 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
84%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-26 02:20:36
Se har samlat in 26 experttester för DELL Latitude E7450 Bärbar dator 35,6 cm (14") 1366 x 768 pixlar 5:e generationens Intel® Core™ i5 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Svart och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-03-26 02:20:35
Sometimes, when it comes to getting work done, there's only one option. For the past decade that option has been business-minded, high power workhorse laptops and, latterly, laptops' thinner cousins ultrabooks. Thinner doesn't necessarily mean fewer bangs...
Bottom line The Latitude 14 7000 series has a well-rounded flagship in the Latitude E7470. Its features are unremarkable in the business laptop world, but then again, it does everything you want it to do in exactly the way you expect it to. Often, when it comes to ge...
80%
ouritdept.co.uk
Updated:
2018-03-26 02:20:35
For business professionals seeking a viable business laptop, the Dell Latitude 14 E7450 may be just what the doctor ordered!Dell has recently entered a specific niche of ultrabooks geared toward business professionals looking for great performance, improv...
Good Solid military grade construction and lightweight design, Excellent keyboard, Impressive battery life, Two pointing devices add convenience and enhance productivity, Exceptional quality speakers and audio, Upgraded CPU enhances performance and productivit...
Bad Device can run warm when used for extended periods...
0%
au.pcmag.com
Updated:
2018-05-12 03:20:46
The Latitude 14 7000 Series (E7450) ($1,509.09 as tested) updates the Dell Latitude E7440 Touch with a fifth-generation Intel Core i5 processor. Both are ultrabooks that should appeal to you if you're a midlevel businessperson who needs to stay productive...
Good Rugged, MIL-SPEC-grade construction, Removable battery, Bright, crisp 1080p screen, Two pointing devices, Solid-state drive offers decent storage, Good connectivity, Comfortable keyboard, 802,11ac + Bluetooth 4,0, Compatible with wired and WiGig wireless...
Bad No touch screen...
Bottom line The Dell Latitude 14 7000 Series (E7450) business ultrabook has plenty to keep you productive at work, including a bright 1080p HD screen, a rugged build, a fifth-generation Core i5 power, and 10+ hours of battery life...
80%
notebookcheck.nl
Updated:
2018-03-26 02:20:35
Geen revolutie maar evolutie. De Dell Latitude is uitgerust met een CPU van Intel's nieuwste Broadwell generatie en wilt in het zakelijke segment Lenovo's ThinkPad T440s van de troon stoten. Wat zijn de voordelen van de moderne 14 nm technologie voor de g...
Good Hoogwaardige behuizing, Geweldige invoerapparatuur, Variëteit in poorten, Snelle WLAN, IPSbeeldscherm met hoge resolutie, Zeer krachtige systeemprestaties, Lage emissies, Lange batterijduur, Krachtige luidsprekers...
Bad Middelmatige webcam, Lage SSD schrijfprestaties, Stil maar iets hoogfrequente fan, Hoge prijs...
88%
notebookcheck.biz
Updated:
2018-03-26 02:20:35
Une évolution plus qu'une révolution Ce Dell Latitude est équipé d'un CPU Intel issu de la toute dernière génération, Broadwell, et vise une place au sommet dans la catégorie des machines professionnelles, place actuellement occupée par le Lenovo ThinkPad...
Good Boîtier très élégant, Excellents périphériques d'entrée, Connectique variée, WLAN rapide, Ecran IPS hauterésolution, Très bonnes performances logicielles, Faibles émissions, Bonne autonomie, Hautparleurs puissants...
Bad Webcam de très mauvaise qualité, Mauvaises performances en écriture du SSD, Ventilateur peu bruyant, mais un peu trop aigu, Prix élevé...
Bottom line Dell Latitude 14 E7450Inutile de réinventer la roue à chaque fois : il suffit parfois d'améliorer un produit déjà bon par petites touches, régulièrement. On pourrait résumer ainsi la philosophie de Dell, qui a donc décidé de ne pas concevoir un appareil t...
88%
notebookcheck.com
Updated:
2018-03-26 02:20:35
Evolution statt Revolution. Ausgestattet mit Intels neuester CPU-Generation Broadwell schickt sich das Dell Latitude E7450 an, dem Lenovo ThinkPad T440s die Krone in der Business-Klasse streitig zu machen. Was die moderne 14-Nanometer-Technik dem Anwender...
Good hochwertiges Gehäuse, tolle Eingabegeräte, Anschlussvielfalt, schnelles WLAN, hochauflösendes IPSDisplay, sehr gute Anwendungsleistung, niedrige Emissionen, lange Akkulaufzeiten, kräftige Lautsprecher...
Bad mittelmäßige Webcam, niedrige SSDSchreibgeschwindigkeit, leiser, aber etwas hochfrequenter Lüfter, hoher Preis...
Bottom line Dell Latitude 14 E7450 Man muss das Rad nicht immer wieder neu erfinden – gerade bei einem bewährten Produkt macht es Sinn, dieses nur behutsam, aber stetig weiterzuentwickeln. Getreu diesem Grundsatz macht Dell beim Latitude E7450 zwar nicht alles ander...
88%
notebookcheck.it
Updated:
2018-03-26 02:20:35
Evoluzione, non rivoluzione. Il Dell Latitude monta l'ultima generazione CPU Intel Broadwell e vuole scalare la vetta del settore business, attualmente occupata dal Lenovo ThinkPad T440s. Quali sono i vantaggi di una moderna tecnologia 14-nm per l'utente...
Good Case sofisticato, Ottimi dispositivi di input, Varietà di Porte, Veloce WLAN, Display High-resolution IPS, Ottime prestazioni con le applicazioni, Emissioni contenute, Ampia autonomia della batteria, Casse potenti...
Bad Webcam mediocre, Prestazioni dell'SSD in scrittura scarse, Ventola silenziosa ma con picchi alti, Prezzo elevato...
88%
notebookcheck.org
Updated:
2018-03-26 02:20:35
Evolución en vez de revolución. El Dell Latitude viene equipado la última generación de CPU Intel Broadwell y quiere el primer puesto del segmento empresarial, actualmente ocupado por el Lenovo ThinkPad T440s. Cuáles son las ventajas de esta moderna tecno...
Good Carcasa sofisticada, Dispositivos de entrada geniales, Variedad de puertos, Veloz WLAN, Display IPS de alta resolución, Buenísimo rendimiento de aplicación, Bajas emisiones, Larga duración de batería, Potentes altavoces...
Bad Mediocre webcam, Bajo rendimiento de escritura del SSD, Ventilador quedo pero ligeramente agudo, Precio elevado...
Bottom line Dell Latitude 14 E7450No hay por qué reinventar la rueda cada vez - tiene sentido mejorar un producto probado en pasos pequeños pero firmes. Dell sigue esta filosofía y no cambia del todo el Latitude E7450, pero pudo mejorar muchos pequeños aspectos r...
88%
notebook-center.ru
Updated:
2018-03-26 02:20:35
D ell Latitude E7450 – это со всех сторон продуманный аппарат который является достойным представителем бизнес-сегмента. Работая на этом ноутбуке вы можете быть уверены в производительности прочности корпуса хорошем качестве дисплея и функциональности...
Bottom line Пожалуй единственным весомым препятствием для покупки этого ноутбука может стать цена составляющая $1400. Чтобы она не отпугнула большинство пользователей вкратце вспомним о всех плюсах и минусах Dell Latitude E7450. Итак в этом устройстве надежный...
0%
ferra.ru
Updated:
2018-03-26 02:20:35
С тех пор как по продажам ноутбуков ударили планшеты и здоровенные смартфоны новые модели пустились в «похудание» превратившись в ультрабуки или выжили в виде рекордно мощных игровых машин. Меньше всего изменились: там где компьютеры становятся инстр...
Bottom line «Я научился управляться с пылесосом — он лихо отжимает мокрое бельё». Почему-то по результатам тестов Latitude E7450 на ум приходят слова из блатняка русского шансона двадцатилетней давности.И дело здесь вот в чём — индустрия мобильных компьютеров докатил...
78%
notebookcheck-ru.com
Updated:
2018-03-26 02:20:35
Broadwell для бизнеса. 14-дюймовый Dell Latitude E7450 теперь включает новейший процессор Intel Core 5-го поколения со всеми вытекающими из этого преимуществами. Какие из них важны для корпоративной среды и что еще полезного для нее предлагает этот ноутбу...
Good Прочный и качественный корпус, Отличные устройства ввода, Удобное расположение портов, Продвинутый беспроводной модуль, IPSэкран высокой четкости, Хорошая производительность, Тихая работа, низкий нагрев, Долгая работа от аккумулятора, Громкие динамики...
Bad Посредственная вебкамера, Относительно низкая скорости записи штатного SSD, Неприятный (хотя и тихий) звук вентилятора, Высокая цена...
Bottom line Постепенное улучшение уже хороших ноутбуков - ключ к выпуску новых удачных моделей. Благодаря этой стратегии Dell Latitude E7450 заслуживает нашей рекомендации к покупке, хотя его цена запросто способна отпугнуть многих покупателей. 1500 евро, то есть ок...
88%
notebookreview.com
Updated:
2018-03-26 02:20:35
A year had passed since I bought my Dell Latitude E7440 and I started to look out for something even better. I wanted a larger touchpad and a quieter fan (not that it is exceptionally noisy but I've been spending much of my time in a quiet room). My previ...
Good High quality nonglare display (a touchscreen version is available), Good battery life with removable battery, Lightweight but durable metal construction, Excellent backlit keyboard, 3year on site warranty (not that it should be needed)...
Bad Most ports located on back, Boring black exterior, No SSD available for the M.2 WWAN card slot, Relatively expensive...
70%
pcmag.com
Updated:
2018-03-26 02:20:35
The Latitude 14 7000 Series (E7450) ($1,509.09 as tested) updates the Dell Latitude E7440 Touch with a fifth-generation Intel Core i5 processor. Both are ultrabooks that should appeal to you if you're a midlevel businessperson who needs to stay productive...
Good Rugged, MIL-SPEC-grade construction. Removable battery. Bright, crisp 1080p screen. Two pointing devices. Solid-state drive offers decent storage. Good connectivity. Comfortable keyboard. 802.11ac + Bluetooth 4.0. Compatible with wired and WiGig wireless...
Bad No touch screen...
Bottom line The Dell Latitude 14 7000 Series (E7450) business ultrabook has plenty to keep you productive at work, including a bright 1080p HD screen, a rugged build, a fifth-generation Core i5 power, and 10+ hours of battery life...
80%
Laptopmag.com
Updated:
2018-03-26 02:20:35
The Latitude E7450 doesn't mess around with a 360-degree hinge or a detachable screen. It's a straightforward and lightweight 14-inch business laptop for people who need to get work done on the go. This machine (starting at $1,008; $1,492 as configured) o...
Good Sturdy and light design, Comfortable keyboard, Loud speakers, Above-average battery life...
Bad Runs hot on bottom, Flat audio...
Bottom line With a carbon-fiber and magnesium-alloy body, the Dell Latitude E7450 is a sturdy and light business Ultrabook that does most things well...
70%
notebookcheck.net
Updated:
2018-03-26 02:20:35
The launch of a new CPU generation is a good chance for many notebook manufacturers to rework their own product portfolio. It is therefore not really surprising that there are currently many news about new devices that are focused on Intel's latest Broadw...
Good Sophisticated case, Great input devices, Port variety, Fast WLAN, High-resolution IPS display, Very good application performance, Low emissions, Long battery runtimes, Powerful speakers...
Bad Mediocre webcam, Low SSD write performance, Quiet but slightly high-pitched fan, High price...
Bottom line Dell Latitude 14 E7450You do not have to reinvent the wheel every time – it makes sense to improve a proven product in small but steady steps. Dell follows this philosophy and does not change the Latitude E7450 completely, but was able to improve many sma...
88%
notebookcheck.info
Updated:
2018-03-26 02:20:35
Evolução em vez de revolução. O Dell Latitude está equipado com a geração de CPUs Broadwell mais recente e deseja ocupar o topo no segmento empresarial, atualmente ocupado pelo Lenovo ThinkPad T440s. Quais são as vantagens da moderna tecnologia de 14-nm p...
Good Carcaça sofisticada, Ótimos dispositivos de entrada, Variedade de portas, WLAN veloz, Tela IPS de alta resolução, Muito bom desempenho de aplicativos, Baixas emissões, Longas durações da bateria, Alto falantes poderosos...
Bad Webcam medíocre, Baixo desempenho de escritura do SSD, Ventoinha silenciosa, mas com frequência um pouco alta, Preço alto...
88%
it168.com
Updated:
2018-03-26 02:20:35
【IT168 评测】本期评测的主角让我们将实现转移到戴尔今年推出的新版 Latitude E7450,一如既往地遵循着戴尔商务系列高效、安全、可靠、方便的设计和使用原则。京东链接【 点击查看详情 】 戴尔官网【 点击查看详情 】产品优势 :超长续航、由清凉的机身温度、优良手感的键盘所带来的超高舒适度不足之处 :测试版型号内存容量为单通道 4GA、新款E7450的外形、接口、特点新版 E7450 依然采用广受好评的内部坚固设计、高档的表面材质、轻薄紧凑的外形特点,同时略显严肃的色彩富裕了相当的专业气息。新版...
Bottom line 超轻的设计、极佳的质感、一流的舒适性、业界绝对一流的、全面的系统及数据安全设计、超长的续航、当然还有主流的性能表现,新版的 Latitude E7450 无疑很好地延续了该系列的品质和精神。另外,相对平实的定价也为这款产品增色不少,对于平均一部设备要使用 4 - 5 年的商务用户来讲,E7450 所体现出来的出色的性价感和综合品质都绝对值得考虑。除了以上方面,E7450 给我的优秀印象还包括产品背后全天候待命的戴尔服务体系,从测试中非常方便的驱动查询、下载、安装,到实时更新的产品保修信息,再到完备的部件更...
0%
pcpop.com
Updated:
2018-03-26 02:20:35
戴尔Latitude系列 笔记本 电脑专注于商务领域,一直以来表现不俗,其中6340u、E7440两款热门机型获得了网友的广泛好评。如今,戴尔再次带来Latitude新品:Latitude E7450,从名称上也不难看出该机是E7440的后续升级版本。今天,笔者率先为大家带来戴尔Latitude E7450商务本的评测。整机配置戴尔Latitude E7450 7244元起 戴尔官网>>点击购买本次评测的戴尔Latitude E7450的具体配置为: i5 -5300U 处理器 、4GB内存、500GB机...
Bottom line 综合来看,Latitude E7450依旧延续了上代E7440的众多优秀设计,同时在细节上也有所改进,软触漆面的机身设计、巧克力键盘的加入,让整机的易用性更强,大大提高了使用感受。而且,该机依旧拥有长达10小时的续航时间,对于商务本来说显得尤为重要,基本能够满足日常外出办公的续航使用需求。综合来看,Latitude E7450是一款非常出色的商务机型,在同级别商务本中有着强有力的竞争优势,值得推荐。戴尔Latitude E7450 7244元起 戴尔官网>>点击购买...
0%
pconline.com.cn
Updated:
2018-03-26 02:20:35
Inspiron灵越系列是戴尔 笔记本 家族中的一名重要成员,该系列产品以追求个性和高性价比为主要特点,就消费类笔记本而言,它可以称的上是戴尔的明星销量产品。而随着时间的推移,戴尔Inspiron灵越系列也在不断进化,如今的它出落得更加符合现代人的审美,同时追求极致的制造工艺与最为强劲的硬件性能相辅相成,而为了突出它的独特身份,戴尔将其命名为灵越7000系列。戴尔 Inspiron 14(Ins14HD-1808T) 图片 系列 评测 论坛 报价 网购实价模具上翻天覆地的变化是灵越7000系列给人的第一印...
Bottom line 作为全新的产品,戴尔灵越7000的出现填补XPS与普通灵越之间的在中端市场的空缺,它在模具的设计上借鉴了很多XPS的设计,在使用与XPS相同的材质以及相同的机床切割工艺之后,机身尺寸得以变得十分纤薄,当然这样的设计也是为了迎合目前越来越多消费者的“超极本”之心。同时,灵越7000在细节方面的设计力求精益求精,此外,在保证性能够用的情况下,因为其价格拥有一定优势,也能受到更广范围的消费者亲睐。...
0%
notebookcheck.se
Updated:
2018-03-26 02:20:35
Evolution istället för revolution. Nya Dell Latitude är utrustad med Intels senaste CPU-generation Broadwell och siktar på en topplacering i företagssegmentet, som för närvarande ägs av Lenovos ThinkPad T440s. Vilka är fördelarna med 14 nm-teknologi och v...
Good Sofistikerat chassi, Utmärkta inmatningsenheter, Portutbudet, Snabbt WLAN, Höguplöst IPSskärm, Bra prestanda, Lågt fläktljud, Lång batteritid, Kraftfulla högtalare...
Bad Medioker webbkamera, Låg skrivprestanda i SSD:n, Tyst men något högfrekvent fläkt, Högt pris...
88%
kuzniewski.pl
Updated:
2018-03-26 02:20:35
W naszej ocenie ultrabooki Dell Latitude serii 7000 należą do najlepszych komputerów biznesowych dostępnych obecnie na rynku. Poprzednia generacja, czyli Latitude E7240 oraz E7440, wyróżniała się znakomitą jakością wykonania, licznymi funkcjami dodatkowym...
Good stylowa, lekka i solidna konstrukcja, wydajne podzespoły, rozmieszczenie portów, gniazdo stacji dokującej, matowy ekran IPS, opcjonalny modem, znakomita klawiatura z podświetleniem, długi czas pracy na baterii...
Bad ciepły pod obciążeniem...
Bottom line Biznesowa seria Dell Latitude 7000 kolejny raz pokazuje konkurencji, że można stworzyć ultrabooka lekkiego, stylowego i płaskiego, a zarazem funkcjonalnego, wydajnego i bardzo ergonomicznego. Mocne podzespoły, szybki i pojemny dysk oraz znakomicie rozmie...
88%
notebookcheck.pl
Updated:
2018-03-26 02:20:35
W Latitude E7450 nie nastąpiły rewolucyjne zmiany względem E7440. Nowy smukły, biznesowy z 14-calowym ekranem w pewnym stopniu różni się jednak od swojego poprzednika. O tym, co konkretnie się zmieniło, i czy zmiany, które wprowadzono, to zmiany na lepsze...
Good wysoka jakość obudowy, urządzania wejścia, matryca Full HD, bardzo dobra ogólna wydajność, cichy bez obciążenia, czasy pracy na akumulatorze, szybka łączność WiFi, głośniki...
Bad słaba kamerka internetowa, wolny zapis sekwencyjny dysku SSD, wysoka tonacja szumu wentylatora...
Bottom line Latitude E7450 nie różni się jakoś bardzo od poprzednika, E7440, ale pod pewnymi względami jest lepszy.Obudowa nowego modelu jest odrobinę lżejsza i waży prawie tyle samo mimo tego, że zawiera w sobie pojemniejszy akumulator. E7450 wytwarza mniejszy hałas...
88%
wavepc.pl
Updated:
2019-11-20 17:12:16
Sprzęt trafił do nas ze sklepu PRECIO.PL który specjalizuje się w sprzedaży sprzętu poleasingowego klasy A i A+. Cechą charakterystyczną tych modeli jest bardzo dobry stan tak wizualny, jak i sprzętowy. Nie inaczej jest w przypadku Dell Latitude E7450. Ko...
0%
notebookcheck-tr.com
Updated:
2018-03-26 02:20:35
Devrim yerine evrim. Dell Latitude, Intel'in en son Broadwell tabanlı işlemcisini kullanıyor ve iş segmentinde ilk sıraya yerleşmek istiyor. Ancak burada şu an Lenovo ThinkPad T440s bulunmakta...
Good Sofistike kasa, Harika arayüzler, Port çeşitliliği, Hızlı WLAN, Yüksek çözünürlüklü IPS ekran, Çok iyi uygulama performansı, Uzun batarya süreleri, Güçlü hoparlörler...
Bad Ortalama webcam, Düşük SSD yazma hızı, Sessiz ama çabuk hızlanan fan, Yüksek fiyat...
88%
digitalone.com.sg
Updated:
2018-03-26 02:20:35
Newfangled hybrids and tablets like the Microsoft Surface Pro 4 may make up the next wave of business productivity tools, but this does not spell the end of the business laptop. A well-made one, such as the Dell Latitude E7450 still holds some advantages...
80%
straitstimes.com
Updated:
2018-03-26 02:20:35
Newfangled hybrids and tablets like the Microsoft Surface Pro 4 may make up the next wave of business productivity tools, but this does not spell the end of the business laptop.A well-made one, such as the Dell Latitude E7450 still holds some advantages.F...
80%