- - Laptop Clamshell Black, Silver
- - Intel® Core™ i7 i7-6600U 2.6 GHz
- - 31.8 cm (12.5") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 8 GB DDR4-SDRAM 2133 MHz
- - 512 GB SSD
- - Intel® HD Graphics 520
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
- - 65 W
- - Windows 7 Professional 64-bit
Intel Core i7-6600U (4MB Cache, 2.6 GHz), 8GB DDR4 2133MHz, 512GB SSD, 12.5" LED FHD 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, Windows 7 Professional 64-bit
Secure. Sleek. Powerful.
No one ever said security had to be boring. The Dell’s most secure Ultrabook™ also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 12" Ultrabook™ is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.
Designed to impress. Built to last.
Style and structure intersect with premium materials, including a magnesium alloy chassis and LCD back, woven carbon fiber, a spill-proof keyboard, and a brilliant 12.5" screen. Choose an HD, FHD or FHD touch display with Corning® Gorilla® Glass NBT™.
Loaded with high-tech features
High-performance storage: New optional M.2 PCIe solid-state drives deliver incredibly fast data transfer speeds.
Next-gen memory: Rely on faster memory speeds and improved power efficiency with the latest DDR4 memory.
Best-in-class WiFi: Optional 3x3 wireless delivers up to 1.3Gbps transfer speeds. That's 30% faster than traditional 2x2 Wifi.
Perfect for mobile productivity
All-day productivity: Power up with a 55Whr battery with CRU design.
Plenty of ports: Connect it all with an HDMI, mini display port, three USB 3.0 ports, SD card reader, and RJ-45.
Efficient anywhere: An optional backlit keyboard to help you stay productive in any lighting.
DELL Latitude 12, Intel® Core™ i7, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB
DELL Latitude 12. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black, Silver