Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspiron 17R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7010-9488
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11525
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Dec 2017 06:47:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black :
The short editorial description of DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black

Inspiron 17R, Intel Core i5-460M, 4GB/750GB, 17.3 LED, ATI HD5470 1GB, 802.11b/g/n, DVDRW, Windows 7, Black
More>>>

DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black:
The official marketing text of DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black as supplied by the manufacturer
The Inspiron™ 17R laptop's features and software simplify photo sharing, vacation planning and much more.

- Select systems enabled for Wireless Display.
- Bring life closer with a newly designed 17.3-inch, wide-screen high-definition display.
- Expect more with Intel® Core™ i3 and i5 processors.
- Brighten your world with a premium-brushed finish and vibrant colors.
- Some laptop offers may have a limited selection of colors available.

Refined Design
The Inspiron 17R laptop's sleek new design is not only easy on the eyes, it also seamlessly travels by your side without getting in your way.

Sleek Details
Upon opening the Inspiron, your eyes will be immediately drawn to the brushed metal appearance of the smudge-proof palm rest. The keyboard's 10-key numeric keypad makes it easy to work with applications that require data entry or directional moves.

Colorful Choices
Personalize every inch of your Inspiron laptop. Choose from glossy colors: mars black (standard), peacock blue and tomato red.

Stay Connected
You're always connected anywhere you go with the Inspiron 17R at your side.

Battery Life
Increase your mobility with the optional nine-cell battery, with up to seven hours and 58 minutes of battery life, or choose the standard six-cell battery for up to four hours and two minutes of power.

Always Connected
Get enhanced wireless connectivity with Dell-standard 1501 802.11g/n. Plus, you'll never lose touch with friends and family with the 1.3 MP integrated Webcam and analog microphone.

Storage
Take advantage of a wide range of hard drive options. High-capacity hard drives up to 640 GB can store up to 76 hours of high-definition video or up to 160,000 MP3 songs.

Everything You Need
Watch the Inspiron 17R laptop's high-definition display come to life with these smart and entertaining features.

Graphics
Delivering incredibly intense performance, the optional ATI Radeon™ HD graphics cards take the Inspiron 17R laptop's high-definition experience to new lifelike levels. And with 1 GB of dedicated graphics memory, work seamlessly with large video files and enjoy graphically rich games.

Processing Power
Take multitasking to new heights with the latest in Intel® processor technology. The new Intel Core i3 and i5 processors automatically allocate processing power when and where you need it most.

Smart Upload
Capture your life as you live it, then share it with the world using the seven-in-one media card reader that enables you to read up to seven different digital media cards.
Short summary description DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black:
This short summary of the DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
DELL Inspiron 17R, 4th gen Intel® Core™ i5, 2.53 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB
Long summary description DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black :

DELL Inspiron 17R. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Optical drive type: DVD-RW. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 3.07 kg

This is an auto-generated long summary of DELL Inspiron 17R 2.53GHz i5-460M 17.3" 1600 x 900pixels Black based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-460M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.8 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM57 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-400 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
19
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 5470
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Audio
Audio system
System used to play music or speech.
SRS Premium
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet, WLAN
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLC22
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50179
Battery
Number of battery cells
6
Power
Battery performance
48 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.07 kg
Width *
The measurement or extent of something from side to side.
423 mm
Depth *
The distance from the front to the back of something.
287 mm
Height (front)
The height of the frontside of the product.
3.14 cm
Height (rear)
Height of the backside of the product.
3.5 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
TV in port
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29
Testseek has collected 83 expert reviews for DELL Inspiron 17R and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-29
If you're a movie buff, you want the biggest, brightest and most colourful screen available for your money, and in this test that’s the Dell Inspiron 17R, the only laptop with a 17in screen. On top of that, it has an SRS-boosted sound system with a sub...
Bottom line It may have a dedicated graphics card, a pair of USB3 ports and a decent set of speakers, but it's the Inspiron 17R's 17in 1,600x900 screen that makes it great value for money...
100%
itproportal.com
Updated:
2014-06-29
A laptop meant for business users will usually come with features, design and warranty appropriate to that market. But they also come with an increased price to match. In many cases, a more consumer-oriented model will do just as well, and will almost cer...
Good Very keen price, Good screen for multimedia, Great audio, Discrete Nvidia graphics...
Bad No 3G wireless data option, Mediocre battery life...
Bottom line The Dell Inspiron 17R isn't the notebook to go for if you need a true road warrior machine. It's too large and heavy, with merely mediocre battery life. But if you're after a system for general usage that is particularly good for group audiovisual prese...
90%
pcpro.co.uk
Updated:
2014-06-29
If you're after a compact, dainty laptop, then Dell's Inspiron 17R definitely isn't it. Instead of a focus on balance and everyman appeal, this chunky desktop replacement crams a monstrous display, a Core i3 processor and Nvidia graphics into a 38mm thick...
Bottom line Bulky and short on battery life, but the big screen, top-quality speakers and gaming power make this a laptop not to be overlooked...
83%
channelpro.co.uk
Updated:
2014-06-29
Bulky and short on battery life, but the big screen, top-quality speakers and gaming power make this a laptop not to be overlookedRating: 4Average: 4 (1 vote) If you're after a compact, dainty laptop, then Dell's Inspiron 17R definitely isn't it. Inste...
80%
trustedreviews.com
Updated:
2014-06-29
Between 15 and 16 inches might be the most common laptop size, but if you're looking for a desktop replacement you probably want a bigger screen. This is where the 17.3in Dell Inspiron 17R comes in. Available in a wide range of configurations, with proces...
Good Rocksolid build, Bestinclass keyboard, Decent overall performance...
Bad High maintenance glossy finish to casing, Poor viewing angles, some visible dithering...
80%
goodgearguide.com.au
Updated:
2014-06-29
Really big laptops don't get as much love as they used to, but there are still plenty of people who appreciate these beasts, primarily because they have roomy keyboards, big screens and (usually) lots of built-in features. Dell's Inspiron 17R-5721 is s...
Good Decent screen, Comfortable to use, Very good battery life...
Bad Single-band Wi-Fi, Slow storage...
Bottom line Dell's Inspiron 17R is a big unit that's suitable as a desktop replacement-style notebook. It could use better Wi-Fi and faster storage, but, overall, you get a solid computer that's good for a wide range of tasks and, most importantly, a computer that...
75%
micromart.co.uk
Updated:
2014-06-29
As I relayed through Logging Off a few weeks ago, I'm in the market for a laptop, and was therefore rather keen to see what Dell have for a power-user with a tight budget.Like all Dell's latest Inspiron models, the 17R comes in four colours (sliver, blue...
70%
pcadvisor.co.uk
Updated:
2014-06-29
We've been so swamped with Windows 8 tablets and Ultrabooks in recent months that it actually makes a nice change to see a good old-fashioned desktop replacement laptop machine arrive for once. See: more laptop reviews . Dell's Inspiron 17R is big an...
70%
techradar.com
Updated:
2014-06-29
Dell's Inspiron range has long been one of the better consumer lines we've seen, offering a string of high-quality machines at low prices. The Inspiron 17R is its latest big-screen media centre and, despite its poor battery life, is an impressive lapto...
Good Great power, Decent graphics performance, Build quality, Screen...
Bad Poor battery life...
70%
pcadvisor.co.uk
Updated:
2014-06-29
The Dell Inspiron 17R is a budget desktop replacement laptop, which sounds like it might be an oxymoron. After all, how can a laptop that's meant to replace a desktop be, well, a cheap laptop (listed at £559, to be exact)? Our review model sports an In...
Bottom line Calling the Dell Inspiron 17R a desktop replacement is a little unfair, since it's not really in the league of the performance desktops that dominate the category. The Inspiron 17R is a solid machine if you're looking for a large screen on a budget, bu...
60%
pcadvisor.co.uk
Updated:
2014-06-29
The Dell Inspiron 17R is also highly configurable and supports many of the latest technologies such as USB 3.0 and Intel's Wireless Display (WiDi). And as you might guess from the 17R designation, a large (17.3-inch), 1600-by-900-pixel display is part...
Bottom line The Dell Inspiron 17R is a nice piece of work. It's very affordable and looks good anywhere you take it. The 17R stands high on our list of desktop replacements...
60%
expertreviews.co.uk
Updated:
2014-06-29
The Dell Inspiron 17R is, as its name suggests, has a large 17.3in screen. The big screen not only makes this laptop quite large, but it's also fairly heavy at 3.1kg. It's eye-catching thanks to its glossy lid and shiny metal-effect wrist rest. The glo...
Bottom line The Inspiron 17R is a good desktop replacement laptop, but unless you're into games it's a little overpriced compared to the competition...
60%
T3.com
Updated:
2014-06-29
Mobility be dammed. Weighing over 3Kg, the Dell Inspiron 17R is a back breaker. Double that with the low battery life and it’s clear this laptop is not for seekers of portability. Fortunately for Dell - and us - its desktop replacement credentials...
Good Multimedia credentials, Mid-range gaming possible, Top-notch performance, Beautifully designed, Excellent audio...
Bad Over-glossy screen, Keyboard too small, Poor battery life...
Bottom line Powerful and stylish, this budget desktop replacement hits a lot of right notes - as long as you stick to plug sockets...
60%
computeractive.co.uk
Updated:
2014-06-29
Dell has made a real beast of a laptop. Weighing in at over 3kg and with a 17.3in display the Inspiron 17R is designed as a desktop-replacement model that won't leave the house often, if ever.This laptop has a chunky plastic design. The lid is coated i...
0%
evogadget.com
Updated:
2014-06-29
The $879.99 Dell Inspiron 17R (17RN-3530DBK) is not a laptop that will make it big from now on. But the job it does is still a good one nonetheless. And our analysis will show you that...
Bottom line The Dell 17RN-3530DBK may not be the best laptop in its category. However, it does provide many nice surprises...
0%
Show all
X