location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron N7010 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7010-0503
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:44:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron N7010 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD-RW
  • - NVIDIA® GeForce® GT 525M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description DELL Inspiron N7010 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:
This short summary of the DELL Inspiron N7010 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron N7010, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron N7010 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black:
This is an auto-generated long summary of DELL Inspiron N7010 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

DELL Inspiron N7010. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.07 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 525M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM57 Express
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
423 mm
Depth
287 mm
Height
35 mm
Weight *
3.07 kg
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 02:08:51
Uk has collected 25 expert reviews for DELL Inspiron N7010 43.9 cm (17.3") HD+ Intel® Core™ i5 i5-2410M 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
channelpro.co.uk
Updated:
2016-01-23 09:08:06
Bulky and short on battery life, but the big screen, top-quality speakers and gaming power make this a laptop not to be overlookedRating: 4Average: 4 (1 vote) If you're after a compact, dainty laptop, then Dell's Inspiron 17R definitely isn't it. Inste...
80%
alphr.com
Updated:
2016-01-23 09:08:06
If you're after a compact, dainty laptop, then Dell's Inspiron 17R definitely isn't it. Instead of a focus on balance and everyman appeal, this chunky desktop replacement crams a monstrous display, a Core i3 processor and Nvidia graphics into a 38mm thick...
Bottom line Bulky and short on battery life, but the big screen, top-quality speakers and gaming power make this a laptop not to be overlooked...
83%
evogadget.com
Updated:
2016-01-23 09:08:06
The $879.99 Dell Inspiron 17R (17RN-3530DBK) is not a laptop that will make it big from now on. But the job it does is still a good one nonetheless. And our analysis will show you that...
Bottom line The Dell 17RN-3530DBK may not be the best laptop in its category. However, it does provide many nice surprises...
0%
expertreviews.co.uk
Updated:
2016-01-23 09:08:06
If you're a movie buff, you want the biggest, brightest and most colourful screen available for your money, and in this test that’s the Dell Inspiron 17R, the only laptop with a 17in screen. On top of that, it has an SRS-boosted sound system with a sub...
Bottom line It may have a dedicated graphics card, a pair of USB3 ports and a decent set of speakers, but it's the Inspiron 17R's 17in 1,600x900 screen that makes it great value for money...
100%
pcadvisor.co.uk
Updated:
2016-01-23 09:08:06
The Dell Inspiron 17R is also highly configurable and supports many of the latest technologies such as USB 3.0 and Intel's Wireless Display (WiDi). And as you might guess from the 17R designation, a large (17.3-inch), 1600-by-900-pixel display is part...
Bottom line The Dell Inspiron 17R is a nice piece of work. It's very affordable and looks good anywhere you take it. The 17R stands high on our list of desktop replacements...
60%
pcmag.com
Updated:
2016-01-23 09:08:06
With the Dell Inspiron 17R (I17RN-3530DBK) ($879.99 list at Best Buy) you get solid Core i7 processing power and a nice selection of wireless features in an attractive desktop replacement. In addition to a large 750GB hard drive the 17R offers several...
Good Robust wireless feature set includes WiDi 2,0, WiMAX 4G, and Bluetooth, Large hard drive, Core i7 processing power...
Bad Low-res display, No Blu-ray drive, Integrated graphics...
Bottom line The Dell Inspiron 17R (I17RN-3530DBK) is a capable desktop replacement laptop powered by an Intel Core i7 CPU. It offers a nice wireless feature set, but its big display doesn't do 1080p, and it lacks a Blu-ray drive...
70%
pcmag.com
Updated:
2016-01-23 09:08:06
The Dell Inspiron i17R-6434DBK ($749.99 list at Best Buy) may sit on the shelf alongside other 17-inch laptops, but it's a slightly different breed built for general use rather than specifically geared toward high performance gaming or media. Its big s...
Good Rich feature set includes USB 3,0, WiMAX, WiDi 2,0, and Bluetooth, Spacious, speedy 750GB hard drive, Intel Core i5-2410M processor provides power for productivity and entertainment...
Bad No 1080p, No Blu-ray, Integrated graphics limit gaming capability, Short battery-life...
Bottom line The Dell Inspiron i17R-6434DBK combines a rich feature set with a strong Core i5 processor providing plenty of productivity and entertainment options. There may be a few faults, but they are made up for by its low price...
70%
techreviewsource.com
Updated:
2016-01-23 09:08:06
The Dell Inspiron 17R is a large 17-inch desktop replacement laptop that has a sturdy design that as some updated internals and ports, including USB 3.0 and Intel's Wireless Display interface. However it has only average graphics performance and do...
Good Stylish design, Above average port selection, Solid performance for most, Good battery life...
Bad Softfeeling keyboard, No Bluray optical drive, Only average gaming performance...
80%
pcworld.com_techhive.com
Updated:
2016-01-23 09:08:06
Dell's Inspiron 17R desktop replacement laptop is a study in clean, simple design. It's also highly configurable and supports many of the latest technologies such as USB 3.0 and Intel's Wireless Display (WiDi). And as you might guess from the 17R desig...
Good State-of-the-art components and ports, Nice minimalist design...
Bad Slightly soft feel to the keyboard...
Bottom line Subtle, elegant looks and adequate performance highlight this desktop replacement...
60%
Laptopmag.com
Updated:
2016-01-23 09:08:06
Can you really get a good big-screen multimedia laptop for under a grand? Yes, and the Dell Inspiron 17R is exhibit A. This 17-inch notebook combines a vibrant 1600 x 900 screen with a second-generation Intel Core i5-2410M CPU, an Nvidia GeForce GT525M...
Good Bright, vibrant display, Can swap out lids, Good gaming performance, Very good speakers, Impressive battery life, Blu-ray drive...
Bad Lid is fingerprint magnet, Long boot time...
Bottom line For $899, the Dell Inspiron 17R offers a great display and audio with plenty of performance for multimedia mavens and even gamers. Its impressive battery life, while not necessary on a desktop replacement, is a bonus. Our only major complaint is the 17...
80%
pcmag.com
Updated:
2016-01-23 09:08:06
The Dell Inspiron 17R (N7110) ($1,039.98 direct) laptop is a 17.3-inch behemoth whose screen alone will delight multitaskers. Its size limits its portability to around the house, and its internal components lend itself to content creators and light gam...
Good Huge battery, long battery life, Nice design, WiDi2, Minimal bloatware, Some 3D graphics performance, Automatic graphics switching technology, Bluetooth,USB 3,0, SWITCH lids...
Bad No 1080p HD resolution, Slow 5,400rpm hard drive...
Bottom line The Dell Inspiron 17R (N7110) gives you some 3D performance, creative control of both your virtual media and the laptop's physical appearance, and features to make this desktop replacement laptop pop...
80%
notebookcheck.net
Updated:
2016-01-23 09:08:06
The Inspiron 17R otherwise shows itself conventional in other regards. One of Intel's latest dual cores does its job as the processor, either the Core i3-2310M (2.10 GHz) or the Core i5-2410M (2.3 – 2.9 GHz) depending on the model. The customer doesn't ha...
Good Fair value for money ratio, Good battery runtimes, Moderate emissions, Good workmanship, Large touchpad, Nvidia Optimus...
Bad No ExpressCard and FireWire, CPU throttling during full load, Sensitive surfaces, Fast Ethernet LAN only, Clattery keyboard, Mediocre display...
Bottom line Dell Inspiron 17RThe Inspiron 17R is a typical multimedia laptop that doesn't allow itself to make many mistakes. At the same time, it doesn't really excel in any relation. Workmanship, keyboard, connectivity, performance and emissions are on about the no...
80%