location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
630-0992
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830992
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz
  • - 16 GB 2133 MHz DDR4-SDRAM
  • - Rack (1U)
Warranty: 3 Years Next Business Day
Long product name DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM :
The long product name of DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chassis 2x2.5", Intel Xeon E5-2630 v4 (25M Cache, 2.20 GHz), 16GB DDR4 2133MHz, Broadcom 5720, iDRAC8 Exp, PERC H730P
More>>>
DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM:
The official description of DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An impressively powerful two-socket FX converged architecture server, the Dell PowerEdge FC630 is designed to be a workhorse for data centers looking for new levels of efficiency and density in an incredibly small footprint.

With powerful processors, impressively large memory and highly scalable I/O capabilities, the PowerEdge FC630 excels at running applications for midsize and large businesses, like enterprise resource planning and customer relationship management. Combining exceptional performance and functional flexibility, the FC630 is also ideal for large databases or substantial virtualization environments.

Flexible, scalable, powerful
Powered by up to two 18-core Intel Xeon E5-2600 v3 processors, each FC630 has 24 DIMMs of memory, two 2.5-inch or four 1.8-inch frontaccess drives, a 10Gb SNA and access to two PCI Express (PCIe) expansion slots in the shared chassis.

Fit the infrastructure to the job
With the capability to handle demanding business applications and the databases that support them, the future FC630 is the perfect building block for the core of a corporate data center. Offering exceptional performance and a rich set of storage options, including the FD332 storage block with up to 16 direct attached drives, the FX architecture enables you to build an infrastructure that is tailor-made to suit your unique IT requirements.

The efficiencies of shared infrastructure
FC630 servers are housed in the FX2 enclosure — a 2U rack-based converged platform that delivers the density of a blade architecture with the simplicity and cost benefits of rack-based systems — all in a compact modular design. The FX2 delivers efficiency through shared power, cooling, networking, and management, as well as PCIe expansion slots and I/O module options that enable DAS, SAN or NAS storage.

Innovative management with intelligent automation
The Dell OpenManage systems management portfolio simplifies and automates server lifecycle management — making IT operations more efficient and Dell servers the most productive, reliable and cost effective. Dell’s agent-free integrated Dell Remote Access Controller (iDRAC) with Lifecycle Controller makes server deployment, configuration and updates automated and efficient. Using Chassis Management Controller (CMC), an embedded component that is part of every FX2 chassis, you’ll have the choice of managing FC630 serer nodes individually or collectively via a browser-based interface.

OpenManage Essentials provides enterprise-level monitoring and control of Dell and third-partydata center hardware, and works with OpenManage Mobile to provide similar information on smart phones. OpenManage Essentials now also delivers server configuration management capabilities that automate bare-metal server and OS deployments, replication of configurations, and ensures ongoing compliance with set system configurations.

Short summary description DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM:
This short summary of the DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge FC630, 2.2 GHz, E5-2630V4, 16 GB, DDR4-SDRAM, Rack (1U)

Long summary description DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM:
This is an auto-generated long summary of DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

DELL PowerEdge FC630. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.2 GHz, Processor model: E5-2630V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Redundant power supply (RPS) support. Chassis type: Rack (1U)

PowerEdge FC630
PowerEdge FC630

The FC630 is a 1U 2S server sled with powerful processors and a large memory footprint ideal for hosting virtualization environments or running business intelligence applications, databases and private clouds. It features:

Half-width, up to 4 sleds per FX2 chassis
Up to 2 22-core Intel® Xeon® E5-2600 v4 processors, up to 144 cores per chassis
Up to 24 DDR4 DIMMs slots, 1.5TB max memory; up to 96 DIMMs per chassis, 6TB max memory
Up to two 2.5"" SAS/SATA (HDD/SDD),
Optional support for up to 2 NVMe PCIe SSDs
Dual- and quad-port 10Gb and quad-port 1Gb Select Network Adapter (SNA)

Sustain your business and grow with intelligent automation
Sustain your business and grow with intelligent automation

Make IT operations more efficient, your FX infrastructure more productive and reliable with Dell EMC’s system management. Take advantage of OpenManage systems management portfolio, used across other PowerEdge servers, with the FX2, or leverage the embedded chassis management.

Perform automated deployments, updates and configurations with agent-free iDRAC with Lifecycle Controller.
Simplify with the new OpenManage Enterprise console, with custom reports and automatic discovery.
Enable easy collective or individual server management with the embedded Chassis Management Controller (CMC).

Boost performance with highly flexible, scale-out storage blocks
Boost performance with highly flexible, scale-out storage blocks

Rapidly scale dense direct attached storage (DAS) in your FX infrastructures with the 1U FD332 storage module. Create a storage environment that supports balanced data growth on an as-needed basis. Tailor your storage needs to the workloads you are running and avoid overprovisioning. Because it supports SAS and SATA HDD/SSDs you can readily adapt to the performance needs of your applications. When appropriate, you can create software defined storage environments with a combination of hard drives and solid state drives.

Scale incrementally with powerful blocks of computing resources
Scale incrementally with powerful blocks of computing resources

The FX compute sleds, powered by the latest Intel® Xeon® processors, deliver an exceptional amount of computing power in compact, scalable packages.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2630V4
Processor frequency *
2.2 GHz
Processor boost frequency
3.1 GHz
Processor cores
10
Processor cache
25 MB
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
74 °C
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2R7
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory slots
24x DIMM
Memory clock speed
2133 MHz
Maximum internal memory *
768 GB
Storage
Number of HDDs supported
2
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
1, 5, 6, 10
Optical drive type *
No
Storage
Supported storage drive interfaces
Serial ATA
Graphics
Maximum graphics card memory
16 MB
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Expansion slots
PCI Express x8 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2008 R2 SP1, 2012, 2012 R2 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92981
Power
Redundant power supply (RPS) support *
Yes
Weight & dimensions
Width
210.9 mm
Depth
50.8 mm
Height
40.3 mm
Other features
Graphics card
G200
Graphics card family
Matrox
Dell E-Value Code
PEFC630a
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerEdge FC630 server Rack (1U) Intel® Xeon® E5 v4 E5-2630V4 2.2 GHz 16 GB DDR4-SDRAM:
Disclaimer

Actual configuration might differ from illustration