location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Alienware TactX Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alienware TactX Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
624-10076 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063115983
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Alienware TactX Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 16 - 28000 Hz 40 Ω 110 dB
  • - -38 dB 2000 Ω
Long product name DELL Alienware TactX Headset Wired Head-band Gaming Black :
The long product name of DELL Alienware TactX Headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alienware TactX Headset
More>>>
DELL Alienware TactX Headset Wired Head-band Gaming Black:
The official description of DELL Alienware TactX Headset Wired Head-band Gaming Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Sound of Victory
The new Alienware TactXTM headset is engineered for high-quality audio performance. Built with a custom-engineered soundscape and optimized to single out key in-game sounds, this headset can definitely give you a clear advantage against your opponents.

Fragging Your Enemies Just Got Easier
Avoid being caught by surprise. The Alienware TactX headset is designed for crisp audio clarity, so you can hear your enemy’s every move.

Retractable microphone
Call for backup with a retractable microphone that stows away when not in use.

Lightweight design
Enjoy endless hours of destruction with a headset designed for extreme comfort and countless hours of extended use. Full-sized ear cushions fit gently around the ears for long-term comfort and background noise reduction.

3-piece construction
Take your game virtually anywhere. Dismantle the headset into 3 separate parts for easy stowing and transport.

Braided audio cord
Sharpen your sense of hearing with impressive sound quality and help prevent degradation of high frequencies with a cord that delivers exceptional sound performance and is designed to withstand the most extreme gaming conditions.

Gold-plated connectors
Enhance signal integrity by optimizing signal transfer and resistance against corrosion and wear.

Short summary description DELL Alienware TactX Headset Wired Head-band Gaming Black:
This short summary of the DELL Alienware TactX Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Alienware TactX Headset, Wired, Gaming, 16 - 28000 Hz, Headset, Black

Long summary description DELL Alienware TactX Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of DELL Alienware TactX Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

DELL Alienware TactX Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 16 - 28000 Hz. Cable length: 3 m, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Cable length
3 m
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Gold
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
16 - 28000 Hz
Impedance
40 Ω
Headphone sensitivity
110 dB
Microphone
Microphone frequency
75 - 16000 Hz
Microphone sensitivity
-38 dB
Microphone input impedance
2000 Ω
Microphone connectivity
3.5 mm
Packaging content
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:48:05
Uk has collected 7 expert reviews for DELL Alienware TactX Headset Wired Head-band Gaming Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecanucks.com
Updated:
2019-12-01 16:48:05
Back in 2009, Alienware came out with their first series of gaming accessories which continued their tradition of premium priced items but these had high flying performance to back up their cost. Their “TactX” family has seen new members added and in...
0%
tomsguide.com
Updated:
2019-12-01 16:48:05
We tested nine mice to find out which one is the best for each type of gamer. Each mouse has been scored, but we come away with the opinion that each mouse was well-built, well-thought-out, and well-designed. The Razer Orochi, Razer Naga, and SteelSeri...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)