location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59TNW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184294642
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-8350U 1.7 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 60 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7390, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 21:23:21
Uk has collected 81 expert reviews for DELL Latitude 7390 Intel® Core™ i5 i5-8350U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-11-20 21:23:16
Dell's XPS 13 models have been a regular fixture of our best laptops chart, and at the time of writing the 2019 iteration is sitting in the top spot. We haven't always been such fans of the XPS line's convertible versions though, but that might be about...
0%
gadgetynews.com
Updated:
2019-11-20 21:23:16
The Dell Latitude 7390 2-in-1 is a flexible business partner that can let its hair down.There are many times when I need a potent portable puter, so the chance to live with the Dell Latitude 7390 2-in-1 was too good an opportunity to pass up. This conve...
Good Great screen, Looks the business, Fantastic workhorse, Nice keyboard, Connectivity options...
Bad Not as light as some, Not exactly sexy...
Bottom line The Latitude 7390 convertible is an excellent workhorse. Its soft textured rubberised outer will brush off the rigours of the road, while the 8th Gen i7 will power it through the day. Keeping the lights on is excellent battery stamina and the keyboard, wh...
0%
au.pcmag.com
Updated:
2019-11-20 21:23:19
The Dell Latitude 7390 2-in-1 (starts at $1,149; $2,209 as configured) packs in a lot of the features that IT departments consider necessary for deploying to their fleets. It's backed by a powerful eighth-generation Intel Core i7 CPU, has all-day battery...
Good Peppy performance, Great battery life, Two Thunderbolt 3/USB-C ports, Fingerprint reader and face-recognition camera...
Bad Pricey, A few ounces overweight, Cramped keyboard...
Bottom line The Dell Latitude 7390's eighth-generation Intel Core i7 power and excellent battery life propel it to the upper echelon of our favorite 2-in-1 business convertible laptops...
80%
laptopmedia.com
Updated:
2019-11-20 21:23:16
It houses vPro ULV processors from the Kaby Lake Refresh line-up and sadly – no dedicated GPU. What is more important according to the manufacturer, though is that you are going to be extremely dope if you show up with the Latitude 13 7390 in your favorit...
Good Three build material options, Thin and light bezel-less design, Pleasant keyboard for typing, Very high contrast and 98% sRGB coverage (Innolux 133 HCE-0DDJ0 (CMN1382)), It doesn't use aggressive PWM to adjust screen brightness (Innolux 133 HCE-0DDJ0 (CMN...
Bad The display is not very uniform in terms of luminosity, A little bit pricey...
Bottom line Latitude 13 7390 checks all the boxes of a premium business laptop. Its look on the outside kind of resembles the MacBook of yesteryears, however, this shouldn't hinder its reputation in the Windows laptop world. Even just stating the three build material...
0%
funkykit.com
Updated:
2019-11-20 21:23:16
Thanks to Dell and our very own Funky Kit team, we'll be taking a quick look at the Dell Latitude 7390 ultrabook. This laptop is powered by Intel's latest 8th Gen mobile processor, the Core i7-8650U a quad core/8 thread CPU running at 1.9GHz, and comes wi...
Good Latest Intel 8th Gen processor, Kaby Lake-R architecture, Core i7-8650U, 16GB DDR4-2400 Ram, FHD screen with 1920×1080 resolution, Full size HDMI 1.4 port, LAN port, SIM card slot, microSD card slot, Thunderbolt 3 (USB-C) port, Only 1.19Kg in weight...
Bad It's a laptop designed for business, so gaming performance is limited to the onboard Intel UHD 620 graphics, Pricey, Final Thoughts, If you're after a powerful, feature-rich, light-weight and compact ultrabook, then the Dell Latitude 7390 is definitely a...
Bottom line If you're after a powerful, feature-rich, light-weight and compact ultrabook, then the Dell Latitude 7390 is definitely a business laptop worth getting. Although it was released earlier this year around April 2018, it's still a good purchase even for the...
0%
notebookcheck.net
Updated:
2019-11-20 21:23:18
Smarter business? One of the best business ultrabooks gets even more powerful with the adoption of an 8th-generation Core i7-8650U CPU and NVMe SSD—as well as an honest-to-goodness anti-glare touchscreen. But are these extra perks worth the cost premium...
Good impeccable magnesium build, lightweight with small footprint, truly anti-glare touchscreen, thorough security features, strong selection of ports, including Thunderbolt 3, easy maintenance via removable bottom cover, excellent keyboard, good touchpad wit...
Bad impossible to open one-handed, questionable value of the Core i7 upgrade, fingerprint reader seems pickier than some models, hinge design allows the lid to raise the base under wider opening angles, surface temperatures while idling can be a bit botherso...
90%
anandtech.com
Updated:
2019-11-20 21:23:19
Dell's XPS lineup of consumer laptops are some of the best in the business, and Dell started the thin-bezel trend that has now taken over the industry. But if you're in the market for a business laptop and the practicality that implies, their Latitude lin...
Bottom line The extra capabilities of a 2-in-1 might seem lost on a business user, but you can easily imagine a lot of workplace scenarios where a convertible laptop would be a nice fit. The Dell Latitude 7390 2-in-1 offers plenty of flexibility in other areas too, m...
0%
notebookcheck.net
Updated:
2019-11-20 21:23:19
Smart business. Dell is updating its business subnotebooks of the 7000 series with the current Kaby Lake Refresh CPUs and has equipped the 7390 with a smart card slot in addition to other security features. Our extensive test evaluates whether in addition...
Good simple, representative design, solid, non-slip case, flawless workmanship, opening angle > 180 °, complete security equipment with smart card, sensible connections, fast card reader, good accessibility after easy disassembly, 3 years manufacturer's warra...
Bad cannot be opened with one hand, lid can raise the base, no Thunderbolt 3, no maintenance flap, battery not accessible from outside, relatively small keyboard, slightly unreliable fingerprint sensor, touchpad keys are lower quality, noisy space key, no PC...
89%
hothardware.com
Updated:
2019-11-20 21:23:19
Dell has been hard at work updating its notebooks with Intel's latest 8th Gen Core processors, and we've already seen the fruits of their labor in the premium XPS 13. It's now time for the business-oriented Latitude notebooks to get a taste of Kaby Lake R...
Good Outstanding 2-in-1 functionality, Solid LED Backlit keyboard, Excellent Active Pen integration, All-day battery life...
Bad Thermal throttles quickly, Keys don't physically lock in tablet mode, Limited configuration options, Expensive...
70%
laptopmedia.com
Updated:
2019-11-20 21:23:20
This model is designed to enhance your working capabilities and make you more flexible, thanks to the touchscreen display and 2-in-1 nature. This can be super helpful if you work in a factory where you need to monitor the working process and walk around t...
Good Super sturdy build quality, Blazing performance for a low-voltage CPU, Covers 97% of colors in sRGB, Accurate display colors (especially with Gaming and Web design profile), Great battery life, Does not use PWM for brightness adjustment...
Bad High internal temperatures during extreme load, RAM chips are soldered, hence not upgradable...
Bottom line Although the Latitude 13 7390 2-in-1 is sold with the whole U series range, we are glad that we got our hands on a unit equipped with a Core i5-8250U processor. We found it to be the perfect business solution – being super responsive. Moreover, the CPU in...
0%
notebookcheck.net
Updated:
2019-11-20 21:23:20
Professional convertible… There's a lot to like about the Latitude 7390 2-in-1, such as its Core i7-8650U quad-core CPU, NVMe SSD, sturdy case with a compact footprint, and dual-storage capability. But it also carries its share of drawbacks—and it's quite...
Good sturdy, attractive build, very good input devices, fast general system performance, relatively easy maintenance, great port selection, small footprint, capable of dual-storage (2 x M.2 SSD)...
Bad Core i7 option provides few benefits apart from single-core performance, machine is rather top-heavy thanks to thicker display lid, display is highly reflective/glossy, mediocre screen color coverage and accuracy, somewhat heavy for its size, utility of...
87%
zdnet.com
Updated:
2019-11-20 21:23:20
This 13.3-inch 2-in-1 (rotating screen) laptop is designed to provide knowledge workers with a high-quality mobile computing experience, starting with an 8th generation Intel processor. Dell also emphasises mobile security, with options for fingerprint re...
Good Copious security features, Good battery life, Ergonomic 360degree screen rotation, Highquality screen, MicroSD card reader, Mobile broadband option...
Bad On the heavy side for its class, Build quality could be better, Slightly cramped keyboard, Expensive...
Bottom line Dell's Latitude 7390 2-in-1 is an impressive 13.3-inch laptop. A high-quality, minimal-bezel screen with neat 360-degree rotation and impressive battery life all stand in its favour. There are plenty of configurable options for the security conscious, while mobile...
80%
windowscentral.com
Updated:
2019-11-20 21:23:20
Latitude 7390 convertible business laptop has been refreshed with eighth-generation Intel Core processors (CPU), a couple of Thunderbolt 3 ports, and some extra security features, but otherwise it remains mostly the same as its predecessor, the Latitude 7389...
Good Allday battery, Crisp touch display, Great performance, Speedy SSD...
Bad Prices rise quickly, Touchpad could be larger, Protruding power button on the side...
0%
Laptopmag.com
Updated:
2019-11-20 21:23:20
The first thing you'll notice about the Dell Latitude 7390 is its matte touch-screen display, with its thin bezels and vivid colors. You'll also be impressed by its long battery life and fast performance. However, the Latitude ($1,199 to start, $1,899 as...
Good Vivid matte touch screen, Fast performance, Long battery life...
Bad Low-travel keyboard, Poor speakers, Tired design, Fans run often, Poor entry level configurations...
Bottom line You should consider the Dell Latitude 7390 for strong performance and a long-lasting battery, but its low-travel keyboard and fans that run often should give you pause...
70%
Laptopmag.com
Updated:
2019-11-20 21:23:21
A modern 2-in-1 should be slim, portable, fast and flexible. A business 2-in-1 has even more demands: It should have an awesome keyboard, all-day battery life and a ton of security options. The Dell Latitude 7390 2-in-1 ($1,149 to start, $1,849 as tested)...
Good Strong performance, Vibrant display, Long battery life...
Bad Bland design, Cramped keyboard and touchpad, Should come with more storage at this price...
Bottom line The Dell Latitude 7390 2-in-1 has a lovely display, strong performance and long battery life, but it suffers from some usability issues...
70%