location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Venue
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5855
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59MDH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063824625
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:24:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 20.3 cm (8") 1920 x 1200 pixels
  • - Intel Atom® x5-Z8500 1.44 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1 Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 19.5 Wh
  • - Windows 8.1 Pro 64-bit
Warranty: 1 Year Collect & Return
Long product name DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black :
The long product name of DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8" WUXGA (1920 x 1200, LED, Touch), Intel Atom x5-Z8500, 4GB LPDDR3, 64GB eMMC, 802.11ac/b/g/n, Bluetooth 4.0, 2/5MP, Windows 8.1 Pro 64-bit
More>>>
DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
The official description of DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready every step of the way.
Take customer service to the next level with tablets that keep business on a personal level – no matter where you need to be throughout the day. Count on increased productivity with Windows 10 and purpose-built accessories so you can ensure your patients, customers, students or clients are your No. 1 priority. Work with confidence wherever you are with top security, manageability and reliability at every point of service.

Designed for your workplace
Get down to business anywhere with a beautifully designed 8" tablet that weighs less than 1 pound. A direct bond touch display with HD (1280x800) and optional FHD (1920x1200) offers more durability to withstand the real-world conditions you’re used to – as well as better viewing angles indoors and out – so sharing your screen with colleagues or clients is easy.

Performance meets possibilities
Mobile power: Speed through your task list with 6th Gen Intel® Atom™ x5 processors.

Latest OS: Windows 10 ensures your current applications will execute seamlessly via touch, stylus or optional keyboard.

Long-lasting power: Check email on the move or update accounts without being tethered to the wall, thanks to excellent battery life.

Top security, manageability and reliability.
Best-in-class security: Comprehensive encryption and leading-edge malware prevention is enabled by Dell Data Protection.

World’s most manageable: Full Dell management capabilities allow you to make the most of your hardware investment with free tools to allow flexible and automated BIOS or system configurations through the Dell Client Command Suite.

Outstanding reliability: With MIL-STD and testing for real-life conditions, your tablet is backed by the industry’s leading support and coverage with Dell ProSupport Plus.

Short summary description DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
This short summary of the DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venue 5855, 20.3 cm (8"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
This is an auto-generated long summary of DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

DELL Venue 5855. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 377.1 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
20.3 cm (8")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8500
Processor cores
4
Processor threads
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
L3
Conflict-Free processor
Yes
Processor code
SR27N
Processor codename
Cherry Trail
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom x5 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Tjunction
90 °C
Number of execution units
12
PCI Express configurations
2x1, 1x2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Trial software
Microsoft Office
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
19.5 Wh
Number of battery cells
1
Power
AC adapter power
10 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
130 mm
Depth
216 mm
Height
9.45 mm
Weight
377.1 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Manual
Yes
Certificates
Compliance certificates
RoHS
Certification
EPEAT Gold, BFR/PVC
Other features
Processor socket
BGA 1380
Processor ARK ID
85474
Source Testseek summary Average rating
Reviews
Updated:
2018-04-27 02:15:47
Uk has collected 23 expert reviews for DELL Venue 5855 Intel Atom® 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itproportal.com
Updated:
2018-04-27 02:15:37
The first generation of Dell's Venue 8 tablet hit the market back in 2013. In January of this year the company launched the updated version that we have here, which comes with a faster Intel Atom X5 processor and 64-bit Windows 10 as standard. So, how...
Good Impressive display, USB C, Good range of business friendly features...
Bad Disappointing battery life, Non, SSD storage, Pricey...
Bottom line At £366 for the 64GB version with mobile data as tested – you can get the 2GB Wi-Fi only version for £259 – the Venue 8 Pro may seem a little pricey. As a business machine though it looks like an attractive package. It's solidly constructed, has a good ra...
35%
notebookcheck.net
Updated:
2018-04-27 02:15:35
Back to business. The newest edition of Dell's Venue 8 Pro presents itself as an extremely strong teammate in our test - thanks to the latest Cherry Trail platform in conjunction with generous dual-channel working memory. However, the colleague is not pre...
Good high hardware performance, furnished with Windows 10 Professional, solid build...
Bad slightly dark screen, middling battery life, poor connectivity...
Bottom line Dell's Venue 8 Pro is undoubtedly a solid tablet. The performance that Dell extracts from Intel's Cherry Trail platform seems quite amazing.The configuration of 4 GB of working memory in dual-channel mode ensures measurable performance advantages compared...
80%
tabletpcreview.com
Updated:
2018-04-27 02:15:41
The original Dell Venue 8 Pro was one of the most popular Windows 8 tablets of 2014 thanks to a combination of good performance and low price. Dell introduced a new generation tablet designed for Windows 10. Will it prove just as popular? The recently-rel...
Good Windows 10, Nice screen, Decent performance, USB TypeC...
Bad Barely adequate battery life...
Bottom line The Venue 8 Pro 5855 isn't a bad device, but it doesn't really live up to its predecessor. The screen is quite attractive, and it's nice that Dell included USB Type-C. But the performance is just adequate, and the battery life could definitely be better.V...
69%