location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 59310933 toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59310933
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593-10933 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052217521118 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:49:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 59310933 toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 9000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 59310933 toner cartridge 1 pc(s) Original Cyan :
The long product name of DELL 59310933 toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner cartridge for 7130cdn, Cyan, 9000 Pages
More>>>
DELL 59310933 toner cartridge 1 pc(s) Original Cyan:
The official description of DELL 59310933 toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Standard Capacity Cyan Toner Cartridge from Dell™ is designed to work with the Dell Laser Printer 7130cdn. It produces high resolution printouts with impressively sharp images and text. This cartridge features a capacity of up to 11000 pages. The cartridge also supports Dell's Toner Management System for low toner detection and easy online ordering. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 59310933 toner cartridge 1 pc(s) Original Cyan:
This short summary of the DELL 59310933 toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 59310933, 9000 pages, Cyan, 1 pc(s)

Long summary description DELL 59310933 toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of DELL 59310933 toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

DELL 59310933. Colour toner page yield: 9000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
7130cdn
Quantity per pack *
1 pc(s)
Colour toner page yield *
9000 pages
Features
Type *
Original
Printing colours *
Cyan
Other features
Print technology
Laser printing
Country Distributor
United Kingdom 3 distributor(s)
Disclaimer DELL 59310933 toner cartridge 1 pc(s) Original Cyan:
Disclaimer

Actual configuration might differ from illustration