Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 592-11662 Laser cartridge Black laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
592-11662
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
592-11662
Category
Toner cartridges for your laser printer or copier.
Laser Toner & Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7096
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 20 Apr 2018 04:09:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 592-11662 Laser cartridge Black laser toner & cartridge :
The short editorial description of DELL 592-11662 Laser cartridge Black laser toner & cartridge

Standard Capacity Black toner cartridge for Dell 2150cn/cdn/2155cn/cdn
More>>>
DELL 592-11662 Laser cartridge Black laser toner & cartridge:
The official marketing text of DELL 592-11662 Laser cartridge Black laser toner & cartridge as supplied by the manufacturer

Original Dell Toner Cartridges consistently produce high-resolution printouts with enhanced graphics and sharp text.

Short summary description DELL 592-11662 Laser cartridge Black laser toner & cartridge:
This short summary of the DELL 592-11662 Laser cartridge Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 592-11662, Laser cartridge, Black, 1 pc(s)

Long summary description DELL 592-11662 Laser cartridge Black laser toner & cartridge:
This is an auto-generated long summary of DELL 592-11662 Laser cartridge Black laser toner & cartridge based on the first three specs of the first five spec groups.

DELL 592-11662. Type: Laser cartridge, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Original *
Yes
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
Dell 2150cn/cdn/2155cn/cdn
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser cartridge
Print technology
Indicates the method used to print by this product.
Laser
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Features
Cartridge capacity
Standard Yield
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
X