location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 592-11658 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
592-11658
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
592-11658
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 592-11658 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Standard Yield
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 592-11658 toner cartridge 1 pc(s) Original Magenta :
The long product name of DELL 592-11658 toner cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Capacity Magenta toner cartridge for Dell 2150cn/cdn/2155cn/cdn
More>>>
DELL 592-11658 toner cartridge 1 pc(s) Original Magenta:
The official description of DELL 592-11658 toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original Dell Toner Cartridges consistently produce high-resolution printouts with enhanced graphics and sharp text.

Short summary description DELL 592-11658 toner cartridge 1 pc(s) Original Magenta:
This short summary of the DELL 592-11658 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 592-11658, Magenta, 1 pc(s)

Long summary description DELL 592-11658 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of DELL 592-11658 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

DELL 592-11658. Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Dell 2150cn/cdn/2155cn/cdn
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Type *
Original
Printing colours *
Magenta
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Other features
Print technology
Laser printing
Country Distributor
United Kingdom 1 distributor(s)