location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB216 keyboard Home USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ADHE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162890442 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 450005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:22:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KB216 keyboard Home USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - USB
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys
  • - Black
  • - 1 pc(s)
Long product name DELL KB216 keyboard Home USB QWERTZ German Black :
The long product name of DELL KB216 keyboard Home USB QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KYBD 105 GER KB216-B LTON
More>>>
Short summary description DELL KB216 keyboard Home USB QWERTZ German Black:
This short summary of the DELL KB216 keyboard Home USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB216, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description DELL KB216 keyboard Home USB QWERTZ German Black:
This is an auto-generated long summary of DELL KB216 keyboard Home USB QWERTZ German Black based on the first three specs of the first five spec groups.

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Recommended usage: Home. Product colour: Black

Keyboard
Recommended usage *
Home
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Multimedia keys
Yes
Purpose
PC/Server
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Design
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
442 x 127 x 24.4 mm
Keyboard weight
503 g
Packaging content
Number of products included *
1 pc(s)
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)