location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5748
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5748-3255
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 40 Wh 65 W
  • - Windows 8.1 Pro 64-bit
Warranty: 1 Year NBD
Long product name DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver :
The long product name of DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (1.70 GHz), 8GB DDR3L-1600MHz, 1TB SATA III HDD 5400RPM, DVD±RW, Intel HD Graphics 4400, 17.3" HD+ LED, 1600 x 900, 1x USB 3.0, 2x USB 2.0, HDMI, Gigabit LAN, 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 Pro/Windows 8.1 DVD, 3.0kg, Silver
More>>>
DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver:
The official description of DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big picture entertainment.
Redefine fun and productivity with a sleek, attractive 17.3" laptop that combines the power of a desktop with a brilliant HD+ screen or optional Full HD screen.

Power and modern design
A multimedia machine:
Replace your desktop with an elegant laptop packed with performance features that deliver a cinematic media experience. The brushed aluminum Inspiron 17 5000 Series houses a powerful 4th Gen Intel® Core processor, built-in optical drive, full-size HDMI port, USB 3.0 and SD card reader. Thinner and lighter than previous models, this laptop builds on a legacy of great design.

Spacious hard drive:
Keep your files at your fingertips with up to 1TB7 of storage.

Your home entertainment hub
Dynamic display:
Enjoy a vivid new view with the Inspiron 17’s superior display — the expansive 17.3" screen creates an immersive experience that you won’t want to put down. HD+ offers impressive clarity with 37% more pixels than regular HD screens. Or, opt for Full HD and double the resolution of traditional HD – with over 2 million pixels, you get a truly immersive multimedia experience.

Studio-quality sound:
Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

The forefront of touch technology
Choose the Full HD touch option for a truly interactive experience that maintains amazing detail and crisp, brilliant images. The expansive touch screen gives your fingers plenty of room to explore and complements this laptop’s sleek, modern look.

Your every tap, swipe and scroll is responsive and accurate with a 10-finger capacitive touch screen. Capacitive touch seems more natural and fluid than optical touch because capacitive sensors are right under the screen, compared to optical touch which uses cameras in the bezel of the laptop. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Built-in DVD drive
Breeze through spreadsheets with a 10-key number pad and zoom, point and scroll through content quickly with the large touchpad. Keep going — even in the dark — when you upgrade to a backlit keyboard for better typing accuracy in low light. Watch movies, load software or burn your favorite playlist with the built-in DVD drive. It's great for storing large volumes of data on DVDs so you can archive files and applications.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat:
From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it:
We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success:
We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up:
No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.

Twist and turn:
Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit:
You'll probably never need to remove and reinstall your Inspiron's battery 750 times, but you can rest easy knowing that we've tested even that.

Your content. Anywhere, anytime.
Retrieve that document you forgot to take to the meeting. Edit a photo and share it with friends. Collaborate on a project. Show a video. With PocketCloud or Dropbox, you can easily access all of your content anywhere on any device.

PocketCloud
Whether you want to edit and share a favorite photo, watch a movie, or access an important file from home, get whatever you need from your PC using your smartphone, tablet or other device. With PocketCloud, your applications and files are always at your fingertips, making it easy to be productive on the go. Safe, efficient and seamlessly integrated with your PC, it’s a great way to keep your desktop accessible wherever you are.

Dropbox
Dropbox is a service that lets you bring all your photos, docs, and videos anywhere, and share them easily. Access any file you save to your Dropbox from all of your computers, phones or tablets, and even the Dropbox website. Use Dropbox to save and share photos, videos, and your work in a snap. If something happens to any of your devices, your stuff is always safe in Dropbox. Get 20GB of Dropbox space included for a year with your purchase of a new Dell PC.

Short summary description DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver:
This short summary of the DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5748, Intel® Core™ i5, 1.7 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver:
This is an auto-generated long summary of DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

DELL Inspiron 5748. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Aluminium, Plastic
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 2013
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Battery voltage
14.8 V
Battery recharge time
4 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating shock
110 G
Non-operating shock
160 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
414 mm
Depth
285 mm
Height
28.4 mm
Weight *
3 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18 01:34:06
Uk has collected 17 expert reviews for DELL Inspiron 5748 Intel® Core™ i5 i5-4210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com/au/
Updated:
2014-09-18 01:33:48
In terms of quality, Dell's Inspiron series spans the gamut. Inspiron notebooks range from cheap-looking, plastic laptops that cost less than $300 to svelte, aluminum machines that cost nearly as much as its premium XPS line of laptops. The 7000 series, o...
Good Attractive aluminum design, Vivid 1080p touchscreen, Excellent inputs, Solid performance...
Bad Heavy, Tinny speakers...
Bottom line Overall, the Dell Inspiron 15 7000 is a fine choice if you're looking for a laptop that has a premium feel, with a slightly less-than-premium price tag. For $1,149, the notebook boasts good components, a beautiful high-definition display and a great typin...
80%
pcadvisor.co.uk
Updated:
2014-09-18 01:33:48
Dell has updated many of its laptops recently, and it seems that anything with the '7000' suffix now has a slimmer design and a smart new aluminium casing. The Dell Inspiron 17 is the latest model to join the 7000 club, and while it's not exactly an Ultra...
80%
expertreviews.co.uk
Updated:
2014-09-18 01:33:48
The Dell Inspiron 17 is big enough and powerful enough to make a very credible desktop replacement system. Windows 8 looks great on the 17.3in screen's 1,600x900 resolution, and it's good to see a reasonably powerful Core i5 processor in a laptop which...
Bottom line This sturdy desktop replacement provides plenty of power and a 17.3in screen at a very low price...
80%
itreviews.com
Updated:
2014-09-18 01:33:48
The Dell Inspiron 17-3721 is a great choice for many budget-minded users, especially those who want a much bigger screen than they can find on any standalone tablet. It has an attractive $450 price tag, and you don’t have to give up any performance for th...
Bottom line A large screen, good performance, nice price, and user-friendly features give the Dell Inspiron 17-3721 budget laptop a leg up on the competition...
80%
trustedreviews.com
Updated:
2014-09-18 01:33:48
Dell's Inspiron brand has been around for ages and has seen plenty of transformations in its time. These days it represents Dell's entry-level, value range, which is why its netbooks go by the title Inspiron Mini. At the opposite end of this spectrum is t...
80%
expertreviews.co.uk
Updated:
2014-09-18 01:33:49
Dell's 17.3in 1764 is the first laptop we've seen to use Intel's new mobile Core i5 processor. The 2.26GHz Core i5-430M might only seem a little bit quicker than the 2.13GHz Core i3-330M processors commonly used in laptops at this price, but it's got a...
Bottom line A powerful Core i5 processor and a large, bright screen make this an attractive laptop, but you can get a games-capable laptop for a similar price...
100%
whatlaptop.techradar.com
Updated:
2014-09-18 01:33:49
The Dell Inspiron 17 is a large, comfortable machine that offers plenty of performance and, considering its size, portability. The keyboard isn’t very competitive, however, and we have some issues with its poor build quality.The 17.3-inch screen is gr...
0%
electricpig.co.uk
Updated:
2014-09-18 01:33:51
Desktop replacements need to have more power than a military junta right? Well, not according to Dell. It’s Inspiron 1750 rocks the requisite 17-inch screen, indicating it wants you to sling your monitor and tower combo. But it’s low powered too, in...
Good Cheap, respectable spec sheet...
Bad Average keyboard, poor graphics, chunky...
40%
techradar.com
Updated:
2014-09-18 01:33:51
The Dell Inspiron 1750 is a large, comfortable laptop that offers plenty of performance and, considering its size, portability. The keyboard isn't very competitive, however, and we have some issues with its poor build quality. The 17.3-inch screen is g...
Good Good multi-tasking, Sharp screen...
Bad Spongy keyboard, Integrated graphics, Chassis quality...
60%
expertreviews.co.uk
Updated:
2014-09-18 01:33:52
If you're after a big screen at a low price, Dell's Inspiron 1750 will appeal. This 3.1kg laptop (available in black or, for £29 extra, six other colours) has a huge 17.3in widescreen display with a high resolution of 1,600x900. Quality from the glo...
80%
pcauthority.com.au
Updated:
2014-09-18 01:33:52
The Inspiron 1720 is from Dell’s new range that offers a choice of eight lid colours. We’re fans of the chassis design, too – it isn’t groundbreaking, but looks fresh.Build quality is excellent, and the keyboard benefits fro...
83%
techradar.com
Updated:
2014-09-18 01:33:52
The Dell Inspiron 1720 (£749 inc. VAT) has an impressive specification, and makes the ideal home media centre.Its 17-inch display is excellent. Theres plenty of space for working with several documents simultaneously, and the crisp images proved idea...
Good Powerful graphics card, Complimentary earphones, Robust build...
Bad Quite bulky...
Bottom line The Dell Inspiron 1720 (£749 inc. VAT) has an impressive specification, and makes the ideal home media centre.Its 17-inch display is excellent. Theres plenty of space for working with several documents simultaneously, and the crisp images proved idea...
80%
pocket-lint.com
Updated:
2014-09-18 01:33:55
Can Dell win back lost ground in the race to be number one?...
Good Great price, powerful, great build quality...
Bad Lid colour looks cheap, poor battery life...
Bottom line The build quality is great, the price even better and if you want to add a hint of colour you can do, making this a great option...
90%
theregister.co.uk
Updated:
2014-09-18 01:33:55
Six different flavours are available... With the 1720, Dell has caught the coloured notebook bug. The chassis may be the normal silver colour, but you can now personalise the lid with a choice of eight colours - a matt black called Jet Black, and six...
Bottom line Dells Inspiron 1720 is well put together and, given its price, has an impressive feature list. As is the case with nearly all Dells systems you can customise it to your own tastes when it comes to ordering, and the option to fit two hard drives make...
77%
pcadvisor.co.uk
Updated:
2014-09-18 01:33:55
Dells Inspiron 1720 is a robust system available in seven colours besides black. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs A powerful laptop doe...
Bottom line The Dell Inspiron 1720 is a splashy laptop that offers excellent entertainment options and great sound, as well as strong performance. Carla Thornton Lowest online price: £N/A...
80%
expertreviews.co.uk
Updated:
2014-09-18 01:33:55
Dells Inspiron 9400 notebook is aimed at the home entertainment market. The first thing that strikes you about it is the excellent screen, which is particularly important for an entertainment PC. It displays crisp text, bright whites and smoothly g...
100%
expertreviews.co.uk
Updated:
2014-09-18 01:33:59
Dells desktop-replacement Inspiron 9400 is not the prettiest notebook. The sheer girth of its chassis detracts from the styling, although the white trim will blend in with any iPod-style accessories you may have. The chassis is fitted with an excel...
60%
digitalartsonline.co.uk
Updated:
2014-09-18 01:34:00
Dell’s first laptop to offer Intel’s new Core Duo line of processors features the same chip as Apple’s MacBook Pro (left), but places it within a 17-inch case. As such models go, the Inspiron 9400 is small and light. Its silver and white livery cros...
0%
pocket-lint.com
Updated:
2014-09-18 01:34:00
A powerful dual-core desktop replacement that packs plenty of power and battery life to boot but it’s hard to justify the price...
Good Dual-core...
Bad Poor graphics...
Bottom line A powerful dual-core desktop replacement that packs plenty of power and battery life to boot but it’s hard to justify the price...
70%
techradar.com
Updated:
2014-09-18 01:34:00
As Intel continues to phase-out its singlecore Pentium M processors in favour of the Core Duo mobile range, Dell now takes its turn to join the dual-core laptop market in the form of the Dell Inspiron 9400 (£1549 inc. VAT). Designed in the now familiar...
Good 17in screen, Performance, Powerful dual core laptop, Battery life...
Bad Weight, Multimedia ability...
Bottom line As Intel continues to phase-out its singlecore Pentium M processors in favour of the Core Duo mobile range, Dell now takes its turn to join the dual-core laptop market in the form of the Dell Inspiron 9400 (£1549 inc. VAT). Designed in the now familiar...
80%
goodgearguide.com.au
Updated:
2014-09-18 01:34:01
The design of the Inspiron 9400 is almost exactly the same as the 9200 and 9300, so the chassis is starting to look a bit dated. Its a sturdy desktop replacement, but compared with the styling of the Inspiron XPS, it leaves a little to be desired.
Good Power and multitasking, Entertainment centre, Connectivity options...
Bad Graphics, Not for gaming, Looks The Final Word Although Dell’s build quality is once again a winner, the Inspiron 9400 is lacking in other areas, mainly looks and graphics.
Bottom line Although Dell’s build quality is once again a winner, the Inspiron 9400 is lacking in other areas, mainly looks and graphics.
50%
pcadvisor.co.uk
Updated:
2014-09-18 01:34:01
The design of the Inspiron 9400 is almost exactly the same as the 9200 and 9300, so the chassis is starting to look a bit dated. Its a sturdy desktop replacement, but compared with the styling of the Inspiron XPS, its a bit naff. See our Laptop Ad...
Bottom line The build quality of the Dell is beyond reproach, but it isnt exactly a looker and there are plenty of better deals available. Ben Camm-Jones...
70%
gadgetguy.com.au
Updated:
2014-09-18 01:34:06
There?s an elegance to the Dell that makes it feel like a premium product ? and it is. It makes excellent use of the latest notebook components, and can be a real powerhouse if you choose the right components. That said, we can?t help but feel that Del...
Good Excellent screen, available in choice of colours, highly configurable.
Bad Large and relatively heavy, no HDMI.
Bottom line There?s an elegance to the Dell that makes it feel like a premium product ? and it is. It makes excellent use of the latest notebook components, and can be a real powerhouse if you choose the right components. That said, we can?t help but feel that Del...
90%
hardware-boom.com
Updated:
2017-05-17 01:17:47
Dell Inspiron 5748 is the largest in size in the line of laptops Dell Inspiron 5000 Series This laptop is designed to be a complete replacement for a home computer, and the mobility of the device is quite arbitrary. And the main problem is not so much the...
Bottom line In general, if you look at the amount of configuration and properties, the Dell Inspiron 5748 – a budget desktop PC replacement option for those who do not need anything more than web browsing and watching videos. If you select a configuration with a disc...
0%
notebookcheck.net
Updated:
2014-09-18 01:33:48
Dell regularly refreshes its multimedia laptops. The Inspiron 17R-5737 that we tested in January is now old-hat and no longer available in Dell's shop. However, there are new models from the entry-level (3000 line), mid-range (5000 line), and models on th...
Good Elegant and slim casing, Aluminum lid, Decent build, Touchscreen, Easy maintenance, Good input devices, Screen's good contrast, Swift yet energy-efficient processor, Full power even in battery mode, Quiet operation, Low temperature development, Decent spe...
Bad Bulky lid due to touchscreen, No dedicated graphics card, Few USB ports, No Gigabit LAN, Sluggish hard drive, Low gaming power, Reflective screen with bluish cast, Interfaces on the front sides...
Bottom line Dell primarily relies on the equation "slimmer, lighter, less power consuming" for its new Inspiron 5000 line. But is that enough? The casing's design is elegant, and the aluminum lid adds a touch of premium range; the build also makes a better impression...
76%
techworld.com
Updated:
2014-09-18 01:33:48
Facebook Twitter LinkedIn Google Plus Share This Article comments Dell has updated many of its laptops recently, and it seems that anything with the '7000' suffix now has a slimmer design and a smart new aluminium casing. The Dell Inspiron 17 is the l...
Bottom line It's a shame that Dell couldn't shave a little more weight off the new Inspiron 7 7000 Series, as it would have been great to see a 17-inch laptop that you could carry around in a backpack or briefcase. However, it does provide a high-quality touch-se...
0%
notebookcheck.net
Updated:
2014-09-18 01:33:48
Without great pomp or circumstance, Dell has announced a new era for its premium consumers with its Inspiron 7000-series . The models each sit in an aluminum case cast out of a single piece (including base and lid). But is such a top-of-the-line chassis w...
Good Battery life of up to 6 hours, 30 minutes, Richly colored TN panel with good viewing angles, Premium construction materials / look and feel, Good maintenance options, Minor heating and speaker emissions, Full integration of CPU / GPU Turbo, Good gaming pe...
Bad Chassis is not resistant to twisting, Few sockets, Weak keyboard feedback...
Bottom line Dell Inspiron 7000-series 7737 CN77304 The whole is more than the sum of its parts. Dell proves it has a knack for combining state-of-the-art multimedia hardware with a visually pleasing, top-of-the-line chassis . Customers should have no problem putting...
81%
pcmag.com
Updated:
2014-09-18 01:33:48
The Dell Inspiron 17-3721 is a great choice for many budget-minded users, especially those who want a much bigger screen than they can find on any standalone tablet. It has an attractive $450 price tag, and you don't have to give up any performance for th...
Good Nice price. HDMI out, Ethernet, DVD burner. Numeric keypad. Textured lid and palm rest. Large screen. Removable battery.
Bad USB 3.0 ports are black. USB 2.0 ports can be confused with USB 3.0 ports. Not 1080p. No Touch screen...
Bottom line A large screen, good performance, nice price, and user-friendly features give the Dell Inspiron 17-3721 budget laptop a leg up on the competition...
80%
Laptopmag.com
Updated:
2014-09-18 01:33:48
Dell knows how make a compelling budget notebook, and the aggressively priced $449 Dell Inspiron 17-3721 continues the trend. Offering an appealing design, a Core i3 processor and a 17.3-inch, 1600 x 900 display, the Inspiron 17 is ideal for everyday...
Good Attractive design; Solid performance ; Sharp 1600 x 900 display with wide viewing angles; Large comfortable keyboard...
Bad Lackluster graphics; Tinny audio;...
Bottom line The Dell Inspiron 17-3721 offers a large and sharp 17.3-inch display and solid Windows 8 performance at a very affordable price.
80%
onlinenotebook.com
Updated:
2014-09-18 01:33:48
Dell Inspiron 9300 has everything that you’d want in desktop replacement systems and it has a huge 17 inch screen with lot of connection options. There components used inside are all top notch and it includes Nvidia’s fast GeForce Go 6800 graphics card...
0%
onlinenotebook.com
Updated:
2014-09-18 01:33:48
Dell Inspiron 1720 is a 17 inch desktop replacement laptop made for the younger audiences who are in school. This Dell laptop will compete against Toshiba P200/P205 and HP dv9500t. The Inspiron 1720 has plenty of hardware configurations and also eight...
0%
toptenreviews.com
Updated:
2014-09-18 01:33:48
The Dell Inspiron 17 is a laptop computer that takes the user on a journey through the 17.3-inch display screen, fast processor and a vast selection of features. With the ability to customize and personalize this computing device to fit your needs, thi...
Good The new Intel Core i5 processor is a standout feature on this computer...
Bad The integrated graphics make gaming difficult on this laptop computer.
Bottom line This laptop computer is ideal for the college student who needs a lot of basic features...
88%
pcmag.com
Updated:
2014-09-18 01:33:49
With all the netbooks flooding the market these days, you could be forgiven for thinking that computer makers aren't selling big-screen multimedia notebooks any more. The truth is that they are, and you'll find a lot of value in this sector of the l...
Good Clean design. Excellent keyboard. Bright 17.3-inch LCD. Outstanding battery life. Good overall performance.
Bad Weak speakers. Intelligent battery foot.
Bottom line The Dell Inspiron i1764-7629OBK multimedia laptop is a great choice for multitasking general-purpose users and photo and video editors...
80%
pcmag.com
Updated:
2014-09-18 01:33:51
There's life in colossal media centers after all, as consumers aren't ready to give up precious screen real estate, even as they are ready to toss away their clunky desktops. The Dell Inspiron 1764-5595IBU has all the components that'll ease your tr...
Good Core i5 processor is speedy. Great for bargain hunters. Numeric keypad included. Big screen. Excellent performance scores.
Bad Small battery means mediocre battery life. No discrete graphics.
Bottom line With its Core i5 processor and ample screen real estate, the Dell Inspiron 1764-5595IBU offers an easy transition from desktop to laptop, but gamers will need a better graphics card...
70%
pcmag.com
Updated:
2014-09-18 01:33:51
The Dell Inspiron 1750 (2211MBU) ($729.98 list) falls into the desktop replacement category by virtue of its roomy 17.3-inch display, but in practice it's not going to replace your desktop unless you're trading in an old or entry-level PC. The syste...
Good Huge 17.3-inch display for small price. Thin and light for desktop replacement. Pleasing design. Respectable battery life. Spacious hard drive.
Bad Display falls short of 1080p HD playback. No HDMI port or Blu-ray support. No 802.11n Wi-Fi. Integrated Intel graphics limits performance.
Bottom line A basic, low-cost desktop replacement, the Dell Inspiron 1750 (I1750-2211MBU) pairs a huge 17.3-inch display with mainstream components for big-screen bargain hunters...
70%
infoworld.com
Updated:
2014-09-18 01:33:52
Performance is the Inspiron's strong suit, with the top score of 765.4 on the PassMark PerformanceTest 7.0 benchmark; its start-up time of 1 minute 18 seconds was edged out of first place by only a few seconds...
0%
notebookcheck.net
Updated:
2014-09-18 01:33:52
The notion that notebooks with a large display are also expensive is refuted with the latest Dell Inspiron 1750. The notebook is already configurable starting at 399.00 Euros, although its possible to quickly beat this bargain with a few special req...
Good Individualization possible, Low weight, Generous input devices, 16:9 HD LED display, full HD optional, Low heat and noise emissions, Reasonable battery life...
Bad Moderate material impression, Merely the most important connections available, Restricted 3D performance...
Bottom line The Dell Inspiron 1750 aims primarily at users with the need for a big display in order to almost completely replace a desktop with a notebook. At the same time, the target group shouldn't have special requirements on a PC and principally use basic funct...
83%
Laptopmag.com
Updated:
2014-09-18 01:33:53
Striking a good balance between style, performance, and battery life, the Dell Inspiron 1720 is an impressive desktop replacement.
Good Modern design with multiple color options, Useful DataSafe backup utility, Long battery life, Huge hard drive...
Bad No HDMI port for optional Blu-ray drive, Heavy...
Bottom line The Dell Inspiron 1720--the bigger brother of the of the Dell Inspiron 1520--is a desktop replacement that shares many of the same features we liked in its sibling: a choice of colors, a speedy Intel Core 2 Duo processor, 802.11n Wi-Fi, discrete graphi...
70%
v3.co.uk
Updated:
2014-09-18 01:33:55
Dell adds a bit of colour to its notebook range...
80%
notebookreview.com
Updated:
2014-09-18 01:33:55
The Dell Inspiron 1720 is a 17" desktop replacement targeted towards younger consumers, most of who are in school.
Good Very tough structure and underbody, Strong gaming performance with the 8600M GT, Excellent battery life for a 17" notebook, Bright and Vivid LCD with excellent viewing angles...
Bad Paint defects out of the box, HD Bay cover has some play, making loud clacking noises, No plaid paint option ... they offer every other color after all.
Bottom line This Dell 17" laptop is a great performer and extremely well built laptop structurally. It seems to be built well enough to be thrown around in day to day use, and hold up throughout an entire college career. It will roll with the punches, and pro...
0%
notebookcheck.net
Updated:
2014-09-18 01:33:55
Overall this impression persists: Thumbs up! - at least a little. But, we must admit that our expectations were very high, especially regarding performance. Also the equipment with interfaces could not totally convince.
Bottom line Dell Inspiron 1720 We were very curious about the new Dell Inspiron 1720, also because the former 9400 series was very successful and our article about it was one of the most read ones. Overall this impression persists: Thumbs up! - at least a little...
87%
about.com/compute
Updated:
2014-09-18 01:33:55
Dell Inspiron E1705The Inspiron E1705 is a very verastile desktop replacement system depending upon what users want out of it. This is one of its biggest strengths but also one of its weaknesses. Consumers need a clear idea of what the computer will...
60%
pcworld.com_techhive.com
Updated:
2014-09-18 01:33:55
Dell Inspiron 1720 Splashy laptop offers excellent entertainment options and great sound, as well as strong performance. Recommend this story? Yes No Please Wait... A powerful laptop does not have to be a boring laptop. Take Dells Inspiron 1720, a rob...
Good Dual hard drives option, Fast 3D gaming...
Bad Pricey...
Bottom line Splashy laptop offers excellent entertainment options and great sound, as well as strong performance.
80%
pcmag.com
Updated:
2014-09-18 01:33:55
Editors Note: We updated this review on May 4 with the results of the new SYSmark 2007 Preview tests. The update is included below.Your PC is old and takes up half your desktop. Time for an upgrade, right? But if youve spent the last six months thi...
Good Microsoft Windows Vista Home Premium Experience. Various graphics and screen options. Good battery life for a desktop replacement. Ample USB ports.
Bad Not a good gaming machine. Design getting old. External tuner and remote.
Bottom line The Dell Inspiron E1705 is one of the more obvious choices when shopping for an affordable desktop replacement laptop. With Vista Home Premium, the choice is that much clearer...
70%
notebookcheck.net
Updated:
2014-09-18 01:33:55
XPS is not the only notebook by Dell, which is excellent, when used with hard multimedia applications. Inspiron 9400 is an excellent notebook for gamers too. A Core 2 Duo CPU and a Geforce 7900GS video card ensure best performance. read more...
Bottom line Dell Inspiron 9400 Dell's Inspiron 9400 convinced us in nearly all purviews . It shows qualities which are necessary for an efficient Desktop Replacement , and performs even better in some areas. The case is very robust and shows a high flexural rigidi...
89%
notebookreview.com
Updated:
2014-09-18 01:33:55
The Dell Inspiron E1705 has been around for awhile now.
Good The T7200 combined with the Geforce 7900GS offers fantastic performance in just about any situation, and is close to about as futureproof as a laptop can get, Virtually silent under normal use, Solid construction, Fabulous WUXGA LCD screen, Lack of ann...
Bad Runs very hot with Dells default fan settings, Lack of 2 internal hard drives (which DV8000t has), Lack of numberpad on keyboard, Lack of legacy support for PCMCIA (which DV8000t has), Short battery life on default 6cell, Lots of bloatware, Lack of mo...
Bottom line Having owned a popular desktop replacement, the HP DV8000t for awhile, my expectations of the E1705 were high. Im satisfied to report that the E1705 has met my expectations, offering fantastic performance at a great price. It doesnt have the keyboard...
0%
marnscda.com
Updated:
2014-09-18 01:33:56
Dell Inspiron e1705 Laptop 06/03/06 The new Dell Inspiron E1705 ushers in a new platform of dual core mobile Intel chips, as well as Centrino Duo, the follow up to Intels successful Centrino platform. Although the base model of this...
83%
Laptopmag.com
Updated:
2014-09-18 01:34:01
Those looking for a big-screen screamer need look no further than the Dell E1705, which sports a 17-inch TrueLife display thats ideal for playing games and watching DVDs. Under the hood is Intels blazing 2-GHz Core Duo processor, plus Nvidias GeForc...
Good Very fast performance, Gorgeous 17-inch widescreen, Instant access to music, photos, and videos, Superb graphics...
Bad No numeric keypad, Base runs warm...
80%
maximumpc.com
Updated:
2014-09-18 01:34:01
If you’re limited to a notebook PC, you’ve no doubt been wrought with envy as your desktop buddies brag about their dual-core processors. Well, suffer no more! You aren’t stuck with single-core anymore! Dell’s Inspiron E1705 officially unveils dual-cor...
80%
v3.co.uk
Updated:
2014-09-18 01:34:01
This notebook has great battery life considering the large display, but its also expensive and 3D performance is poor...
60%
pcmag.com
Updated:
2014-09-18 01:34:06
Dell is usually far ahead of the curve when it comes to integrating the newest technology at reasonable prices—and this time around is no different. The Dell Inspiron E1705 multimedia laptop upgrades the Inspiron 9300 with a new Intel Centrino Duo M...
Good New Intel dual-core components. Great instant-on feature. Good performance. Six USB ports.
Bad Base gets hot. Short battery life. A bit heavy.
Bottom line The Dell Inspiron E1705 uses the latest technology and is a very good multimedia machine for the digital home...
80%
pcmag.com
Updated:
2014-11-15 03:18:20
Designed for multimedia enthusiasts on a tight budget, the Dell Inspiron 17 5000 Series Non-Touch ($449.99) is a sprawling 17-inch desktop-replacement laptop that looks more expensive than it is. You get reasonably good Pentium-powered performance, a larg...
Good Affordable. Solid productivity and multimedia performance. Relatively long battery life.
Bad 1,600by900resolution screen. Integrated graphics. Noisy clickpad...
Bottom line The Dell Inspiron 17 5000 is a nice-looking desktop-replacement laptop that offers good productivity performance and decent battery life for a very affordable price...
80%
computershopper.com
Updated:
2015-03-22 12:59:44
But what if, to put it bluntly, you haven't got the bucks? Dell has an Inspiron 17 5000 for you, too. Even the most debt-stricken college student can shell out $449 for a desktop replacement with a 1.7GHz Intel Pentium 3558U processor, 4GB of RAM, and a 5...
Good Affordable, Spacious keyboard and touch pad, Large display...
Bad Tepid performance, Bulky and heavy...
Bottom line Large, but not in charge: Dell's Inspiron 17 5000 is a desktop replacement with several good points, but performance shortcomings make us recommend a step up from the base configuration. Read More…...
60%
laptopmedia.com
Updated:
2015-05-17 01:14:31
Inspiron 17 (5749) is a new mainstream/multimedia machine by Dell, which tries to be useful in every situation, combining decent performance, stylish looks, big screen and a long warranty.Actually, the only noticeable drawback in its specs sheet is the we...
Good Steady...
Bad Bulky size (3.29 kg weight, 1.17” height), We expected longer battery life, Mediocre CPU/GPU performance, Just one RAM slot, No M.2 slot, No slot for additional HDD...
Bottom line To be fair, we should say that there are some notebooks on the market now which outperform Inspiron 17 (5749) in every aspect, by far. Dell's new multimedia station looks sturdy, reliable and even appealing, somehow though, today that's not enough. We wan...
0%
notebookcheck.net
Updated:
2015-06-12 01:22:00
All hat and no cattle? Dell's heavyweight 17-inch machine with a classy aluminum casing looks good and provoke envious glances on the desk. However, Dell is restrained in terms of hardware. Will the luxury Inspiron nevertheless prove to be a rounded bundl...
Good Pleasant feel, hard surfaces, Viewing angle stable touchscreen, Full Turbo utilization, Maintenance possible, Low emissions, Low power consumption, Long battery life for 17 inches, Satisfactory speakers...
Bad Pliable base unit, Unsuitable for outdoors, Spongy input devices, Limited gaming due to ULV SoC, Very inferior webcam, Reverberant microphone recordings...
Bottom line Dell Inspiron 17 7000 (7746-3863). Test model courtesy of Dell GermanyBuyers of all genders will gladly put this on their tabletop: A classy, pleasant-to-touch, high-quality, 17-inch laptop with a high-contrast, Full HD screen and generously sized inp...
78%
laptopmedia.com
Updated:
2015-07-19 01:19:52
More and more wallet-friendly 17-inchers start to emerge on the market and Dell is the main company to blame. A lot of users would like to rely on a big screen workstation aimed mainly for multimedia rather than buying an expensive and power-hungry deskto...
Good Good overall build quality and design, Comfortable keyboard and touchpad, Quality TN panel with numerous useful properties...
Bad Not enough upgrade options, Screen flickering from 0 to 99% brightness...
Bottom line Keeping in mind the price range of the Inspiron 5758, we are thrilled with some of the features it offers. The design isn't special at all and it's subjective on top of that, but the build quality presented here is good. Our only complaint is the top lid...
0%
notebookcheck.net
Updated:
2015-09-18 03:26:38
No more Aluminum! The predecessor had an aluminum lid, while the new Dell Inspiron 17-5758 is now mainly made of plastic. On the other hand, it features up-to-date Broadwell CPUs and a dedicated graphics card. Is this sufficient to make up for the poor co...
Good simple, elegant design, good WiFi reception, replaceable battery, good maintainability, precise touchpad, matte Full HD display, decent speakers...
Bad case twists, few interfaces, no Gigabit LAN, only 12 months warranty, keyboard clatters, dark display, unnatural colors, CPU throttles, gets too hot, loud hard drive...
Bottom line In review: Dell Inspiron 17-5758. Test model provided by Dell Germany.The predecessor was good. The Dell Inspiron 17-5758 is only a small update, and many of our points of critique remained unchanged: There are still only a few interfaces, which are u...
78%
Country Distributor
United Kingdom 1 distributor(s)