Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5748
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5748-3248
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8966
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 21 Feb 2018 00:48:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year CAR
Long product name DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook :
The short editorial description of DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook

Intel Core i3-4030U (1.90 GHz), 4GB DDR3L-1600MHz, 500GB SATA III HDD 5400RPM, DVD±RW, Intel HD Graphics 4400, 43.942 cm (17.3 ") HD+ LED, 1600 x 900, 1x USB 3.0, 2x USB 2.0, HDMI, Gigabit LAN, 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 Pro/Windows 8.1 DVD, 3.0kg, Silver
More>>>
DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook:
The official marketing text of DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook as supplied by the manufacturer

Big picture entertainment.
Redefine fun and productivity with a sleek, attractive 17.3" laptop that combines the power of a desktop with a brilliant HD+ screen or optional Full HD screen.

Power and modern design
A multimedia machine:
Replace your desktop with an elegant laptop packed with performance features that deliver a cinematic media experience. The brushed aluminum Inspiron 17 5000 Series houses a powerful 4th Gen Intel® Core processor, built-in optical drive, full-size HDMI port, USB 3.0 and SD card reader. Thinner and lighter than previous models, this laptop builds on a legacy of great design.

Spacious hard drive:
Keep your files at your fingertips with up to 1TB7 of storage.

Your home entertainment hub
Dynamic display:
Enjoy a vivid new view with the Inspiron 17’s superior display — the expansive 17.3" screen creates an immersive experience that you won’t want to put down. HD+ offers impressive clarity with 37% more pixels than regular HD screens. Or, opt for Full HD and double the resolution of traditional HD – with over 2 million pixels, you get a truly immersive multimedia experience.

Studio-quality sound:
Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

The forefront of touch technology
Choose the Full HD touch option for a truly interactive experience that maintains amazing detail and crisp, brilliant images. The expansive touch screen gives your fingers plenty of room to explore and complements this laptop’s sleek, modern look.

Your every tap, swipe and scroll is responsive and accurate with a 10-finger capacitive touch screen. Capacitive touch seems more natural and fluid than optical touch because capacitive sensors are right under the screen, compared to optical touch which uses cameras in the bezel of the laptop. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Built-in DVD drive
Breeze through spreadsheets with a 10-key number pad and zoom, point and scroll through content quickly with the large touchpad. Keep going — even in the dark — when you upgrade to a backlit keyboard for better typing accuracy in low light. Watch movies, load software or burn your favorite playlist with the built-in DVD drive. It's great for storing large volumes of data on DVDs so you can archive files and applications.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat:
From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it:
We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success:
We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up:
No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.

Twist and turn:
Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit:
You'll probably never need to remove and reinstall your Inspiron's battery 750 times, but you can rest easy knowing that we've tested even that.

Your content. Anywhere, anytime.
Retrieve that document you forgot to take to the meeting. Edit a photo and share it with friends. Collaborate on a project. Show a video. With PocketCloud or Dropbox, you can easily access all of your content anywhere on any device.

PocketCloud
Whether you want to edit and share a favorite photo, watch a movie, or access an important file from home, get whatever you need from your PC using your smartphone, tablet or other device. With PocketCloud, your applications and files are always at your fingertips, making it easy to be productive on the go. Safe, efficient and seamlessly integrated with your PC, it’s a great way to keep your desktop accessible wherever you are.

Dropbox
Dropbox is a service that lets you bring all your photos, docs, and videos anywhere, and share them easily. Access any file you save to your Dropbox from all of your computers, phones or tablets, and even the Dropbox website. Use Dropbox to save and share photos, videos, and your work in a snap. If something happens to any of your devices, your stuff is always safe in Dropbox. Get 20GB of Dropbox space included for a year with your purchase of a new Dell PC.

Short summary description DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook:
This short summary of the DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5748, 4th gen Intel® Core™ i3, 1.9 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook:
This is an auto-generated long summary of DELL Inspiron 5748 1.9GHz i3-4030U 17.3" 1600 x 900pixels Silver Notebook based on the first three specs of the first five spec groups.

DELL Inspiron 5748. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD±RW. On-board graphics adapter. Operating system installed: Windows 8.1 Pro. Colour of product: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Housing material
Aluminium, Plastic
Intel segment tagging
Home office
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.9 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i3
Processor model *
The model number for the processor in a computer.
i3-4030U
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
D0
Bus type
DMI2
Processor codename
Haswell
Thermal Design Power (TDP)
15 W
Processor series
Intel® Core™ i3-4000 Mobile Series
FSB Parity
No
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1,2x4
Tjunction
100 °C
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Maximum internal memory (64-bit)
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA III
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Hard drive size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
2 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
12
On-board graphics adapter ID
0xA16
Audio
Audio system
System used to play music or speech.
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Total number of SATA connectors
4
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
4
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Keyboard backlit
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1 Pro
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system language
English
Trial software
McAfee LiveSafe, Microsoft Office 2013
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability\nWith Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow\nA new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR1EN
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81018
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity (Watt hours)
40 Wh
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
4 h
Battery voltage
The voltage (V) of the battery.
14.8 V
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating shock
Environmental requirements for optimal protection from impact in operating mode
110 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
160 G
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
414 mm
Depth *
The distance from the front to the back of something.
285 mm
Height
The measurement of the product from head to foot or from base to top.
28.4 mm
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
AC adapter included
Yes
Power cord included
Yes
Other features
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-d,VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18
Testseek has collected 114 expert reviews for DELL Inspiron 5748 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-18
Dell's 17.3in 1764 is the first laptop we've seen to use Intel's new mobile Core i5 processor. The 2.26GHz Core i5-430M might only seem a little bit quicker than the 2.13GHz Core i3-330M processors commonly used in laptops at this price, but it's got a...
Bottom line A powerful Core i5 processor and a large, bright screen make this an attractive laptop, but you can get a games-capable laptop for a similar price...
100%
expertreviews.co.uk
Updated:
2014-09-18
Dells Inspiron 9400 notebook is aimed at the home entertainment market. The first thing that strikes you about it is the excellent screen, which is particularly important for an entertainment PC. It displays crisp text, bright whites and smoothly g...
100%
pocket-lint.com
Updated:
2014-09-18
Can Dell win back lost ground in the race to be number one?...
Good Great price, powerful, great build quality...
Bad Lid colour looks cheap, poor battery life...
Bottom line The build quality is great, the price even better and if you want to add a hint of colour you can do, making this a great option...
90%
gadgetguy.com.au
Updated:
2014-09-18
There?s an elegance to the Dell that makes it feel like a premium product ? and it is. It makes excellent use of the latest notebook components, and can be a real powerhouse if you choose the right components. That said, we can?t help but feel that Del...
Good Excellent screen, available in choice of colours, highly configurable.
Bad Large and relatively heavy, no HDMI.
Bottom line There?s an elegance to the Dell that makes it feel like a premium product ? and it is. It makes excellent use of the latest notebook components, and can be a real powerhouse if you choose the right components. That said, we can?t help but feel that Del...
90%
pcauthority.com.au
Updated:
2014-09-18
The Inspiron 1720 is from Dell’s new range that offers a choice of eight lid colours. We’re fans of the chassis design, too – it isn’t groundbreaking, but looks fresh.Build quality is excellent, and the keyboard benefits fro...
83%
techradar.com/au/
Updated:
2014-09-18
In terms of quality, Dell's Inspiron series spans the gamut. Inspiron notebooks range from cheap-looking, plastic laptops that cost less than $300 to svelte, aluminum machines that cost nearly as much as its premium XPS line of laptops. The 7000 series, o...
Good Attractive aluminum design, Vivid 1080p touchscreen, Excellent inputs, Solid performance...
Bad Heavy, Tinny speakers...
Bottom line Overall, the Dell Inspiron 15 7000 is a fine choice if you're looking for a laptop that has a premium feel, with a slightly less-than-premium price tag. For $1,149, the notebook boasts good components, a beautiful high-definition display and a great typin...
80%
pcadvisor.co.uk
Updated:
2014-09-18
Dell has updated many of its laptops recently, and it seems that anything with the '7000' suffix now has a slimmer design and a smart new aluminium casing. The Dell Inspiron 17 is the latest model to join the 7000 club, and while it's not exactly an Ultra...
80%
expertreviews.co.uk
Updated:
2014-09-18
The Dell Inspiron 17 is big enough and powerful enough to make a very credible desktop replacement system. Windows 8 looks great on the 17.3in screen's 1,600x900 resolution, and it's good to see a reasonably powerful Core i5 processor in a laptop which...
Bottom line This sturdy desktop replacement provides plenty of power and a 17.3in screen at a very low price...
80%
itreviews.com
Updated:
2014-09-18
The Dell Inspiron 17-3721 is a great choice for many budget-minded users, especially those who want a much bigger screen than they can find on any standalone tablet. It has an attractive $450 price tag, and you don’t have to give up any performance for th...
Bottom line A large screen, good performance, nice price, and user-friendly features give the Dell Inspiron 17-3721 budget laptop a leg up on the competition...
80%
trustedreviews.com
Updated:
2014-09-18
Dell's Inspiron brand has been around for ages and has seen plenty of transformations in its time. These days it represents Dell's entry-level, value range, which is why its netbooks go by the title Inspiron Mini. At the opposite end of this spectrum is t...
80%
expertreviews.co.uk
Updated:
2014-09-18
If you're after a big screen at a low price, Dell's Inspiron 1750 will appeal. This 3.1kg laptop (available in black or, for £29 extra, six other colours) has a huge 17.3in widescreen display with a high resolution of 1,600x900. Quality from the glo...
80%
techradar.com
Updated:
2014-09-18
The Dell Inspiron 1720 (£749 inc. VAT) has an impressive specification, and makes the ideal home media centre.Its 17-inch display is excellent. Theres plenty of space for working with several documents simultaneously, and the crisp images proved idea...
Good Powerful graphics card, Complimentary earphones, Robust build...
Bad Quite bulky...
Bottom line The Dell Inspiron 1720 (£749 inc. VAT) has an impressive specification, and makes the ideal home media centre.Its 17-inch display is excellent. Theres plenty of space for working with several documents simultaneously, and the crisp images proved idea...
80%
pcadvisor.co.uk
Updated:
2014-09-18
Dells Inspiron 1720 is a robust system available in seven colours besides black. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs A powerful laptop doe...
Bottom line The Dell Inspiron 1720 is a splashy laptop that offers excellent entertainment options and great sound, as well as strong performance. Carla Thornton Lowest online price: £N/A...
80%
techradar.com
Updated:
2014-09-18
As Intel continues to phase-out its singlecore Pentium M processors in favour of the Core Duo mobile range, Dell now takes its turn to join the dual-core laptop market in the form of the Dell Inspiron 9400 (£1549 inc. VAT). Designed in the now familiar...
Good 17in screen, Performance, Powerful dual core laptop, Battery life...
Bad Weight, Multimedia ability...
Bottom line As Intel continues to phase-out its singlecore Pentium M processors in favour of the Core Duo mobile range, Dell now takes its turn to join the dual-core laptop market in the form of the Dell Inspiron 9400 (£1549 inc. VAT). Designed in the now familiar...
80%
theregister.co.uk
Updated:
2014-09-18
Six different flavours are available... With the 1720, Dell has caught the coloured notebook bug. The chassis may be the normal silver colour, but you can now personalise the lid with a choice of eight colours - a matt black called Jet Black, and six...
Bottom line Dells Inspiron 1720 is well put together and, given its price, has an impressive feature list. As is the case with nearly all Dells systems you can customise it to your own tastes when it comes to ordering, and the option to fit two hard drives make...
77%
pocket-lint.com
Updated:
2014-09-18
A powerful dual-core desktop replacement that packs plenty of power and battery life to boot but it’s hard to justify the price...
Good Dual-core...
Bad Poor graphics...
Bottom line A powerful dual-core desktop replacement that packs plenty of power and battery life to boot but it’s hard to justify the price...
70%
pcadvisor.co.uk
Updated:
2014-09-18
The design of the Inspiron 9400 is almost exactly the same as the 9200 and 9300, so the chassis is starting to look a bit dated. Its a sturdy desktop replacement, but compared with the styling of the Inspiron XPS, its a bit naff. See our Laptop Ad...
Bottom line The build quality of the Dell is beyond reproach, but it isnt exactly a looker and there are plenty of better deals available. Ben Camm-Jones...
70%
digitalversus.com
Updated:
2014-09-18
Good Nice body, well finished, Battery life (7 hrs 15 min), Doesn't overheat...
Bad Extremely poor quality display, Low resolution (1600 x 900 pixels)...
Bottom line The Dell Inspiron 17 7000 Series is an elegant laptop with a MacBook-inspired design that's very well manufactured. But it's a hefty 17" device that doesn't exactly make you want to carry it around all day, which is why it's odd they used a low-consumptio...
60%
techradar.com
Updated:
2014-09-18
The Dell Inspiron 1750 is a large, comfortable laptop that offers plenty of performance and, considering its size, portability. The keyboard isn't very competitive, however, and we have some issues with its poor build quality. The 17.3-inch screen is g...
Good Good multi-tasking, Sharp screen...
Bad Spongy keyboard, Integrated graphics, Chassis quality...
60%
expertreviews.co.uk
Updated:
2014-09-18
Dells desktop-replacement Inspiron 9400 is not the prettiest notebook. The sheer girth of its chassis detracts from the styling, although the white trim will blend in with any iPod-style accessories you may have. The chassis is fitted with an excel...
60%
goodgearguide.com.au
Updated:
2014-09-18
The design of the Inspiron 9400 is almost exactly the same as the 9200 and 9300, so the chassis is starting to look a bit dated. Its a sturdy desktop replacement, but compared with the styling of the Inspiron XPS, it leaves a little to be desired.
Good Power and multitasking, Entertainment centre, Connectivity options...
Bad Graphics, Not for gaming, Looks The Final Word Although Dell’s build quality is once again a winner, the Inspiron 9400 is lacking in other areas, mainly looks and graphics.
Bottom line Although Dell’s build quality is once again a winner, the Inspiron 9400 is lacking in other areas, mainly looks and graphics.
50%
electricpig.co.uk
Updated:
2014-09-18
Desktop replacements need to have more power than a military junta right? Well, not according to Dell. It’s Inspiron 1750 rocks the requisite 17-inch screen, indicating it wants you to sling your monitor and tower combo. But it’s low powered too, in...
Good Cheap, respectable spec sheet...
Bad Average keyboard, poor graphics, chunky...
40%
whatlaptop.techradar.com
Updated:
2014-09-18
The Dell Inspiron 17 is a large, comfortable machine that offers plenty of performance and, considering its size, portability. The keyboard isn’t very competitive, however, and we have some issues with its poor build quality.The 17.3-inch screen is gr...
0%
digitalartsonline.co.uk
Updated:
2014-09-18
Dell’s first laptop to offer Intel’s new Core Duo line of processors features the same chip as Apple’s MacBook Pro (left), but places it within a 17-inch case. As such models go, the Inspiron 9400 is small and light. Its silver and white livery cros...
0%
Show all