location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspiron 560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
560-8191
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® E5700 3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 750 GB DVD-RW Card reader integrated
  • - Intel® GMA X4500
  • - Ethernet LAN
Long product name DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black :
The long product name of DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inspiron 560, Intel Pentium E5700, 4GB/750GB, Intel X4500, DVDRW, Windows 7, Black
More>>>
DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black:
The official description of DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make It Yours
Everything you want and nothing you don’t. The InspironTM 560 desktop gives you the power to personalise everything down to the chassis colour.

- Genuine Windows® 7 Home Premium 64-Bit
- Complement your style with a choice of 8 vibrant colours
- Choose your power with up to an Intel® Core 2 Quad processor
- SkypeTM pre-installed. FREE Skype-to-Skype video & voice calls
- Store more with the optional 1TB hard drive and up to 8GB memo

Short summary description DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black:
This short summary of the DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 560, 3 GHz, Intel® Pentium®, E5700, 4 GB, 750 GB, DVD-RW

Long summary description DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black:
This is an auto-generated long summary of DELL Inspiron 560 Intel® Pentium® E5700 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500 Micro Tower PC Black based on the first three specs of the first five spec groups.

DELL Inspiron 560. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Chassis type: Micro Tower. Product type: PC. Weight: 7.9 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5700
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
750 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Performance
Audio output channels
7.1 channels
Product type *
PC
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42801
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
176 mm
Depth *
443 mm
Height *
376 mm
Weight *
7.9 kg
Packaging content
Display included *
No
Other features
Power requirements
115-240V, 50/60Hz
Operating temperature (T-T)
50 - 95 °F
External drive bays
2x 5.25", 1x 3.5"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Graphics card family
Intel