Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5570-9686
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6666
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black :
The short editorial description of DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black

Intel Core i5-6300HQ (6MB Cache, 2.3 GHz), 8GB DDR4 2133MHz, 256GB SSD, 15.6" FHD LED 1920 x 1080, Gigabit LAN, WLAN, Bluetooth, Windows 7 Professional 64-bit
More>>>
DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:
The official marketing text of DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black as supplied by the manufacturer

Built for work. Designed to impress
Our most secure 15" mainstream business laptop is now thinner, lighter and beautifully designed, so you can work confidently.

Redesigned and fully featured
This 15" laptop is available with a 47 Whr or optional 62 Whr battery. Get 6th Gen Intel® Core™ i or Core™ i vPro with quad core processors, an optional backlit keyboard and plenty of ports, storage and connectivity options. Plus, you can choose from a suite of mobile accessories to help you stay productive wherever work takes you.

Advanced features, like industry-leading M.2 SATA and M.2 PCIe/NVME solid state drives, provide data transfer speeds up to 4x faster over traditional hard drivers.

New DDR4 memory processes data faster and reduces power consumption, while three USB 3.0, RJ45, HDMI and VGA ports connect all your devices and accessories.

Built to last
Our most secure business laptop is now sleeker and built with premium materials.

Scratch-resistant: FHD touch screen with optional Corning® Gorilla® NBT™

Enhanced design: Structure-enhanced carbon fiber reinforced polymer cover, spill-proof keyboard and optional touch-screen display

Across-the-desk productivity: Anodized 180-degree hinge solution allows you to lay the monitor and keyboard flat on any surface

Smart docking solutions
Wireless freedom
Power up to two external displays and other peripherals. Intel® Pro Wireless Display technology (Intel® Pro WiDi) allows you to connect wirelessly and securely to projectors and displays.

Quick compatibility
Connecting from your desk is always easy and secure with existing E-Dock family docking that allows quick integration into your office setup. Get down to business and connect to your peripheral devices without complication.

Secure
Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage .

Manageable
The world's most manageable laptop that is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

Short summary description DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:
This short summary of the DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 15, 6th gen Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude 15. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fiber
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i5-6300HQ
Processor frequency *
2.3 GHz
Processor boost frequency
3.2 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
4
Processor threads
4
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
950 MHz
Maximum on-board graphics adapter memory
1.7 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x191B
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2FP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88959
Conflict-Free processor
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width *
377.1 mm
Depth *
252.6 mm
Height
24.6 mm
Weight *
2.09 kg
Packaging content
Manual
Yes
Power cord included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Uk has collected 23 expert reviews for DELL Latitude 15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Nl heeft 23 proffesionele recensies verzameld voor DELL Latitude 15 Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Zwart. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Fr a recueilli 23 avis d’experts pour DELL Latitude 15 Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 256 Go SSD Windows 7 Professional Noir et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
De hat 23 Expertenmeinungen über DELL Latitude 15 Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Schwarz eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Testseek ha raccolto 23 recensioni da parte di esperti per DELL Latitude 15 Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Nero e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Es ha coleccionado 23 opiniones de expertos para DELL Latitude 15 Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Dk har samlet 23 ekspertanmeldelser for DELL Latitude 15 Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Sort og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Testseek получил 23 экспертных оценок для DELL Latitude 15 Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 7 Professional Черный, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:18
Se har samlat in 23 experttester för DELL Latitude 15 Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Svart och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
notebookcheck.nl
Updated:
2017-03-01 07:14:18
Zakelijk notebook met lange batterijlevensduur. Skylake, DDR4, M.2-SSD - Dell update zijn Latitude 15 E5570. Je krijgt nog steeds een erg goed keyboard, simpel onderhoud en een docking-poort. Ook weet Dell de batterijlevensduur te verbeteren...
Good mat beeldscherm, gebruikelijk stille werking, snelle SSD, uitstekende batterijlevensduur...
Bad donker, laag contrast beeldscherm, slechts één jaar garantie...
83%
notebookcheck.biz
Updated:
2017-03-01 07:14:17
Dédié au monde des affaires, doté d'une très bonne autonomie. Skylake, DDR4, SSD M.2 : Dell met à jour son Latitude 15 E5570. Le clavier est toujours aussi bon, la maintenance simple et le port de station d'accueil présent. L'autonomie a même été revue à...
Good Dalle matte, Généralement silencieux, Un SSD véloce, Excellente autonomie...
Bad Un écran sombre, de faibles contrastes, Une garantie de seulement une année...
83%
notebookcheck.com
Updated:
2017-03-01 07:14:18
Business-Langläufer. Skylake, DDR4, M.2-SSD - Dell bringt das Latitude 15 E5570 auf den aktuellen Stand der Technik. Geblieben sind die sehr gute Tastatur, die einfachen Wartungsmöglichkeiten und der Dockingport. Eine deutliche Verbesserung konnte Dell be...
Good Matter Bildschirm, Arbeitet meisten leise, Schnelle SSD, Hervorragende Akkulaufzeiten...
Bad Dunkler, kontrastarmer Bildschirm, Nur 1 Jahr Garantie...
Bottom line Das Dell Latitude 15 E5570, zur Verfügung gestellt von:Dell liefert mit dem Latitude 15 E5570 ein reinrassiges Business Notebook im 15,6-Zoll-Format. Optisch hat sich das Notebook gegenüber dem Vorgänger nur wenig verändert, im Inneren fallen die Ände...
83%
notebookcheck.it
Updated:
2017-03-01 07:14:18
Notebook business con buona autonomia della batteria. Skylake, DDR4, M.2-SSD – Dell ha aggiornato il suo Latitude 15 E5570. Ottima tastiera, manutenzione semplice e porta per stazione dock, oltre a un ulteriore miglioramento dell'autonomia della batteria...
Good schermo con finitura opaca, funzionamento silenzioso, SSD molto veloce, ottima autonomia della batteria...
Bad schermo scuro con scarso contrasto, solo un anno di garanzia...
83%
notebookcheck.org
Updated:
2017-03-01 07:14:18
Portátil business con gran aguante. Skylake, DDR4, M.2-SSD – Dell actualiza su Latitude 15 E5570. Sigue teniendo un teclado buenísimo, un mantenimiento sencillo y un puerto de anclaje, y Dell también ha logrado mejorar el aguante de la batería...
Good pantalla mate, funcionamiento normalmente silencioso, veloz SSD, excelente aguante de batería...
Bad display oscuro de poco contraste, sólo 1 año de garantía...
83%
storagereview.com
Updated:
2017-03-01 07:14:17
The Dell Latitude e5570 is the latest addition to the company's line of business-class mobile notebooks. Feature-heavy and light-weight, the Dell laptop boasts a 15" scratch-resistant FHD touch screen with 6th Gen Intel Core i or Core i vPro with quad cor...
Good Sleek, lightweight design, The 180-degree hinge allows for physical versatility (especially on the go), Great anti-reflective screen, with touchscreen support...
Bad Limited GPU options...
Bottom line The Dell Latitude e5570 is a well-designed mobile workstation that offers plenty of performance for most business use cases...
0%
laptopmedia.com
Updated:
2017-03-01 07:14:18
Dell's refreshed Latitude lineup covers a big span of market segments but the E5570's configurations are mostly considered as high-end, although some of the entry-level configurations are quite affordable, especially if you opt for the HDD variants. The l...
Good Excellent build quality, Lightweight, Excellent input devices (keyboard, touchpad), Bright IPS screen with wide sRGB coverage and high contrast, No PWM across all brightness levels, Outstanding battery life, Most configurations should support PCIe NVMe SS...
Bad Lacks USB-C connectivity, The surface is a fingerprint magnet, Supports either an M.2 SSD or a 2.5-inch HDD/SSD...
Bottom line The Dell Latitude E5570 is an excellent business all-rounder leaving little room for improvement while offering even better hardware than its predecessor. In short – definitely worth the upgrade. Nonetheless, Dell has kept the main key selling points of t...
0%
notebookcheck.net
Updated:
2017-03-01 07:14:18
Business notebook with long runtimes. Skylake, DDR4, M.2-SSD – Dell updates its Latitude 15 E5570. You still get a very good keyboard, simple maintenance as well as a docking port, and Dell also managed to improve the battery runtimes...
Good matte screen, usually quiet operation, fast SSD, excellent battery runtimes...
Bad dark, low-contrast display, only one year warranty...
Bottom line Dell's Latitude 15 E5570 is a pure business notebook with a 15.6-inch screen. The design does not really differ from the predecessor, but the changes are bigger inside the device. The ULV processor from the Skylake generation offers plenty of performance...
83%
notebookreview.com
Updated:
2017-03-01 07:14:18
I thought I was happily content with my Latitude E7450 but recently my eyes started to complain which I deduced was a request for a larger screen. Coincidentally, a selection of the recently released Dell Latitude E5570 with the 15.6″ display appeared on...
Good High quality nonglare nontouch display (a touchscreen version is available for those who want it), Silent operation under light usage and relatively quiet under load, Reasonably robust construction, Good run time with the high capacity battery option...
Bad Pros...
Bottom line So, what are my conclusions about the E5570? My eyes love the extra size of the display and the quality is also excellent. My ears love the zero fan noise under light usage conditions. Overall performance feels more responsive due to the quad-core CPU. Th...
76%
computershopper.com
Updated:
2017-03-01 07:14:18
It's not often that a business laptop has the goods to catch the eye of gamers, but the fully loaded Dell Latitude 15 E5570 boasts a roomy 1080p, 15.6-inch touch display, audio that rocks (for a biz model), and a veritable who's who of mobile components t...
Good Screaming performance, in our decked-out test configuration, All-day battery life, as configured, Chassis has solid feel...
Bad Expensive with warranty, battery upgrades, Display lacks brightness...
Bottom line A dim display dings the otherwise excellent E5570, a solid-build office laptop that you can up-configure with cutting-edge parts and a big battery. Read More...
70%
Laptopmag.com
Updated:
2017-03-01 07:14:18
A business powerhouse, the 15.6-inch Dell Latitude E5570 offers a compelling combination of performance, security and usability. Armed with a 6th Generation Intel Skylake processor and customizable to a high degree (starting at $779, tested at $2,096), th...
Good Fast performance, Responsive keyboard, Powerful audio...
Bad Heavy, Bottom can get hot...
Bottom line A powerful business workhorse, the Dell Latitude E5570 pairs fast performance with strong build-quality and a comfortable keyboard...
70%
techaeris.com
Updated:
2017-11-28 01:34:48
With the numerous accounts of hacking, phishing, malware, and other attempts to get into your system these days, data security is at the forefront of people's minds — especially those in the business sector. Giving your employees laptops to use instead of...
Good Great performance and includes DDP and TPM security. Solid design, military-grade MIL-STD 810G tested. Many upgradable features like fingerprint scanner, Smart Card Reader, or DDP, Encryption Software or Endpoint Security...
Bad Display could be brighter at max brightness. Can be pricey for the full meal deal...
Bottom line If you're looking for a durable, well constructed laptop with extra security features, you can't go wrong with the Dell Latitude 15 5000 laptop.Dell Latitude 15 5000 Review$769+MSRP(USD)4.8 Out of 5Nailed itGreat performance and includes DDP and TPM secur...
48%
notebookcheck.info
Updated:
2017-03-01 07:14:18
Portátil empresarial com longas durações da bateria. Skylake, DDR4, SSD M.2 – a Dell atualiza o seu Latitude 15 E5570. Você ainda recebe um teclado muito bom, manutenção simples, bem como uma porta docking, e a Dell também conseguiu melhorar as durações d...
Good Tela mate, Operação normalmente silenciosa, SSD veloz, Excelentes durações da bateria...
Bad Tela escura e de baixo contraste, Apenas um ano de garantia...
83%
pconline.com.cn
Updated:
2017-03-01 07:14:18
近日大家的目光全都被AlphaGo与李世石的“人机大战”所吸引,我们关注的焦点不仅仅是此次比赛本身,而是我们人类能否禁得住来自人工智能的挑战。说到人工智能笔者不禁感慨,科技发展的如此迅猛以至于超过了人类的思维能力,还记得世界第一台电脑ENIAC诞生于1946年2月14日美国的宾夕法尼亚大学,当时它的体量相当惊人,占地面积足足有半个教室那么大,体重也达到了30吨。然而半个多世纪过去了,虽然人工智能离我们还有些“遥远”但电脑已经走入了每一个家庭,并且在我们生活中扮演着不可或缺的角色。笔记本电脑根据它用途的不同...
Bottom line 戴尔Latitude E5570可谓是一款诚意十足的产品,透过它的设计理念我们不难发现,Latitude E5570不愿被传统“商务本”框架所桎梏,它不断寻求创新,为我们带来更加舒适便捷的操作方式、更高的性能以及更强的扩展能力,戴尔想让Latitude E5570成为你出行、办公最有利的生产力工具!Latitude E5570积极创新,打破常规采用了突破性的两种操控逻辑并存的设计,这种体验至上的觉悟是值得肯定的。小圆点的优秀真不是说出来那么简单,确实需要实际操作一段时间才知道它究竟有多么出色的体验。如果一...
0%
yesky.com
Updated:
2017-03-06 01:17:05
【天极网笔记本频道】 安全、靠谱、可移动、续航长、颜值高大上,这些特点似乎已经成为了 商务本 产品的必争之地。然而很多 电脑 品牌却总是在专注颜值、重量与厚度的时候忽略了商务本的另外两个特质需求,那就是气质和效率!对那些经常要穿梭于大型会议和重要谈判之间的商务人士来讲,一款 笔记本 能否兼具优雅外观和高效处理能力便成为了关键因素。而说到气质与效率,我们就不得不提到 戴尔 了。熟悉PC产品的朋友们一定知道,戴尔绝对算得上是商务优雅风格的典范品牌。今天笔者评测的这款戴尔Latitude E5570 就是一款极...
Bottom line 作为商务笔记本,戴尔Latitude E5570可以说是一款“返璞归真”之作,没有任何多余的点缀让它显得沉稳许多;在性能方面,英特尔i7-6820HQ处理器的加入让E5570的处理速度大大提升;非常强大的续航能力也可让移动办公族大为欣喜;而在综合测试方面,戴尔Latitude E5570也取得了不错的成绩。如果你是一个喜欢沉稳低调,长期要穿梭于办公室和会议室之间的商务人士,不妨来关注一下这款戴尔Latitude E5570。上一页123456789阅读全文分页导航1.Latitude E5570评测2.追...
0%
notebookcheck-cn.com
Updated:
2017-03-08 02:01:07
长续航商务本。 Skylake,DDR4,M.2固态硬盘—戴尔更新了它的Latitude 15 E5570。它仍然搭配了非常优秀的键盘和扩展坞,易于维护,而戴尔也进一步提高了它的电池续航表现。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑T...
Good 磨砂屏幕, 运行安静, 高速固态硬盘, 出色的电池续航...
Bad 昏暗低对比度的屏幕, 仅一年质保...
83%
jb51.net
Updated:
2018-04-21 09:49:24
笔记本电脑根据它用途的不同也被细分化,与主流本和游戏本不同的是,商务本作为人类的生产力工具是笔记本所有分支中最为强调安全性与稳定性的一个分支。 低调沉稳的外观设计是商务本的一大共性,而稳定和安全性则是它的灵魂。戴尔Latitude系列一直都是商务本界的典范,在引领世界商务本发展的进程中 Latitude系列也逐渐积累沉淀出了自己对“商务本”的一些思考与理解,如何将商务本做的更加极致是Latitude系列从未放弃追寻的目标。一、戴尔Latitude E5570:高品质比肩XPS1、本机的顶盖采用了戴...
Bottom line 戴尔Latitude E5570可谓是一款诚意十足的产品,透过它的设计理念我们不难发现,Latitude E5570不愿被传统“商务本”框架所桎梏,它不断寻求创新,为我们带来更加舒适便捷的操作方式、更高的性能以及更强的扩展能力,戴尔想让 Latitude E5570成为你出行、办公最有利的生产力工具!相关推荐:戴尔M5010笔记本怎么拆机清灰?戴尔Dell N4110笔记本怎么拆机清灰?戴尔n4030笔记本怎么拆机更换散热风扇...
0%
notebookcheck.se
Updated:
2017-03-01 07:14:17
Långlivad företagsdator. Skylake, DDR4, M.2-SSD – nu har Dell uppdaterat sin Latitude 15 E5570, men du får fortfarande ett mycket bra tangentbord, enkla underhållsmöjligheter och dockningsport. Dell har även lyckats förbättra batteritiden...
Good matt skärm, vanligtvis tyst, snabb SSD, utmärkt batteritid...
Bad mörk skärm med låg kontrast, bara ett års garanti...
83%
kuzniewski.pl
Updated:
2017-03-01 07:14:18
Notebooki Dell Latitude to od lat jedne z najbardziej cenionych mobilnych maszyn biznesowych. Po latach utrzymywania dwóch serii - 5000 i 6000 - przyszedł czas na przebudowę oferty. Do niedawna mogło się wydawać że firma rezygnuje z wydajnych maszyn taki...
Good smukła i dobrze wykonana obudowa, bardzo dobra wydajność procesora i karty graficznej, matryca Full HD IPS o bardzo wysokiej jakości obrazu, ergonomicznie rozplanowane porty, wartościowy osprzęt (klawiatura, trackpoint, touchpad, głośniki)...
Bad pod dużym obciążeniem robi się głośno...
Bottom line Dell Latitude E5570 to doskonały komputer do pracy. Takie stwierdzenie można oprzeć na jakości obrazu oferowanej przez wyświetlacz Full HD czy wydajności procesora i karty graficznej. Producent ambitnie zamknął je w naprawdę płaskiej obudowie, co wymusiło...
81%
notebookcheck.pl
Updated:
2017-03-01 07:14:18
Przywrócenie w laptopach Latitude czterordzeniowych procesorów to ruch, który trzeba docenić. Szkoda tylko, że Dell nie postarał się o porządne chłodzenie dla E5570, który poza procesorem Skylake-H został także wyposażony w dodatkową kartę grafiki Radeon...
Good świetna matryca, wygodna (za wyjątkiem strzałek) klawiatura, niezły gładzik, użyteczny TrackStick, funkcjonalna obudowa, dobre czasy pracy na akumulatorze, ponadprzeciętne głośniki, szybki dysk SSD (w testowanym egzemplarzu)...
Bad odgłosy skwierczenia, throttling, brak kultury pracy, wbudowany akumulator...
Bottom line Dell Latitude E5570Testowany Dell Latitude mógłby być wspaniałym laptopem użytkowym. Wysoka wydajność procesora w zestawieniu z bardzo dobrym osprzętem, świetną matrycą dość solidną obudową niezłymi przebiegami na akumulatorze, ponadprzeciętnymi głośnik...
0%
notebookcheck-tr.com
Updated:
2017-03-01 07:14:18
Uzun kullanımlı iş cihazı. Skylake, DDR4, M.2-SSD – Dell, Latitude 15 E5570 modelini güncelliyor. Hala iyi bir klavyei kolay bakım gibi olanaklar mevcut. Aynı zamanda batarya süreleri de iyileştirilmiş...
Good Mat ekran, Genellikle sessiz, Hızlı SSD, Harika batarya kullanım süreleri...
Bad Karanlık, düşük kontrastlı ekran, Sadece bir yıl garanti...
83%
ascii.jp
Updated:
2019-11-28 01:03:04
今回横河レンタ・リースより借用した「Latitude E5570」は、2016年にデルより発売された15.6インチフルHD液晶ディスプレー搭載Windows 10プリインストールノートPC。CPUは2コア4スレッドの「Core i5-6300U」、メモリー(RAM)は8GB、ストレージは256GBのSSDを搭載している。2015年に出荷が開始された第6世代(Skylake)とちょっと古めのプロセッサーを搭載しているが、ディスプレーは実用十分なフルHD液晶、ストレージも読み書きの速いSSDが採用されている。...
0%
4lap.com.vn
Updated:
2019-11-28 01:03:05
Là một thế lực kinh doanh, Dell Latitude E5570 15,6 inch mang đến sự kết hợp hấp dẫn giữa hiệu suất, bảo mật và khả năng sử dụng. Được trang bị bộ xử lý Intel Skylake thế hệ thứ 6 và có thể tùy chỉnh ở mức độ cao (bắt đầu từ $ 779, được thử nghiệm ở mức $...
Good Hiệu suất nhanh; Bàn phím đáp ứng; Âm thanh mạnh mẽ...
0%