|
The Inspiron 5000 Series is the middle of three ranges of business laptops from Dell, with the 3000 Series representing the value models, and the 7000 Series as top Inspirons. Here's our Dell Inspiron 15-5558 review. See also: Best laptops to buy in 2015...

The Inspiron 15-5558 straddles budget and midrange laptop camps, depending on configuration, asserting excellent build quality and decent performance as you'd expect of a £500+ design. The screen is one of the best you'll find on a laptop around this pric...
|
|
|
Dell has gone back to the drawing board with this general-purpose laptop, keeping similarly powerful components but completely redesigning the chassis and installing a new screen. There are several Inspiron 15 5000-series models available; our review unit...

In a few ways, this year's Dell Inspiron 15 5000-series is a step down from last year's model. Build quality and battery life have both dipped, which is not something I'd typically expect from Dell. However, the compromises the company has made has allowe...
|
|
|
The Inspiron range is a long-standing pillar of Dell's laptop line, so we're pleased to see a new model updated with the latest Intel hardware. It's a good-looking bit of kit, too, with a brushed metal finish across the lid.The metallic lid and smart Dell...

Core i7 processor, Dedicated AMD graphics, Smart exterior design, Decent build quality...

Low screen resolution and quality, Middling battery life, Mediocre keyboard...

The Core i7 processor and AMD graphics make this a powerful all-rounder, and it's got good looks and reasonable build quality. The keyboard isn't great, though, and the Inspiron's screen lacks resolution and quality...
|
|
|
Donker scherm. Dell stuurt een 15.6 inch all-round Inspiron 15-5558 de strijd in om de gunst van potentiële kopers te winnen. De notebook pleziert ons met een IPS-scherm, dat, helaas, een veel te laag helderheidsniveau heeft. Wat de GPU betreft had Dell w...

Mat Full HD-scherm met hoog contrast, Genoeg opslagruimte, Wordt nauwelijks warm, 802.11 ac dual-band Wi-Fi, Onderhoudsklep...

Donker scherm, Slechts Fast Ethernet, Relatief beperkte gaming prestaties...
|
|
|
Dunkler Bildschirm. Dell schickt mit einem Inspiron 15-5558 einen neuen 15,6-Zoll-Allrounder in das Rennen um die Käufergunst. Der Rechner erfreut mit einem IPS-Bildschirm, der allerdings eine viel zu geringe Helligkeit bietet. In Sachen GPU hätte Dell et...

Matter, kontrastreicher IPS-Full-HD-Bildschirm, Viel Speicherplatz, Erwärmt sich kaum, Dual-Band-WLAN nach 802.11 ac, Wartungsfach...

Dunkler Bildschirm, Nur Fast-Ethernet, Vergleichsweise geringe Spieleleistung...

Das Dell Inspiron 15-5558, zur Verfügung gestellt von Dell Deutschland.Dell hat mit dem Inspiron 15-5558 einen 15,6-Zoll-Allrounder im Angebot. Der verbaute Prozessor bietet genug Leistung für den Alltag. Der GeForce Grafikkern ermöglicht zumindest in...
|
|
|
Das Dell Inspiron 15-5548 gehört zur Kategorie der Allrounder im 15,6-Zoll-Format. Es bietet genügend Rechenleistung für den Allta...

Schlankes und leichtes Gehäuse, Aluminium-Deckel, Alle Anschlüsse im hinteren Bereich der Seiten, Ordentliche Eingabegeräte, Dual-Band-WLAN nach 802.11 ac, Einfache Wartung, Arbeitet meistens leise, Viel Speicherplatz...

Blickwinkelinstabiler Bildschirm, Nur Fast-Ethernet...
|
|
|
Schermo scuro. Dell lancia un 15.6" tuttofare nell'agone con il suo Inspiron 15-5558. Il portatile piace con il suo schermo IPS che, tuttavia, ha una luminosità troppo bassa. Dell avrebbe potuto essere meno parsimoniosa con la GPU...

Schermo matto, Full HD IPS con contrasto elevato, Molto spazio per archiviazione, Si scalda poco, Wi-Fi 802.11 ac dual-band, Cover per manutenzione...

Schermo scuro, Solo fast Ethernet, Prestazioni gaming relativamente basse...
|
|
|
Pantalla oscura. Dell saca un todoterreno de 15.6" al ruedo para obtener el favor de los compradores con su Inspiron 15-5558. El portátil agrada con una pantalla IPS que, empero, tiene un brillo demasiado bajo. Dell también podría haber sido menos cicater...

Pantalla Full HD IPS mate de gran contraste, Montón de almacenamiento, Apenas se calienta, Wi-Fi 802.11 ac dual-band, Cubierta de mantenimiento...

Pantalla oscura, Sólo Fast Ethernet, Rendimiento de juego relativamente bajo...
|
|
|
Dell Inspiron 15 (5558) выглядит привычно для ноутбуков. Конечно это не маленький портативный друг а достаточно большое по современным меркам устройство размеры которого определяются в первую очередь 15-дюймовым дисплеем. Габариты составляют 380х260...

Dell Inspiron 15 (5558) — классический ноутбук который обладает достаточными мощностями и действительно удобен в использовании. Его можно сравнить с «мультитулом» — универсальным инструментом который всегда под рукой и позволяет выполнить огромное колич...
|
|
|
К омпания Dell славится своим серьезным подходом к разработке и производству ноутбуков. Пожалуй, не найдется ни одного офиса, в котором не было бы лэптопа от этого производителя и ни одного пользователя, который не пользовался им хотя бы единожды. Разумее...

Линейка Inspiron 15 серии 5000 пополнилась новым экземпляром – ноутбуком Dell Inspiron 15 (5558). Он представляет собой устройство, ориентированное на выполнение офисных или домашних повседневных задач. Как и в любом другом гаджете, у этого присутствуют...
|
|
|
О недорогих ноутбуках обычно нечего писать (поэтому вы так редко видите у нас их обзоры). Примерно год назад производители пришли к тому, чтобы облачать их в хоть и пластиковые, но цветные корпуса. Неизвестно, кто тут был первый, но скопировали все. Я дов...

хорошее соотношение цены и характеристик, большое пространство для выбора, милые расцветки корпуса и прекрасная эргономика, влагозащищенная клавиатура...

вам нужна модель полегче и покомпактнее, вы готовы доплатить, чтобы получить ноутбук с лучшим показателем времени автономной работы...

Если вы из тех людей, кто даже бюджетный ноутбук готов выбирать не по советам продавца в магазине, а по ценам и обзорам в интернете, то наш основной совет – сходите в магазин, потрогайте своими руками. Мне Dell Inspiron 5558 приглянулся дизайном, приятным...
|
|
notebookblog.ru Updated: 2018-04-07 03:52:09
|
Dell Inspirion 5558 – ноутбук, идеально подходящий людям, желающим совместить работу и развлечения. Энергоэффективный Intel Core I3 5005U вместе с дискретной видеокартой GeForce 920M, обладающей собственной видеопамятью на два гигабайта, позволяют решить...

В целом, недочетов у ноутбука не видно, за исключением не шибко работающего жесткого диска на 5400 оборотов. Но этот недостаток практически не будет мешать комфортной работе устройством, а для тех, кто желает использовать его, в основном, как игровую плат...
|
|
notik.ru Updated: 2018-04-21 10:54:41
|
Dell Inspiron 5558 - недорогие ноутбуки в в пластиковых корпусах с крышками разных цветов. Они оснащаются 15,6-дюймовыми глянцевыми TN-дисплеями с разрешением 1366x768 пикселей (в природе также есть модификации с матовым IPS FullHD).Аппаратная основа пред...
|
|
|
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
|
|
|
Dell raises the bar for build quality and design in a budget laptop with the $399 Dell Inspiron 15 5000. This laptop sports an eye-catching, colorful chassis that just feels more solid than the value-priced competition. The Dell has the power to back up i...

Attractive, sturdy design, Fast performance, Loud speakers, Very little bloatware...

Relatively dim display, Shallow keyboard...

The Dell Inspiron 15 5000 offers an alluring design, speedy performance and loud speakers for less than $400...
|
|
|
Dell Inspiron 5558 (15 5000) is a mid-range multimedia notebook targeted at the consumer market. It can be considered a successor to the Inspiron 5548, as it features similar design and is from the same series. The notebook comes in various configurations...

Good specs for the price, Overall good design, Large and comfortable trackpad, The system handles heavy CPU and GPU loads very well with no throttling or excessive heat...

Poor sRGB coverage for an IPS panel, Not very sturdy plastic build, The glossy lid is a huge fingerprint magnet...

Dell Inspiron 5558 is a good mid-range multimedia notebook that offers good specs at a reasonable price. It has enough performance in store to handle even pretty demanding computational tasks, and work with heavy professional software with the Intel Core...
|
|
|
POOR BATTERY LIFE ASIDE, THE DELL INSPIRON 15 5558 IS A POWERFUL LAPTOP THAT'S UNBEATABLE VALUE FOR MONEYSo-called “do everything” laptops are getting cheaper with every innovation from component manufacturers such as Intel and Nvidia. Dell's Inspir...
|
|
|
A Dell tem muitos notebooks disponíveis no mercado nacional e é uma grande fabricante, sendo procurada por muitos aqui no Brasil. Porém nem todos os modelos da empresa são interessantes no quesito custo-benefício, será que o Dell Inspiron 15 I15-5558-A50...

Bem, o Dell Inspiron 15 I15-5558-A50 é um bom notebook, porém hoje os concorrentes são muito melhores! O Inspiron tem a placa de vídeo mais fraca da faixa de preço, seu processador ainda é 5ª Geração e seu preço é elevado, sendo encontrado a partir de R$3...
|
|
|
A Dell mudou o nome da sua linha Inspiron e isso pode gerar uma confusão na hora de pesquisar sobre os modelos. Isso porque o Inspiron 15 Série 5000 15-5547 que falamos aqui agora se chama Inspiron 15 Especial Edition e o novo Inspiron 15-5558 se chama In...
|
|
|
O mercado de notebooks está ficando bem competitivo, algo que não aconteceu muito em 2014. Agora estamos recheados de opções até R$3000 e o Novo Dell Inspiron Série 5000 é mais um modelo que chega para concorrer nessa faixa de preço.O Inspiron I15-5558-...
|
|
|
去年 戴尔 为灵越5000系列笔记本更新了金属版模具,新模具不仅采用金属材质,同时机身也更为轻薄,设计足够出色。在我们还来不及回味的同时, 戴尔 近期又推出灵越5000出彩版机型,出彩版机型不仅推出多种彩色机身,同时也重新设计了模具,机身更轻薄、更圆润。今天,笔者就为大家带来灵越14 5000出彩版(激情红)的评测。需要说明的是,灵越14 5000出彩版为黑、银、红、白四种颜色、而灵越15 5000出彩版机身颜色为黑、银、蓝三种颜色。整机配置戴尔灵越14 5000出彩版(激情红) 4199元 戴尔官网>>...

灵越14 5000出彩版不仅机身较为轻薄,同时机身颜色也更加时尚、靓丽,迎合了年轻群体的喜好需求。从硬件配置来看,i5-5200U处理器性能主流,足以满足日常学习、办公、娱乐等使用,而其仅4199元的价格也更加亲民,对于多数的学生来讲也没有太多负担。综上所述,戴尔全新灵越14 5000出彩版可以看作是为学生、上班族等年轻群体量身定制的机型,对于年轻群体来讲是一个非常不错的选择。戴尔灵越14 5000出彩版(激情红) 4199元 戴尔官网>>购买链接...
|
|
|
暗淡屏幕。 戴尔为我们带来了一台一台15.6寸全能机型,Inspiron 15-5558。这款笔记本电脑采用了IPS屏幕,不过遗憾的是它的亮度很低。戴尔在显卡的选择上可能有些保守。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排...

磨砂,高对比度全高清IPS屏幕, 大容量硬盘, 几乎不会变烫, 11ac双频无线网卡, 维护底盖...

屏幕较暗, 仅提供了高速以太网接口, 相对较低的游戏性能...
|
|
|
Mörk skärm. Dells Inspiron 15-5558 marknadsförs som en bärbar allrounddator för konsumenter. Den lockar med en IPS-skärm som tyvärr har alldeles för låg ljusstyrka. Dell har även snålat lite med grafiken...

Matt IPS/Full HD-skärm med hög kontrast, Gott om lagringsutrymme, Blir knappt varm, 802.11ac-Wi-Fi, Underhållsmöjligheter...

Mörk skärm, Ej Gigabit-Ethernet, Relativt låg spelprestanda...
|
|
|
Nowy Dell Inspiron 15 został wyposażony może w nie najwydajniejszą kartę grafiki, jednak jest w stanie zapewnić nam ona udaną niedzielną rozrywkę i pracę z multimediami. W dodatku laptopa można mieć już od 2 tysięcy złotych.Obudowa została wykonana z twor...

dodatkowa karta graficzna przy niskiej cenie urządzenia, dobra kultura pracy, dobre przebiegi na baterii...

średniej jakości obraz...

Dell Inspiron 15 ( 5558 ) zainteresuje osoby o ograniczonych zasobach budżetu, jednocześnie szukające laptopa z dodatkową kartą graficzną. Oprócz tego notebook może posłużyć jako urządzenie mobilne do pracy wszędzie tam, gdzie nie ma możliwości podłączeni...
|
|
|
24/07/2015Inspiron 5558 to przeciętny laptop z nieprzeciętną matrycą. W modelach z niższej półki z 15-calowym ekranem coraz częściej są stosowane matryce Full HD, które nierzadko są matrycami typu IPS. Taki właśnie wyświetlacz trafił do laptopa, który jes...

Dell Inspiron 15 5558 to laptop wielofunkcyjny o wydajności wystarczającej do codziennych zastosowań. Jego karta grafiki (GeForce 920M) nie zalicza się do wydajnych, ale umożliwia zagranie w niektóre gry komputerowe. Modele z kartą GeForce 930M lub 940M m...
|
|
|
Laptopy za około 2500 zł cieszą się dużym powodzeniem w Polsce. Jest to klasa cenowa, w której wciąż można znaleźć dobre i szybko działające komputery, które nadają się zarówno do użytku domowego, jak i służbowego.Warto jednak mieć świadomość tego, że 2...
|
|
|
Június legvégén érkezett a hazai piacra a Dell legújabb, otthoni felhasználásra szánt, közepes besorolású 15,6 hüvelykes notebookja, mely immár másodszor, a tavalyi modell után ismét az Inspiron 15 5000-es nevet kapta. Azonosítani az 5558-as gyári kódja...

Megismerve a Dell Inspiron 15 5000 második generációját, tehát az 5558-as számmal jelölt modellt, határozottan az a véleményünk, hogy bár szám szerint a középkategóriát jelenti, a Dell a korábbinál nagyobb felhasználói kört szeretne lefedni vele, lefelé t...
|
|
|
Dell'in son zamanlarda çok sayıda dizüstü bilgisayarını inceleme şansı bulduk. Hem Inspiron hem XPS ailesinden modellerle karşımıza çıkan Dell, her bir ürünüyle farklı segmente hitap ediyor. Bugün inceleyeceğimiz Dell Inspiron 15 modeli ise, 5000 serisini...

Core i7 işlemci, Nvidia grafik işlemci, Çok şık görünüyor, Malzeme kalitesi...

Ekran çözünürlüğü ve kalitesi, Ortalama pil ömrü Klavye...

Inspiron 15 5558, çok yönlü kullanıma elverişli bir dizüstü bilgisayarı. Elbette eksileri de yok değil, bunlardan da zaten bahsettik. Ancak beğendiğimiz v beğenmediğimiz yönleri bir kez daha hatırlayacak olursak, laptop'ın tasarımını fazlasıyla beğendiğim...
|
|
|
Dell , Inspiron 15 serisinin incelediğimiz modeliyle beraber 2000 TL altı segmentte ben de varım ve iddialıyım diyor. Inspiron 15 serisinin bu yeni modeli 15.6 inçlik boyutu, tasarımdaki sadeliği ve 23.75 mm değerindeki inceliği ile dikkatimizi çekiyor.15...
|
|
|
Dell Inspiron 15-5000 ailesini Dell Inspiron 15-5558 ile genişletti. 15.6 inç büyüklüğünde olan bu yeni ürün, herkese hitap etmek için tasarlandı. Bu yeni ürün Inspiron 15-5548 ile kıyaslandığında AMD yerine Nvidia grafik yongası ve tasarımda da küçük değ...
|
|
|
第5世代インテル Core i5が搭載できる、15.6インチ・スタンダードノートのInspiron 15 5000シリーズをレビューする。システム名ではInspiron 5558であるため、当サイトでは新旧の混同を避けるため便宜上、Inspiron 15(5558)と呼ぶ。購入の際は、DELLサイトURLの「inspiron-15-5558~」を確認しておけば間違いない。発売は2015年5月。これはボヤキだが、何でもかんでも後継機にはNEW Inspiron 15、そのまた後継機にもNEW~の繰り返しなの...
|
|
|
「 Inspiron 15 5000シリーズ 」2015年最新バージョンの実機を実際にお試し使用出来る機会に運良く恵まれましたので、実際にレビューさせてもらいました!「Inspiron 15 5000シリーズ」さんは数あるDELL製ノートの中でもトップクラスのコスパを誇る15.6インチノートパソコンなので、密かにレビューするのを楽しみにしておりました♪「Inspiron 15 5000シリーズ」の概観はこんな感じ。見た目は格好良いです♪「Inspiron 15 5000シリーズ」はDVDドライブ付きの15...

トータルコスパは上々で外見も良いですから、キーボードのキーの小ささが我慢できるのであれば、狙っても良い商品でしょう!特にお買い得キャンペーンをやっている時であれば、「Microsoft Office」やAdobeの動画像編集ソフトが無料で入っている場合もありますから、その場合は相当のお買い得品に化けますしね。これでカスタマイズでSSDを標準搭載出来たら、より使い勝手が増したのですけどね・・・。この辺がちょっと残念かなと。それでも10万円未満でこのスペックとお値段なら兼ね満足でしょう!10万円未満でコストパ...
|
|
|
デルが販売するノートPC、Inspiron 15 5000(5558)のレビューです。Inspiron 15 5000(5558)は、インテルの第5世代Coreプロセッサを搭載する15.6型サイズのノートPC。光学ドライブなど基本的な機能を備えたスタンダードノートで、オプションではタッチパネルも選択可能。大体5~8万円前後と価格が安く、日常作業に使えるノートPCをお探しの方には扱いやすく手頃な製品です。今回は、タッチパネルを搭載する上位のInspiron 15 5000シリーズ プレミアム を用い、外観や...

※掲載製品は メーカー様よりお貸出しいただいたものとなります。Inspiron 15 5000(5558)シリーズ 外観・インターフェースまず、Inspiron 15 5000(5558)の筺体外観やインターフェースの内容をチェックします。サイズは幅380mm、奥行き260.4mm、厚みが23.75mmで、最小重量は2.45kg。これはタッチ操作対応モデルの数字で、タッチ非対応の場合は重量がわずかに軽くなります。いずれにせよ、携帯には少し大きく重すぎると思われるサイズです。屋内での利用が向いていると思いま...
|
|
thehikaku.net Updated: 2017-01-14 01:43:05
|
New Inspiron 15 5000シリーズ(5558)は、価格が比較的安価なスタンダードな構成の15.6型ノートPCです。天板には凹凸のある模様が加工されており、ボディも薄く、上質なデザインです。一世代前のモデル(Inspiron 15 5548)は光学ドライブを搭載していませんでしたが、ユーザーの要望により光学ドライブが復活しています。液晶はHD(1366x768)となっており、上位モデルなら、タッチパネル液晶を搭載しています。デル直販サイト: New Inspiron 15 5000シリーズ(2...

以上が、デル Inspiron 15 5000シリーズ(5558)のレビューです。価格が比較的安く、デザインも悪くないです。大きな特徴はないですが、無難に使用できると思います。ただし、LANは最大100Mbpsですので、ギガビットLANを構築している方は気をつけましょう。また、タッチパッドが大きいのは良いのですが、もう少し左寄りに配置して欲しかったです。デル直販サイト:New Inspiron 15 5000シリーズ...
|
|
|
Inspiron 15 5000(Inspiron 15 5558)は、使いやすい15.6インチワイド液晶を搭載したDELL売れ筋シリーズの薄型モデル。最新第5世代Coreプロセッサを搭載可能です。今回ご紹介する New Inspiron 15 5000シリーズ は、2015年5月12日に発売したばかりの新機種です。最新の第5世代Coreプロセッサが搭載可能で、一般的な15.6インチ液晶を搭載しつつ、厚さたった24mmという薄型ボディです。Inspiron 15 5000の外観。本体サイズは幅:380mm...
|
|
|
– Thiết kế Laptop Dell Inspiron 15 5558 có thiết kế khá mỏng, những đường nét được vuốt tinh tế đem lại một chiếc tuy đơn giản nhưng toát lên đầy vẻ sang trọng và chuyên nghiệp. Laptop Dell Inspiron 15 5558 mang vẻ ngoài không kén người dùng, phù hợp với...
|
|
|
Of Dell's latest Inspiron 15 5000 Series laptops, this is the most pricey.Unlike the others, this Dell has a touch screen. It is a nice display, too, with a 1,920 x 1,080-pixel resolution and good viewing angles.But its most interesting feature is the Int...
|
|
pcworld.in Updated: 2017-01-14 01:43:05
|
I have to hand it to Dell: In the category of "$500 laptops," the veteran manufacturer came pretty close to nailing a well-rounded machine with few major compromises.That's more impressive than it sounds. If there's anything I've learned in reviewing low-...
|
|
|
La Dell Inspiron 15 5000 es una de las portátiles más versátiles que hemos visto este año. Esta laptop mezcla perfectamente un buen diseño y rápido rendimiento con unas pocas desventajas por un precio que vale la pena. En este análisis y review en español...

Esperamos que nuestro análisis y review en español de la Dell Inspiron 15 5000 te ayude a obtener la mejor decisión sobre esta laptop. Recuerda que si quieres saber más sobre algún detalle de esta laptop, puedes dejarnos un comentario en la parte de abajo...
|
|
cyberbiz.in.th Updated: 2017-01-14 01:43:05
|
แม้ว่าตลาดเครื่องพีซีจะซบเซาจากการเกิดใหม่ของสมาร์ทดีไวซ์อย่างต่อเนื่อง แต่อย่างไรก็แล้วแต่องค์กรหรือห้างร้านบริษัททั้งหลายแหล่ก็ไม่มีทางที่จะใช้อุปกรณ์เหล่านั้นเป็นเครื่องมือทำงานหลักได้เฉกเช่นที่พีซีหรือเครื่องโน้ตบุ๊กทำได้อย่างแน่นอน ยิ่งโน้ตบุ๊กที่ยัด...

ซีพียูแรง Core i75500U 2.40 GHz RAM 8 GB, การ์ดจอแยก NVIDIA GeForce 920M หน่วยความจำ 4 GB, หน้าจอใหญ่ 15.6 นิ้...

เครื่องมีขนาดที่ใหญ่ น้ำหนักมากอาจจะไม่เหมาะเคลื่อนย้าย, ความละเอียดหน้าจอเพียง HD เท่านั้น ยังไม่ถึงขั้น Full HD...
|
|
|
Dell พร้อมเติมเต็มไลฟ์สไตล์คนรุ่นใหม่ด้วยโน้ตบุ้คที่สุดของ ความเร็ว และสุดยอดเรื่องความแรงกับ Inspiron 5000 ซีรี่ส์ 2 รุ่นล่าสุด Dell 5458 (หน้าจอ 14″) และ Dell 5558 (หน้าจอ 15″) ที่มาในคอนเซปต์เท่ห์ๆ สไตล์ Black & White ในราคาเริ่มต้นเพียง 15,590 บาท เต็...

หน้าจอขนาด 15 นิ้ว ความละเอียด 1366 x 768 พิกเซล ให้ภาพที่สวยงามระดับนึง ชิปเป็น Intel Core i7 แบบประหยัดพลังงานพิเศษ และกราฟิกแบบแยกรุ่นล่าสุด แรมขนาด 8GB พร้อมฮาร์ดดิสก์ 1TB มาพร้อม Intel Centrino Wireless AC-3160, วัสดุและงานประกอบคือว่าอยู่ในเกณฑ์มาตรฐาน, ช่องการเชื่อมต่อครบครันในระดับนึง อย่าง USB 3.0, HDMI, LAN มาพร้อม ProSupport และ On-Site Service สูงสุด 2 ปีเต็ม, รองรับ Windows 10 ได้เต็มรูปแบ...

กระจกหน้าจอค่อนข้างสะท้อนกับแสงพอสมคว...

Dell Inspiron 5558 เป็นอีกหนึ่งผลิตภัณฑ์โน้ตบุ๊ครุ่นใหม่จาก Dell ที่มาพร้อมกับระบบปฏิบัติการทันสมัยที่สุดอย่าง Windows 8.1 ของทาง Microsoft โดยพร้อมอัพเกรดเป็น Windows 10 ได้ทันที เรียกได้ว่าเมื่อทุกคนเห็นจะต้องให้ความสนใจกับมันอย่างแน่นอน กับ Dell Inspir...
|
|
hardwarezone.co.th Updated: 2017-05-10 01:49:38
|
รีวิว Dell Inspiron 5000 Series Dell 5558 สวัสดีค่ะ วันนี้ได้มาเขียนรีวิวโน้ตบุค ของเดลล์นะคะ อย่าช้าเลยค่ะไปดูกันดีกว่าDell Inspiron 5000 ซีรี่ส์ 2 รุ่นล่าสุด Dell 5558 ถูกดีไซน์มาในสไตล์ Black & white ดูเท่ๆ และเข้าได้กับทุกสไตล์ทุกวัย มาพร้อมความแรง I...
|
|