Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 365
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
555-11600
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18870
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 23 Nov 2017 14:00:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card :
The short editorial description of DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card

Bluetooth Adapter Card for Latitude E4200
More>>>

DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card:
The official marketing text of DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card as supplied by the manufacturer
Features & Benefits:

- Device Type : Bluetooth Adapter
- Connectivity Technology : Wireless

Overview:


The Wireless 365 Bluetooth Card from Dell is designed to provide high performance and an efficient Bluetooth solution for portable devices. It reduces the power consumption and increases the battery life by use of Sniff Sub-Rate (SSR) that lowers the number of times the Bluetooth device is queried. Also the Simple Secure Pairing (SSP) improves the pairing experience for Bluetooth devices, while increasing the use and strength of security. Features like Encryption Pause Resume enables an encryption key to be refreshed, for stronger encryption and longer connections hours. It provides more information during the inquiry procedure to allow better filtering of devices before connection by using Extended Inquiry Response. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Short summary description DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card:
This short summary of the DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
DELL Wireless 365, Internal, Wireless, Bluetooth, 3 Mbit/s, Green
Long summary description DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card :

DELL Wireless 365. Internal, Connectivity technology: Wireless, Interface: Bluetooth. Data transfer rate (max): 3 Mbit/s. Colour of product: Green

This is an auto-generated long summary of DELL Wireless 365 Internal Bluetooth 3Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wireless
Internal *
The product is built in.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
3 Mbit/s
Networking
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Green
System requirements
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Nederland 1 distributor(s)
X