Bullet Points DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Features a compact space-saving design
- - Ideal for high-performance network applications
Long product name DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s
:
The long product name of DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PCIe, Qlogic FastLinQ 41162, 2 x 10GBase-T RJ-45, LP
More>>>
DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s:
The official description of DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Base-T Ethernet PCI-Express® Network Interface Card from Dell™ is ideal for connecting your server to your network. The Base-T Quad Port Server Adapter proven to be reliable and standards-based solutions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Short summary description DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s:
This short summary of the DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 540-BBZN, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s
Long summary description DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s:
This is an auto-generated long summary of DELL 540-BBZN network card Internal Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.
DELL 540-BBZN. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s