Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Ethernet
- - 25 Gigabit Ethernet 25000 Mbit/s
- - Internal Component for: Server
More>>>
Short summary description DELL 540-BBVN network card Internal Ethernet 25000 Mbit/s:
This short summary of the DELL 540-BBVN network card Internal Ethernet 25000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 540-BBVN, Internal, Wired, PCI Express, Ethernet, 25000 Mbit/s, Multicolour
Long summary description DELL 540-BBVN network card Internal Ethernet 25000 Mbit/s:
This is an auto-generated long summary of DELL 540-BBVN network card Internal Ethernet 25000 Mbit/s based on the first three specs of the first five spec groups.
DELL 540-BBVN. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 25000 Mbit/s. Product colour: Multicolour