location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Emulex OCe14102B-N1-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540-BBPF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063826247
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2019 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Ethernet
  • - 10000 Mbit/s
  • - Internal
Long product name DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s :
The long product name of DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Emulex OCe14102B-N1-D Dual Port 10 Gigabit Server Adapter Ethernet PCIe Network Interface Card - Full Height
More>>>
DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s:
The official description of DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Provides X1 PCle interface
- Features a compact space-saving design
- Ideal for high-performance network applications

The Gigabit Ethernet PCI-Express® Network Interface Card from Dell™ is ideal for connecting your server to your network. The Gigabit ET Dual Port Server Adapter proven to be reliable and standards-based solutions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s:
This short summary of the DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Emulex OCe14102B-N1-D, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s, Black, Green

Long summary description DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s:
This is an auto-generated long summary of DELL Emulex OCe14102B-N1-D Internal Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.

DELL Emulex OCe14102B-N1-D. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product colour: Black, Green

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Design
Product colour
Black, Green
Internal *
Yes