Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 540-10793 Internal Ethernet 1000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540-10793
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540-10793
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397063767403
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34524
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 540-10793 Internal Ethernet 1000Mbit/s networking card :
The short editorial description of DELL 540-10793 Internal Ethernet 1000Mbit/s networking card

Intel Quad Port Gigabit ET Ethernet NICCu, PCI Express x4, for PowerEdge
More>>>

DELL 540-10793 Internal Ethernet 1000Mbit/s networking card:
The official marketing text of DELL 540-10793 Internal Ethernet 1000Mbit/s networking card as supplied by the manufacturer
Overview:

The Intel Gigabit ET Quad Port Server Adapter is one of Intel's third generation of PCIe GbE network adapters. Built with the Intel 82576 Gigabit Ethernet Controller, these adapters showcase the next evolution in GbE networking features for the enterprise network and data center. These features include support for multi-core processors and optimization for server virtualization.
Short summary description DELL 540-10793 Internal Ethernet 1000Mbit/s networking card:
This short summary of the DELL 540-10793 Internal Ethernet 1000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 540-10793, Internal, Wired, PCI-E, Ethernet, 1000 Mbit/s, Stainless steel
Long summary description DELL 540-10793 Internal Ethernet 1000Mbit/s networking card :

DELL 540-10793. Internal, Connectivity technology: Wired, Host interface: PCI-E, Interface: Ethernet. Data transfer rate (max): 1000 Mbit/s. Colour of product: Stainless steel

This is an auto-generated long summary of DELL 540-10793 Internal Ethernet 1000Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11ad,IEEE 802.1p,IEEE 802.1Q,IEEE 802.3ab,IEEE 802.3ac,IEEE 802.3ae,IEEE 802.3u,IEEE 802.3x
Chipset
Set of electronic components in an integrated circuit that manages the data flow between the processor, memory and peripherals. It is usually found in the motherboard of a computer. Chipsets are usually designed to work with a specific family of microprocessors. Because it controls communications between the processor and external devices, the chipset plays a crucial role in determining system performance.
Intel
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8.4 W
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Stainless steel
System requirements
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
PC
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Server 2003, SuSE Linux Enterprise Server 9, Red Hat Enterprise Linux 4, FreeBSD 7.0, VMware ESX Server 3.x, SuSE Linux Enterprise Server 10, Red Hat Enterprise Linux 5, Microsoft Windows Server 2008, Linux Kernel 2.6
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X