location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Venue
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5055-8546
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063778546
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 25.6 cm (10.1") 1920 x 1200 pixels IPS
  • - Intel Atom® Z3735F 1.33 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 1.2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 32 Wh 9.4 h
  • - Windows 10 Pro
Warranty: 1 Year CAR
Long product name DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black :
The long product name of DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3735F (2M Cache, up to 1.83 GHz), 2GB DDR3L, 64GB eMMC, 10.1" IPS (1920x1200) Touch, Intel HD Graphics, 1.2MP/5MP, Wi-Fi, Bluetooth, WWAN, 2-Cell, Windows 10 Pro 32-bit
More>>>
DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
The official description of DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Inspiration as big as their dreams
Encourage their next big idea with a new Venue 10 tablet. Spark creativity with optional attachable keyboard and dependable design made to go anywhere.

Comes with touch optimized Windows 8.1 — for a smooth, versatile tablet experience.

Do more, learn more.
High-performance power: Enjoy faster internet searches or document editing with the speedy Quad-Core Intel® Atom™ processors.

Tap into ease: Experience quick and easy multi-tasking with the latest Windows 8.1.

High-def details: Admire your favorite photos and videos on a vivid 10.1-inch touch screen with up to a Full HD display. It’s fun to share with friends thanks to a wide angle and excellent outdoor viewing.

Incredible audio: Stand out during that big class presentation or video conference with crystal-clear sound and notable noise reduction with dual microphones. Add an optional Bluetooth speaker for even bigger sound you can take with you on the go.

Power through your day: The Venue 10 has up to of 9.4 hours of battery life so you can browse, play, or watch all day long.

One design, many ways to use it
The optional attachable keyboard can transform into five different positions, so you can stretch out with it or sit up and relax.

Tablet: Relax and use it as a tablet for quick and easy video watching or web surfing.

Clamshell mode: Create and produce as a versatile 2-in-1 laptop to utilize for writing and researching papers or online testing.

Tent and stand mode: Encourage collaboration and sharing for groups and viewing for multiple users.

Slate mode: Fold the keyboard back for storage while using your Venue 10 tablet mode.

Your content. Anywhere, anytime.
Retrieve that document you forgot to take to the meeting. Access your photos. Collaborate on a project. With Dropbox, you can easily access all of your content anywhere.

Dropbox
Put your stuff in Dropbox and get to it from any device. Dropbox lets you edit docs, share photos, and show off videos from anywhere. Even if something happens to your PC, your stuff is always safe in Dropbox. Get 20GB of Dropbox space included for a year with your purchase of a new Dell PC.

Short summary description DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This short summary of the DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venue 10 Pro, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 2 GB, Windows 10 Pro, Black

Long summary description DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Venue 10 Pro. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 656.9 g. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3735F
Processor cores
4
Processor threads
4
Processor boost frequency
1.83 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Motherboard chipset
Intel BayTrail-T SoC
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1UB
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2.2 W
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory
2 GB
Memory clock speed
1333 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Rear camera resolution
3264 x 2448 pixels
Front camera *
Yes
Front camera resolution (numeric)
1.2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
WWAN
Installed
Ports & interfaces
USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
No
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Software
Platform *
Windows
Operating system version
32-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Embedded options available
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
32 Wh
Number of battery cells
2
Battery voltage
3.7 V
Battery life (max)
9.4 h
Power
AC adapter power
10 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
262.6 mm
Depth
9.9 mm
Height
175.8 mm
Weight
656.9 g
Packaging content
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-16 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Other features
Processor socket
BGA 592
Processor ARK ID
80274
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:06:37
Uk has collected 13 expert reviews for DELL Venue 10 Pro Intel Atom® 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:06:37
The question of classroom technology has been asked, without a substantial answer, ever since the days of fjording the rivers in Oregon Trail. While some companies make pledges to sell bulk amounts of well-built units at a discount, some argue that the be...
Good Decent battery life, Quality Stylus, Affordable...
Bad Questionable USB2 Micro port, Tricky hinge and attachment, Unimpressive performance...
Bottom line With specs that fit the average school day, and good-enough performance, the Venue Pro 10 5055 is besieged by ho-hum performance and malfunctioning connectors...
60%
computershopper.com
Updated:
2016-11-14 20:06:37
To answer that question, Dell—which already makes a first-class Core i3 Chromebook —has expanded its education portfolio with a variety of platforms for students and consumers in search of relatively low-cost computing devices. One of those products is th...
Good Silent operation, Stereo speakers can fill a small room, Rubber border protects against drops, Expandable storage, Acceptable battery life...
Bad Intel Atom 3735F foundation is a bit long in the tooth, 32-bit OS, 802.11n instead of 802.11ac Wi-Fi, Finicky keyboard connection...
Bottom line Priced to undercut Microsoft's Surface 3, Dell's Venue 10 Pro 5000 Series is a capable tablet/2-in-1 for students and a serviceable secondary PC for mobile workers. However, its use of older technologies makes it feel like a product in need of a refresh...
70%
notebookcheck.net
Updated:
2016-11-14 20:06:37
Rugged tendency. The Dell Venue 10 Pro is a Windows 8 tablet that appears to have arrived too late to the market but a solid build and good accessory range give it appeal. Travelers, teachers and industrial IT buyers should take notes...
Good Rugged build, Bright screen, Good accessories (keyboard, cover), Security features, Potential for industrial use...
Bad Poor performance for 2015, Not stylish, Heavy as a 2-in-1...
Bottom line Steve Chippy PaineChassis71 / 98 → 72%Keyboard58%Pointing Device72%Connectivity43 / 80 → 54%Weight81 / 78 → 100%Battery87%Display80%Games Performance20 / 68 → 29%Application Performance45 / 87 → 52%Temperature83%Noise100%Audio59 / 91 → 65%Camera54 / 85 →...
76%
pocketables.com
Updated:
2016-11-14 20:06:37
This guest review was written by TheManii.The Dell Streak 10 Pro made its official debut in the Chinese market in July. It's a 10.1-inch tablet manufactured by Pegatron (previous Dell devices are made by Qisda) and powered by a common Tegra 2 250-T20 proc...
Bottom line Overall I cannot recommend the Dell Streak 10 Pro at all since there are so many other competing tablets available in the US. The ~$475 is only valid if you can have it shipped to an address in mainland China and can have it delivered for free; otherwis...
0%