location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC5020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5020-2239
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184012239
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (3U) Black, Silver
  • - HDD+SSD Storage drives installed 12.24 TB
  • - Hot-swap drive bays
  • - 1485 W
Warranty: 3 Years CC NBD
Long product name DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver :
The long product name of DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chassis 30x 2.5", 7x1.2TB HDD, 4x 960GB SSD, Dual 10Gb, iSCSI, Redundant 1485W
More>>>
DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver:
The official description of DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate your workloads, automate your savings
The Dell EMC SC5020 makes storage cost savings automatic with a modern architecture that optimizes your data center for economics while delivering transformational SSD, HDD or hybrid performance.
SC Series provides the lowest effective $/GB for flash and hybrid flash, giving companies of any size the technology advantage they need to compete in today’s fast-changing markets. Highlights include:
- Data Progression – Achieve IOPS goals with the least expensive mix of storage media, even as your performance needs evolve
- Deduplication & Compression – Dramatically reduce the raw capacity required to store data
- RAID tiering – Eliminate manual RAID provisioning, increase efficiency and utilization
- Federation – Simplify multi-array environments with quick and seamless data movement, plus proactive load
- balancing assistance via Live Migrate and Volume Advisor
- ProSupport Services – Reduce deployment costs with remote installation options that guarantee your project goes right the first time.
- Persistent software licensing – Future-proof your investment, minimize the cost of upgrades and expansions

All-new hardware platform
Designed as the next-generation successor to the popular SC4020 array, SC5020 is a performance powerhouse. With dual 8-core Intel processors, 4x more memory and a 12Gb SAS back end, the SC5020 delivers
- Up to 45% more IOPs2
- Up to 3X more bandwidth3
- 2X greater max capacity
The new 3U “all-in-one” chassis includes 30 drive bays plus dual hot-swappable controllers, providing up to 460TB raw capacity in a single compact unit. A variety of expansion enclosures lets you scale up to 2PB per array – with even larger scale-out potential in federated multi-array systems.
But the advantages don’t stop with fast hardware. SC5020 includes all the Storage Center Operating System (SCOS) features you’ve come to expect from SC Series storage.

Intelligent advantage for modern workloads
Based on actual use and application performance requirements, SC Series Data Progression dynamically tunes multiple drive tiers and manages RAID levels for performance and cost savings. By default, all new data is written to fastest Tier 1 drives at RAID 10 performance levels, then converted to economical RAID 5/6 (on the same drives) for subsequent reads.

As data ages, it’s moved to less expensive storage until it becomes more active again. Data is precisely where it’s needed, when it’s needed – the perfect combination of high IOPs and cost savings.

0-100% Flash architecture
Target specific price/ performance ratios with any mix of SSDs and HDDs – then modify
the mix as your needs change. Add more flash to boost performance, or “cheap and
deep” spinning disk as cold data volumes grow. Hot data will always be written to your
fastest drives at the fastest RAID levels.

Intelligent Data Reduction
Like many SC services, Deduplication and Compression are applied dynamically at a
sub-LUN level to optimize performance and reduce capacity needs throughout the data
lifecycle. Fully integrated with Data Progression, SC data reduction saves money on
SSDs, HDDs – or both in hybrid systems.

Low-Cost Business Continuity
Keep mission-critical apps running during unexpected outages and disasters with
seamless volume-level auto-failover between local and remote arrays. Innovative Live
Volume feature is native to SCOS – no extra hardware or software is required to create
your “always available” storage environment.

Reliable SC Series investment protection
Despite its low initial and lifecycle costs, SC5020 includes all the advanced tools and integrations you need to be sure
your array continues to provide value as your business grows and matures.
- Dell Storage Manager – Intuitive control and monitoring of one or multiple systems with powerful features like multi-hop replication, departmental “chargeback,” QoS, VVols support and more.
- Thin clones – Easily create thousands of discrete volume copies for VDI, test/dev and other applications, without consuming additional storage space.
- Data-at-rest encryption – Supports optional FIPS 140-2 certified self-encrypting drives (SEDs), auto-lock on power down or removal.
- File and block in same storage pool – via optional FS8600 scale-out NAS appliance
- Integration with PS Series (EqualLogic™) arrays — Unified management and bi-directional replication lets you combine two platforms in a single solution.
- Dell EMC ecosystem support – PowerPath, ViPR, VPLEX, RecoverPoint, Connectrix, Data Domain and more.
- Broad 3rd-party integration – VMware, Microsoft, Oracle, OpenStack, IBM, CommVault, VERITAS, Foglight and more.

4:1 All-Flash Storage Efficiency Guarantee
SC Series arrays are efficient in ANY configuration (all-flash, hybrid or HDD) – but we know
many businesses are especially concerned about expense when deploying all-flash
configurations. That’s why we’re taking the risk out of AFAs by guaranteeing 4:1 efficiency for
all-flash SC configurations. Dell EMC promises our all-flash arrays will provide an effective
logical storage capacity at least four times the physical capacity of your purchased drives – or
we’ll give you more drives at no charge.

Short summary description DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver:
This short summary of the DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SC5020, 12.24 TB, HDD+SSD, Serial Attached SCSI (SAS), 2.5", Rack (3U), Black, Silver

Long summary description DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver:
This is an auto-generated long summary of DELL SC5020 disk array 12.24 TB Rack (3U) Black, Silver based on the first three specs of the first five spec groups.

DELL SC5020. Total installed storage capacity: 12.24 TB, Installed storage drive type: HDD+SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (3U). Device class: Large Enterprise Business. Number of storage drives supported: 30, Supported storage drive types: HDD & SSD. Width: 445 mm, Depth: 785 mm, Height: 133.3 mm, Weight: 15.2 kg. Product colour: Black, Silver

Crank up the performance, crank down the cost
Crank up the performance, crank down the cost

SC5020 makes storage cost savings automatic with a modern architecture that optimizes your data center for economics while delivering transformational SSD, HDD or hybrid performance.

SC Series provides the lowest effective price/GB for flash and hybrid flash*, giving companies of any size the technology advantage they need to compete in today’s fast-changing markets. Highlights include:

Data Progression – Achieve IOPS goals with the least expensive mix of storage media, even as performance needs evolve
Deduplication & Compression – Dramatically reduce the raw capacity required to store your data
RAID tiering – Eliminate manual provisioning, increase efficiency and utilization
Federation – Simplify multi-array environments with quick and seamless data movement, plus proactive load balancing assistance via Live Migrate and Volume Advisor
ProSupport Services – Reduce deployment costs with remote installation options that ensure your project goes right the first time.
Persistent software licensing – Future-proof your investment, minimize the cost of upgrades and expansions

All-new hardware platform
All-new hardware platform

Designed as the next-generation successor to the popular SC4020 array, SC5020 is a performance powerhouse. With dual 8-core Intel processors, 4x more memory and a 12Gb SAS back end, the SC5020 delivers

Up to 45% more IOPs
Up to 3X higher bandwidth (GB/sec)
2X greater max capacity

The new 3U “all-in-one” chassis includes 30 drive bays plus dual hot-swappable controllers, providing up to 460TB raw capacity in a single compact unit. A variety of expansion enclosures lets you scale up to 2PB per array – with even larger scale-out potential in federated multi-array systems.

But the advantages don’t stop with fast hardware. SC5020 includes all the Storage Center Operating System (SCOS) features you’ve come to expect from SC Series storage.

Intelligent advantage for modern workloads
Intelligent advantage for modern workloads

Based on actual use and application performance requirements, SC Series Data Progression dynamically tunes multiple drive tiers and manages RAID levels for performance and cost savings. By default, all new data is written to fastest Tier 1 drives at RAID 10 performance levels, then converted to economical RAID 5/6 (on the same drives) for subsequent reads.

As data ages, it’s moved to less expensive storage until it becomes more active again. Data is precisely where it’s needed, when it’s needed – the perfect combination of high IOPs and cost savings.

0-100% Flash architecture
0-100% Flash architecture

Target specific price/performance ratios with any mix of SSDs and HDDs – then modify the mix as your needs change. Add more flash to boost performance, or “cheap and deep” spinning disk as cold data volumes grow. Hot data will always be written to your fastest drives at the fastest RAID levels.

Intelligent Data Reduction
Intelligent Data Reduction

ReductionLike many SC services, Deduplication and Compression are applied dynamically at a sub-LUN level to optimize performance and reduce capacity needs throughout the data lifecycle. Fully integrated with Data Progression, SC data reduction saves money on SSDs, HDDs – or both in hybrid systems.

Low-Cost Business Continuity
Low-Cost Business Continuity

Keep mission-critical apps running during unexpected outages and disasters with seamless volume-level auto-failover between local and remote arrays. Innovative Live Volume feature is native to SCOS – no extra hardware or software is required to create your “always available” storage environment.

Reliable SC Series investment protection
Reliable SC Series investment protection

Despite its low initial and lifecycle costs, SC5020 includes all the advanced tools and integrations you need to be sure your array continues to provide value as your business grows.

Dell Storage Manager – Intuitive control and monitoring of one or multiple systems with powerful features like multi-hop replication, departmental “chargeback,” QoS, VVols support and more.
Thin clones – Easily create thousands of discrete volume copies for VDI, test/dev and other applications, without consuming additional storage space.
Data-at-rest encryption – Supports optional FIPS 140-2 certified self-encrypting drives (SEDs), auto-lock on power down or removal
File and block in same storage pool – via optional FS8600 scale-out NAS appliance
Integration with PS Series (EqualLogic™) arrays — Unified management and bi-directional replication lets you combine two platforms in a single solution.
Dell EMC ecosystem support – PowerPath, ViPR, VPLEX, RecoverPoint, Connectrix, Data Domain and more.
Broad 3rd-party integration – VMware, Microsoft, Oracle, OpenStack, IBM, CommVault, VERITAS, Foglight and more.

4:1 All-Flash Storage Efficiency Guarantee
4:1 All-Flash Storage Efficiency Guarantee

SC Series arrays are efficient in ANY configuration (all-flash, hybrid and HDD) – but we know many businesses are especially concerned about expense when deploying all-flash arrays. That’s why we’re taking the risk out of AFAs by guaranteeing 4:1 efficiency for all-flash SC configurations. Dell EMC promises our all-flash arrays will provide an effective logical storage capacity at least four times the physical capacity of your purchased drives – or we’ll give you more drives at no charge.

ProSupport Enterprise Suite
ProSupport Enterprise Suite

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and service account management.

ProDeploy
ProDeploy

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Trust Dell EMC experts to lead deployments from basic hardware installations through planning, configuration and complex integrations. Our complete suite of deployment services and professional certifications helps you achieve business outcomes today and tomorrow.

Training
Training

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD+SSD
Number of storage drives installed *
11
Total installed storage capacity *
12.24 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
30
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
2.5"
RAID levels
0, 1, 5, 6, 10
Hot-swap drive bays
Yes
Ports & interfaces
USB connectivity *
No
SFP+ module slots quantity
2
Design
Chassis type *
Rack (3U)
Design
Product colour
Black, Silver
Rack rails
Yes
Performance
Device class *
Large Enterprise Business
Supported network protocols
iSCSI
Dell E-Value Code
SC5020ISCSIHybrid
Power
Power supply unit (PSU) capacity
1485 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
200-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
445 mm
Depth
785 mm
Height
133.3 mm
Weight
15.2 kg
Country Distributor
United Kingdom 1 distributor(s)