Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N5010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5010-9280
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12376
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 20 Dec 2017 06:47:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium :
The short editorial description of DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium

Inspiron 15R, Intel Core i3-370M, 4GB/750GB, 15.6 LED, ATI HD5650 1GB, 802.11b/g/n, DVDRW, Windows 7, Aluminium
More>>>

DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium:
The official marketing text of DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium as supplied by the manufacturer
Simplify your every day
Tackle daily tasks in style with the newly updated Inspiron 15R’s latest features and technology.

- A newly designed 15.6" widescreen HD display brings life closer
- Expect more with Intel CoreTM i3 and i5 processors
- Brighten your world with a premium brushed finish and vibrant colours1 options

Refined design

The InspironTM 15R laptop's sleek new design is not only easy on the eyes, it seamlessly travels by your side without getting in your way

Sleek details
Upon opening the InspironTM 15R, your eyes will be immediately drawn to the brushed metal appearance of the smudge-proof palm rest. The keyboard's 10-key numeric keypad makes it easy to work with applications that require data entry or directional moves.

Colorful choices
Personalize every inch of your Inspiron laptop. Choose from glossy colors: Obsidian Black (standard), Peacock Blue, Tomato Red and Lotus Pink.

Stay Connected

You're always connected anywhere you go with the InspironTM 15R at your side

Battery life
Increase your mobility with the standard 6-cell battery for up to 4 hours and 02 minutes of power.

Always connected
Get enhanced wireless connectivity with Dell's standard 1501 802.11b/g/n. Plus, you'll never lose touch with friends and family with the 1.3MP integrated webcam and analog microphone.

Storage
Take advantage of a wide range of hard drive options up to 640GB
Short summary description DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium:
This short summary of the DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.
DELL Inspiron N5010, Intel Core i3-xxx, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
Long summary description DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium :

DELL Inspiron N5010. Processor family: Intel Core i3-xxx, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Optical drive type: DVD-RW. On-board graphics adapter, Discrete graphics adapter. Colour of product: Aluminium. Weight: 2.65 kg

This is an auto-generated long summary of DELL Inspiron N5010 2.4GHz i3-370M 15.6" 1366 x 768pixels Aluminium based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Aluminium
Intel segment tagging
Home office
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Gloss
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i3-xxx
Processor model *
The model number for the processor in a computer.
i3-370M
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM57 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i3-300 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
90 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
18
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
6 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 5650
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Audio
Audio system
System used to play music or speech.
SRS Premium
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
Touchpad
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBUK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Battery
Number of battery cells
6
Power
Battery performance
48 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.65 kg
Width *
The measurement or extent of something from side to side.
376 mm
Depth *
The distance from the front to the back of something.
262 mm
Height (front)
The height of the frontside of the product.
3.18 cm
Height (rear)
Height of the backside of the product.
3.4 cm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
TV in port
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29
Testseek has collected 153 expert reviews for DELL Inspiron N5010 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-29
This is the second time we’ve seen the 'facelifted' Dell Inspiron 15R, but this model lacks the dedicated graphics card of its more expensive sibling - the N00Q1535. Instead, it relies on Intel’s integrated graphics to keep the price below £500. Witho...
Bottom line If you don’t need 3D power, the 15R is great value thanks to its excellent screen and good performance...
100%
expertreviews.co.uk
Updated:
2014-06-29
Dell’s Inspiron laptops used to be fairly generic and underpowered, but this certainly isn’t true of the refreshed 2011 models. We’re no strangers to the range, having looked at various configurations in the past, but this latest 15R is one of the firs...
Bottom line With performance, dedicated graphics and a great design, it’s difficult to find better for less...
100%
hardwareheaven.com
Updated:
2014-06-29
Today it is the turn of the 15" Inspiron to receive a refresh, moving to the Intel Core i3 / Core i5 platform and adding DirectX 11 support. Here at HardwareHeaven we have one of the first samples on our test bench and will run it through a selection o...
Bottom line The Inspiron 15R is a product which is entering a hugely competitive market segment with a massive amount of systems available that offer various levels of performance, features and quality. This means that Dell really need to impress from the moment...
90%
Zdnet.com.au
Updated:
2014-06-29
Design and features Also known as the N5010, the Inspiron 15R makes us think of the days when iMacs were candy coloured. Our review sample came in shiny, glossy blue with a hint of brushed aluminium underneath that immediately inspired thoughts of...
Bottom line The Dell Inspiron 15R is a fantastic value proposition. While we're a little bit concerned about the plastic-feeling build quality, the amount of power crammed into the machine for the price is impressive.
85%
pcpro.co.uk
Updated:
2014-06-29
There's no such thing as the perfect budget laptop. When it comes to building a great all-round machine for a reasonable amount of money, compromise is an inevitable part of the process. However, Dell is no stranger to the challenge of making tight budget...
Bottom line Dell's Inspiron 15R partners good looks with a capable all-round specification and, best of all, the price is eminently reasonable...
83%
pcadvisor.co.uk
Updated:
2014-06-29
The previous version of the Dell Inspiron 15R did well in our round-up of budget laptops last year. This year's model of the budget Dell laptop isn't drastically different, but it adds a touchscreen for Windows 8 and brings things up to date with a new Ha...
80%
tech.uk.msn.com
Updated:
2014-06-29
There are several models in the 15R range, all equipped with the same 15.6-inch screen. Prices start at a very reasonable £450 for a model with an Intel i3 processor, but we tested a model with a more powerful dual-core i5 processor that comes in at £579...
80%
pcadvisor.co.uk
Updated:
2014-06-29
It’s hard to find fault with this recently updated version of Dell’s Inspiron 15R laptop. It’s competitively priced, smart and well built, and provides good all-round performance and battery life. See also: Group test: what's the best budget laptop? A...
Bottom line Dell hardly puts a foot wrong with the Inspiron 15R, providing a well-built laptop with good performance and an attractive screen for just under £500. Battery life is a particular strength too, and ensures that the Inspiron 15R will earn its keep for b...
80%
goodgearguide.com.au
Updated:
2014-06-29
Dell's 2012 model Inspiron 15R notebook, the 5520, is an all-purpose model for serious work and multimedia pursuits, and it can even be used for gaming. It features a third generation Intel Core i7 CPU at the helm, and it has impressive features such a...
Bottom line Dell's Inspiron 15R 5520 (2012 model) is an inexpensive Core i7 powerhouse that features a Full HD screen and discrete graphics. It can be used for gaming in addition to office tasks and it's comfortable to use. It has some shortcomings though, such as...
80%
expertreviews.co.uk
Updated:
2014-06-29
Dell's newly revamped range of Inspiron 15R laptops looks remarkably snazzy, having a design that favours soft lines and curves over the usual hard edges that you see on most laptops. This is highlighted by a two-tone colour scheme of brushed metallic...
Bottom line This hefty laptop has a decent specification, but you can get better laptops for the same money...
80%
T3.com
Updated:
2014-06-29
Dell has impressed us lately with a great range of laptops to suit all demands, and the Inspiron 15r N5110 continues that trend, providing stunning power considering the mid-range price point. For relatively little cash you get the latest Intel C...
Good Plenty of power and features that provide strong value for money...
Bad The spongy keyboard...
Bottom line Keyboard issues aside, this is an attractive and portable laptop that packs in surprising amounts of power considering the low asking price.
80%
pocket-lint.com
Updated:
2014-06-29
Dell's Inspiron 15R N5110 is, like all Inspirons, a mid-range laptop. With a large 15.6-inch screen and a second generation Core i5 processor - and wireless display - it promises much, at a budget price. Does it deliver? Design This is the new Dell st...
Good Well designed, high quality construction, with more than enough processing power, takes advantage of Intel SandyBridge...
Bad Well designed, high quality construction, with more than enough processing power, takes advantage of Intel SandyBridge...
Bottom line A good looking (and customisable), powerful laptop with plenty of features. Ideal as a home PC, ready for games, video and Office...
80%
digitalversus.com
Updated:
2014-06-29
The 15R is a glossy unfortunately. When using it outside, sun rays will pose a definite problem. Its 15.6-inch screen has a 1366 x 768 pixel resolution which means you won't suffer from too much visual fatigue. We would have preferred to see a 1080p pa...
Good Audio: good quality out, Good CPU performance, Full connectivity, Nice finish...
Bad Panel with very low contrast (168:1) and inaccurate colours, Low gaming capacity...
Bottom line While the Inspiron 15R (N5110) doesn't do all that well in gaming, its CPU is effective in terms of everyday usage. It can also perform well with applications that have higher processing demands (3D modelling, 1080p video encoding and so on). Its conne...
80%
itreviews.com
Updated:
2014-06-29
Last September we had a close look at Dell's new Inspiron 15R 15.6in laptop, which had a respectable Intel Core i5-450M CPU clocked at 2.4GHz allied to a punchy AMD Mobility Radeon HD 5470 graphics card. While general performance was good without bein...
Good Performanceenhancing Sandy Bridge CPU; USB 3.0...
Bad Still some port design niggles.
Bottom line Dell have given the Inspiron R a total makeover with a few new features and cheaper price tag, with the Sandy Bridge CPU providing a much appreciated boost to overall performance and some extra battery life...
80%
expertreviews.co.uk
Updated:
2014-06-29
When we first saw the Dell Inspiron 15R back in August last year we were impressed by its build quality, style and performance, although it was a slightly more expensive model with a dedicated graphics card and an Intel Core i5 processor. This month's...
Bottom line Decent performance and a good selection of expansion ports are the 15R's highlights, but its overall build quality and decent screen make it an award winner...
80%
goodgearguide.com.au
Updated:
2014-06-29
There's nothing better than an inexpensive laptop that looks stylish and performs well, and with the Dell Inspiron 15R N5110, that's exactly what you get. It's a sub-$600 notebook that's based on Intel's 2nd Generation Core i3 CPU, it's comfortable to...
Good 2nd generation Core i3 CPU, USB 3.0, cheap...
Bad Creaky build quality, glossy screen, custom lids come off too easily...
Bottom line The Dell Inspiron 15R N5110 is a cheap laptop with good speed and it includes nice features such as HDMI and USB 3.0. It also has a customisable lid so that you can install a design of your choice. However, its build quality is a little creaky, and its...
80%
techradar.com
Updated:
2014-06-29
Dell's Inspiron range is made up of the company's entry-level consumer laptops.In the past the series has played second-fiddle to its more illustrious brothers, the Dell Studio and Studio XPS ranges, which have tended to feature snazzier designs and me...
Good Sensible price, Fantastic power and usability, Excellent screen, Much improved design, Great storage...
Bad Dodgy sound from speakers, Noisy fan, Semi-irritating touchpad, USB ports at the back of chassis, Battery a little disappointing...
Bottom line Dell's Inspiron range is made up of the company's entry-level consumer laptops.In the past the series has played second-fiddle to its more illustrious brothers, the Dell Studio and Studio XPS ranges, which have tended to feature snazzier designs and me...
80%
goodgearguide.com.au
Updated:
2014-06-29
The Dell Inspiron 15R is a mainstream notebook that aims to offer a good balance of features, performance and battery life at a competitive price. The most basic configuration starts from $799 ($1149 in New Zealand) and includes a third-generation Intel C...
Good Long battery life, Full keyboard with touchpad, 1TB hard drive and 8GB RAM...
Bad Screen can be tiring to look at, Touchpad skips a little, Only 10/100 Ethernet and singleband WiFi...
Bottom line Dell's Inspiron 15R-5521 runs an ultra-low voltage CPU that can supply excellent battery life, though it's a big model that's not easy to travel with. It has a touchscreen and a solid configuration, but it could use much better networking facilities...
70%
pcadvisor.co.uk
Updated:
2014-06-29
The Dell Inspiron 15R 5520 is one of Dell's first laptops to feature an Intel Ivy Bridge processor. This notebook uses the popular 15.6in form factor combined with a modern design. More budget laptop reviews. This Dell Inspiron 15R 5520 isn't the slimm...
Bottom line Dell's Inspiron 15R 5520 doesn't major in its wow factor. However, it is a well-rounded and stylish laptop with an attractive price tag. For less than £600 you get a powerful processor, and plenty of storage and connectivity, albeit not in an especiall...
70%
pcadvisor.co.uk
Updated:
2014-06-29
We shall be reviewing the Dell Inspiron 15R (N5050) laptop today - this is not to be confused with another model which also bears the same classification of 'Dell Inspiron 15R', but comes under the subcategory of N5100, and which features a switchable...
Bottom line The Dell Inspiron 15R is not exactly a laptop that will awe you with its design - the same can be said of its tech specs as well. It has a simple design and its specs are oriented towards those users looking to get a home laptop on an economical budget...
70%
trustedreviews.com
Updated:
2014-06-29
Most of us like to be able to express a bit of individuality, and some would see their portable electronics as no less of a fashion statement than the clothes they wear. Dell has always catered to a variety of tastes with many of its mid-range laptop and...
Good Interchangeable lids, Excellent connectivity, Discrete graphics, Decent Battery Life, Flexible configurations...
Bad Average keyboard, Glossy screen, Cheaper alternatives...
Bottom line With the 15R, Dell has put together a versatile 15.6in budget to midrange laptop that doesn't compromise on connectivity. Relatively minor weaknesses with its keyboard aside, it holds up well overall, with the interchangeable lids being a great way to cha...
70%
apcmag.com
Updated:
2014-06-29
The Dell Inspiron 15R is certainly an affordable notebook considering its specs. It has a Sandy Bridge Intel Core i3-2310M (2.3GHz) processor and integrated Intel Graphics HD 3000 that are heavy hitters for productivity applications and some intensive...
70%
techradar.com
Updated:
2014-06-29
Dell has impressed us lately with a great range of laptops to suit all users, and the Inspiron 15r N5110 is no exception. It's quite expensive for a mid-range laptop, but still offers great value for money, thanks to its excellent performance. That ext...
Good Great performance, Dedicated graphics, Connectivity...
Bad Portability, Usability...
70%
techradar.com
Updated:
2014-06-29
Dell has been on a good run of form recently, releasing a wealth of great laptops. The Inspiron 15R is such a machine and, although portability is poor, its strong performance, design and usability still make this a great choice. The Intel Core i3 430M...
Good Good performance, Good features, Nice screen...
Bad Battery life, Only 250GB of hard drive space...
70%
goodgearguide.com.au
Updated:
2014-06-29
Good 6GB DDR3 SDRAM, 640GB hard drive, comfortable to use, reasonably good battery life...
Bad Screen shimmering was noticeable when viewed at certain angles, creaky build quality...
Bottom line Plenty of RAM and hard drive space make the Dell Inspiron 15R N5010 a good option for anyone who wants a notebook that can also be used as a desktop replacement computer. However, its build quality could be better, as we noticed some annoying creaking...
70%
pcpro.co.uk
Updated:
2014-06-29
When it comes to larger low-cost laptops, you usually have to put up with a slab of cheap glossy plastic. Not so with the Dell Inspiron 15R, which lays a strong claim to being one of the most handsome going. From its gunmetal-grey lid to its silver-trimme...
Bottom line A sophisticated budget laptop with excellent ergonomics and a touchscreen; it's undermined by a poor display, however...
67%
digitalversus.com
Updated:
2014-06-29
Good Nice finish, Fivehour battery life, Processing power, Low heat and noise...
Bad Low quality display, Low gaming capabilities...
Bottom line This year's Dell Inspiron 15R is an inconsistent product. It has great processor performance, a very nice body and good battery life, but the screen and sound quality are so bad it would be hard for us to recommend it full-heartedly...
60%
pcadvisor.co.uk
Updated:
2014-06-29
For a low-cost laptop, the Dell Inspiron 15R N0015R33 is remarkably well made. Its curved corners make it stand out from the usual range of laptops that hover around this price and you can boost its looks on Dell's website by adding a coloured lid. Our...
Bottom line The Dell Inspiron 15R N0015R33 is a well-made laptop with a solid and attractive design. It doesn't have the fastest processor, but the four USB 3.0 ports and a 1TB hard drive should please most people...
0%
techsmart.co.za
Updated:
2014-06-29
The most pervasive issue with most notebooks is that once you buy one, you are stuck with how it looks, whether you grow tired of it or not. On the Dell Inspiron N5110, the company has sought to address this issue by enabling users to change the appear...
Bottom line Even so, for a mid-range notebook which is priced just below the R10 000 mark, the N5110 generally impressed. As an all purpose notebook, with a sharp screen, some added software features and a full keyboard, it offered an above average experience. Bet...
0%
itreviews.com
Updated:
2014-06-29
Dell has selected a decent Core i5 specification allied to Radeon HD 5470 graphics, 4GB of DDR3 RAM and a 15.6-inch screen with HD resolution. That's all perfectly acceptable and we were smitten by the good looks of the Inspiron 15R, but the layout le...
0%
whatlaptop.techradar.com
Updated:
2014-06-29
Dell's Inspiron range is made up of the company's entry-level consumer laptops. In the past the series has played second-fiddle to its more illustrious brothers, the Dell Studio and Studio XPS ranges, which have tended to feature snazzier designs and...
0%
Show all
X