Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paralle/2nd Serial Port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-11030
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25628
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 19 Apr 2018 16:09:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter :
The short editorial description of DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter

Paralle/2nd Serial Port Adapter Full Height for OptiPlex 990 MT
More>>>
DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter:
The official marketing text of DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter as supplied by the manufacturer

The Paralle/2nd Serial Port Adapter Card from Dell™ adds functionality to your system. This full height form factor port adapter is meant for use with Dell OptiPlex Systems. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter:
This short summary of the DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Paralle/2nd Serial Port, USB, Parallel, Serial, Full-height

Long summary description DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter:
This is an auto-generated long summary of DELL Paralle/2nd Serial Port Internal Parallel,Serial interface cards/adapter based on the first three specs of the first five spec groups.

DELL Paralle/2nd Serial Port. Host interface: USB, Output interface: Parallel, Serial, PCI Card form factor: Full-height

Ports & interfaces
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
Output interface *
The socket (port) where the output connectors are connected.
Parallel, Serial
PCI Card form factor
Design of the PCI Card.
Full-height
Design
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Technical details
Compatibility
The other products, software and hardware this product can be used with.
OptiPlex 990 MT
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Country Distributor
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
X