Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-13552 7m Black, Silver networking cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-13552
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-13552
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397063816750
Category
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9904
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 27 Jan 2018 20:20:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 470-13552 7m Black, Silver networking cable :
The short editorial description of DELL 470-13552 7m Black, Silver networking cable

QSFP+/ QSFP+ 40GbE Passive Copper Direct Attach Cable, 7 m
More>>>
DELL 470-13552 7m Black, Silver networking cable:
The official marketing text of DELL 470-13552 7m Black, Silver networking cable as supplied by the manufacturer

This Dell™Networking QSFP+ Cable provides connectivity up to 7 meters. For use in qualified Dell™ platforms.

Short summary description DELL 470-13552 7m Black, Silver networking cable:
This short summary of the DELL 470-13552 7m Black, Silver networking cable data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-13552, 7 m, QSFP+, QSFP+, Black

Long summary description DELL 470-13552 7m Black, Silver networking cable:
This is an auto-generated long summary of DELL 470-13552 7m Black, Silver networking cable based on the first three specs of the first five spec groups.

DELL 470-13552. Cable length: 7 m, Connector 1: QSFP+, Connector 2: QSFP+, Cable colour: Black

Features
Cable length *
How long the cable is.
7 m
Connector 1 *
This is the first connector in the device.
QSFP+
Features
Connector 2 *
This is the second connector in the device.
QSFP+
Cable colour
Colour of the cable e.g. white, gray.
Black
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
X