Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QSFP+ / 4xSFP+, 3m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-13548
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397063836451
Category
InfiniBand is a switched fabric communications link primarily used in high-performance computing. Its features include quality of service and failover, and it is designed to be scalable. Its architecture specification defines a connection between processor nodes and high performance I/O nodes such as storage devices.
InfiniBand cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14106
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 25 Jun 2017 22:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable :
The short editorial description of DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable

Passive Copper Breakout Cable, QSFP+ to 4xSFP+, 3m
More>>>
DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable:
The official marketing text of DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable as supplied by the manufacturer

While 40Gb Ethernet is an emerging technology, there are many options with QSFP+ to QSFP+ cables or for longer distances up to 10,000 kilometers using the LR4 transceiver. Dell also supports breaking out 40Gb QSFP+ ports using QSFP+ DAC Break Out Cables to split out each 40Gb port and connect up to four 10Gb SFP+ DAC connections.

Short summary description DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable:
This short summary of the DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable data-sheet is auto-generated and uses the product title and the first six key specs.

DELL QSFP+ / 4xSFP+, 3m, 3 m, QSFP+, 4 x SFP+, 40 Gbit/s

Long summary description DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable:
This is an auto-generated long summary of DELL QSFP+ / 4xSFP+, 3m 3m QSFP+ 4 x SFP+ InfiniBand cable based on the first three specs of the first five spec groups.

DELL QSFP+ / 4xSFP+, 3m. Cable length: 3 m, Connector 1: QSFP+, Connector 2: 4 x SFP+

Features
Cable length
How long the cable is.
3 m
Connector 1
This is the first connector in the device.
QSFP+
Features
Connector 2
This is the second connector in the device.
4 x SFP+
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
40 Gbit/s
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
X