location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-11677
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-11677
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:22:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 m
  • - Mini SAS
  • - Mini SAS
  • - Male/Male
  • - Black, Blue
Warranty:
Long product name DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue :
The long product name of DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4m Connector External Cable Kit for PowerVault MD3200/MD3220FS/MD1200
More>>>
DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue:
The official description of DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAS Cable is a serial link that creates a point-to-point connection between devices. This product has been tested and validated on Dell™ systems and is supported by Dell Technical Support when used with a Dell system. It is ideal for high connectivity.

Compatible with PowerVault MD3200/MD3220 FS/MD1200.

Short summary description DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue:
This short summary of the DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-11677, 4 m, Mini SAS, Mini SAS, Male/Male, Black, Blue, PowerVault MD3200 PowerVault MD3220 FS PowerVault MD1200

Long summary description DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue:
This is an auto-generated long summary of DELL 470-11677 Serial Attached SCSI (SAS) cable 4 m Black, Blue based on the first three specs of the first five spec groups.

DELL 470-11677. Cable length: 4 m, Connector 1: Mini SAS, Connector 2: Mini SAS

Country Distributor
United Kingdom 1 distributor(s)