Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL LC/LC, 5m 5m LC LC Orange fiber optic cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC/LC, 5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-10645
Category
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21723
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL LC/LC, 5m 5m LC LC Orange fiber optic cable :
The short editorial description of DELL LC/LC, 5m 5m LC LC Orange fiber optic cable

Fiber networkcable LC/LC, male/male, 5m
More>>>

DELL LC/LC, 5m 5m LC LC Orange fiber optic cable:
The official marketing text of DELL LC/LC, 5m 5m LC LC Orange fiber optic cable as supplied by the manufacturer
Overview

Transfer data at high speeds with the Multimode LC/LC Fiber Cable from Dell™. This cable features LC connectors at both the ends. It is ideal for applications where minimum signal loss is an important consideration. This product has been tested and validated on Dell™ systems. It is supported by Dell™ Technical Support when used with a Dell™ system.

Highlights

- Ideal solution for high speed data transmission
- Features LC/LC connectors for interfacing to your device
- This product has been tested and validated on Dell™ systems
- Supported by Dell™ Technical Support when used with a Dell™ system
Short summary description DELL LC/LC, 5m 5m LC LC Orange fiber optic cable:
This short summary of the DELL LC/LC, 5m 5m LC LC Orange fiber optic cable data-sheet is auto-generated and uses the product title and the first six key specs.
DELL LC/LC, 5m, 5 m, LC, LC, Orange
Long summary description DELL LC/LC, 5m 5m LC LC Orange fiber optic cable :

DELL LC/LC, 5m. Cable length: 5 m. Connector 1: LC, Connector 2: LC, Cable colour: Orange

This is an auto-generated long summary of DELL LC/LC, 5m 5m LC LC Orange fiber optic cable based on the first three specs of the first five spec groups.
Features
Connector 1 *
This is the first connector in the device.
LC
Connector 2 *
This is the second connector in the device.
LC
Cable colour *
Colour of the cable e.g. white, gray.
Orange
Gender
Gender (type) of a product.
Male/Male
Weight & dimensions
Cable length *
How long the cable is.
5 m
Other features
Compatibility
The other products, software and hardware this product can be used with.
EMC HBA Emulex/QLA FC2/FC4 / 16 Port Brocade FC2 Switch / McData Flexport Switch / AX100 / 200E FC4 / 4100 FC4 / AX150 Single/Dual SP / Fiber Switch McData 4400/4700 FC4 / 4900/5000 FC4 / Cisco MDS 9124 FC4 Dell Build / AX100 EMC Build PowerVault ML6000 Control Module FS PowerEdge 2850 FS / 1900 FS / 6950 FS / 2950 FS PowerVault ML6000 Control Module FS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
X