location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5m LC/SC InfiniBand/fibre optic cable Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m LC/SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-10558
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 15:51:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 5m LC/SC InfiniBand/fibre optic cable Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - LC
  • - SC
  • - Orange
Long product name DELL 5m LC/SC InfiniBand/fibre optic cable Orange :
The long product name of DELL 5m LC/SC InfiniBand/fibre optic cable Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5m, LC/SC, Orange
More>>>
DELL 5m LC/SC InfiniBand/fibre optic cable Orange:
The official description of DELL 5m LC/SC InfiniBand/fibre optic cable Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transfer data at high speeds with the Multi-mode Optical Fiber Cable from Dell™. This cable features LC connector at one end and SC connector at the other.

Overview
Transfer data at high speeds with the Multi-mode Optical Fiber Cable from Dell™. This cable features LC connector at one end and SC connector at the other. It is ideal for applications where minimum signal loss is an important consideration. This product has been tested and validated on Dell™ systems to ensure it will work with your computer.. It is supported by Dell™ Technical Support when used with a Dell system.

Highlights
- Ideal solution for high speed and high signal quality data transmission;
- Features LC/SC connectors for interfacing to your device;
- This product has been tested and validated on Dell™ systems to ensure it will work with your computer;
- Supported by Dell™ Technical Support when used with a Dell system.

Short summary description DELL 5m LC/SC InfiniBand/fibre optic cable Orange:
This short summary of the DELL 5m LC/SC InfiniBand/fibre optic cable Orange data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 5m LC/SC, 5 m, LC, SC

Long summary description DELL 5m LC/SC InfiniBand/fibre optic cable Orange:
This is an auto-generated long summary of DELL 5m LC/SC InfiniBand/fibre optic cable Orange based on the first three specs of the first five spec groups.

DELL 5m LC/SC. Cable length: 5 m, Connector 1: LC, Connector 2: SC

Features
Cable length *
5 m
Connector 1 *
LC
Features
Connector 2 *
SC
Product colour *
Orange
Full duplex
No