location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-BBOQ
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2023 21:10:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Short summary description DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI:
This short summary of the DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, USB Type-A, USB Type-B, 10,100,1000 Mbit/s, Black

Long summary description DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI:
This is an auto-generated long summary of DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI based on the first three specs of the first five spec groups.

DELL USB 3.0 Ultra HD Triple Video Docking Station D3100 SWI. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Dell. Cables included: AC, HDMI-DVI, USB

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
DisplayPorts quantity
1
Microphone in *
No
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A, USB Type-B
Audio (L/R) out
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Brand compatibility
Dell
Packaging content
Cables included
AC, HDMI-DVI, USB
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)