DELL logo

DELL 452-11649 laptop dock/port replicator Wired USB 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83689
Info modified on:
01 Jun 2018, 12:34:31
Long product name DELL 452-11649 laptop dock/port replicator Wired USB 2.0 Black:

SuperSpeed USB 3.0, Black

DELL 452-11649 laptop dock/port replicator Wired USB 2.0 Black:

Enjoy an increase in speed and more power by utilizing the latest USB 3.0 technology for your laptop. The Dell SuperSpeed™ USB 3.0 Docking Station offers dual video ports that can deliver beyond HD video

- Graphics up to 2048 x 1152 (1x DVI-I, 1x HDMI) to two monitors
- Includes a DVI-I to VGA adapter, 1 HDMI to DVI-I adapter,2 USB 3.0 ports for your USB 3.0 peripherals and 4 USB 2.0 ports for all of your USB 2.0 peripherals.
- The docking station also includes a Gigabit Ethernet port, audio In/Out ports to connect speakers and a security lock slot
- A 6.5A AC adapter and 2ft USB 3.0 cable are also included to help make it easy to connect your device to a complete workstation – dual monitors, a mouse, keyboard, printer and other peripherals (sold separately)
- Two high-powered USB ports offer extra power and stay on even when the laptop is disconnected

Short summary description DELL 452-11649 laptop dock/port replicator Wired USB 2.0 Black:

DELL 452-11649, Wired, USB 2.0, 3.5 mm, 10,100,1000 Mbit/s, Black, Any brand

Long summary description DELL 452-11649 laptop dock/port replicator Wired USB 2.0 Black:

DELL 452-11649. Connectivity technology: Wired, Host interface: USB 2.0, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Any brand. Width: 310 mm, Depth: 150.1 mm, Height: 45 mm. Cables included: USB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.