location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 452-10769 laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452-10769
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-10769 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:37:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 452-10769 laptop dock/port replicator Black :
The long product name of DELL 452-10769 laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EURO2 Simple E-Port with 130W AC Adaptor without stand (Kit)
More>>>
DELL 452-10769 laptop dock/port replicator Black:
The official description of DELL 452-10769 laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your workspace with the Dell™ E-Port Plus Replicator. This E-Port Plus Replicator gives you a comfortable work space where you can plug a keyboard, mouse and monitor to the port replicators and use your laptop like a desktop. This product is tested and validated with Dell Systems. It is supported by Dell Technical Support, when used with a Dell system.

- Ensures convenient cable management
- Supported by Dell Technical Support when used with a Dell system

Short summary description DELL 452-10769 laptop dock/port replicator Black:
This short summary of the DELL 452-10769 laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 452-10769, Black, Latitude E4300/E4200/E5400/E5500/E6400/E6400 ATG/E6500, Precision M2400/M4400., AC

Long summary description DELL 452-10769 laptop dock/port replicator Black:
This is an auto-generated long summary of DELL 452-10769 laptop dock/port replicator Black based on the first three specs of the first five spec groups.

DELL 452-10769. Product colour: Black, Compatibility: Latitude E4300/E4200/E5400/E5500/E6400/E6400 ATG/E6500, Precision M2400/M4400.. Power supply type: AC

Ports & interfaces
USB 2.0 ports quantity *
5
Audio output
Yes
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Black
Compatibility
Latitude E4300/E4200/E5400/E5500/E6400/E6400 ATG/E6500, Precision M2400/M4400.
Power
Power supply type
AC
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)