Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56WHr, 6-Cell
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-10735
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19975
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery :
The short editorial description of DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery

6-Cell Battery 56W/Hr
More>>>

DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery:
The official marketing text of DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery as supplied by the manufacturer
Overview
Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. This 6-Cell Lithium-Ion battery from Dell™ helps you power up your system for business trips and vacations. With a capacity of 56 WHr this battery lets you work seamlessly when you are on the move. This product has been tested and validated on Dell™ systems to ensure it will work with your computer and is compatible with Dell™ Notebook. It is supported by Dell™ Technical Support when used with a Dell system.

- Provides 56 WHr capacity
- Offers reliable power for dependable performance
- Powers up your system for business trips and vacations
- This product has been tested and validated on Dell™ systems to ensure it will work with your computer
- Supported by Dell™ Technical Support when used with a Dell™ system

Compatible with :
- Latitude E6400 XFR
Short summary description DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery:
This short summary of the DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 56WHr, 6-Cell, 56 Wh, Lithium-Ion (Li-Ion), Grey
Long summary description DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery :

DELL 56WHr, 6-Cell. Purpose: Notebook/Tablet, Battery capacity (Watt hours): 56 Wh, Battery technology: Lithium-Ion (Li-Ion), Colour of product: Grey

This is an auto-generated long summary of DELL 56WHr, 6-Cell Lithium-Ion (Li-Ion) rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Purpose *
What the product is used for.
Notebook/Tablet
Battery capacity (Watt hours)
56 Wh
Battery
Number of battery cells
6
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Compatible products
Other products that can be used with this product.
Latitude E6400 XFR
Packaging data
Quantity
The number of products there are.
1
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
X